- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Current Rating (Amps) | Pitch | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Rated Voltage | Ribbon Width | Wire and Cable Name | First Conductor Mark | Conductor Finish | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0082226008 Molex | In Stock | - | - | 11 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8867 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | - | - | 8 | - | 22 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 30 AWG | - | 0.800 20.32mm | - | Black | - | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082286191 Molex | In Stock | - | - | 14 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | - | - | 19 | - | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | - | 1.900 48.26mm | - | Black | - | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 1000570334 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0082225923 Molex | In Stock | - | Datasheet | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8868 | Obsolete | 1 (Unlimited) | - | 0.156 3.96mm | Unshielded | - | - | 23 | - | 22 AWG | - | 300V | - | Gray | 7 Strands / 30 AWG | - | 3.588 91.13mm | - | Black | - | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082225822 Molex | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7382 | Obsolete | 1 (Unlimited) | - | 0.156 3.96mm | Unshielded | - | - | 22 | - | 22 AWG | - | 300V | - | Gray | 7 Strands / 30 AWG | - | 3.432 87.17mm | - | Black | - | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082286091 Molex | In Stock | - | - | 9 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | - | - | 9 | - | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | - | 0.900 22.86mm | - | Black | - | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082286051 Molex | In Stock | - | - | 9 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | - | - | 5 | - | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | - | 0.500 12.70mm | - | Black | - | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 63916415521CAB Würth Elektronik | In Stock | - | - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | - | - | 64 | - | 28 AWG | 100MOhms | 300V | - | Gray | - | - | 3.200 81.28mm | - | Red | - | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63902015621 Würth Elektronik | In Stock | - | - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | 1A | 0.039 1.00mm | Unshielded | - | - | 20 | - | 28 AWG | 100MOhms | 300V | - | Gray | - | - | 0.787 20.00mm | - | Red | - | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 0082265502 Molex | In Stock | - | Datasheet | 16 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | - | Active | 1 (Unlimited) | - | 0.098 2.50mm | Unshielded | - | - | 2 | - | 26 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 34 AWG | - | 0.197 5.00mm | - | Red | - | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 0082245917 Molex | In Stock | - | - | 15 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8997 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | - | - | 17 | - | 24 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 32 AWG | - | 1.700 43.18mm | - | Black | - | - | 100.0' 30.48m | 0.044 1.12mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082286131 Molex | In Stock | - | - | 10 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | - | - | 13 | - | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | - | 1.300 33.02mm | - | Black | - | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082286141 Molex | In Stock | - | - | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Obsolete | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | - | - | 14 | - | 28 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 36 AWG | - | 1.400 35.55mm | - | Black | - | Zippable | 100.0' 30.48m | 0.041 1.04mm | ROHS3 Compliant | UL E61522 | ||
![]() 0082226002 Molex | In Stock | - | - | 11 Weeks | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 8867 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | - | - | 2 | - | 22 AWG | - | 300V | WIRE AND CABLE | Gray | 7 Strands / 30 AWG | - | 0.200 5.08mm | - | Black | - | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | UL E61522 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | STRANDED | compliant | 7 | CUL, UL | 28 AWG | - | - | CABLE ASSEMBLY | - | - | 300V | - | FLAT FLEXIBLE CABLE | - | TIN | - | 30.48mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2009 | 3758 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | - | 15 | - | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | - | 0.700 17.78mm | - | Red | - | Zippable | 275.0' 83.82m | - | RoHS Compliant | UL Style 2912 | ||
![]() C3756/40 3M | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Polyolefin (PO) | Flat Twin Axial | -20°C~80°C | - | SL8800 | Active | 1 (Unlimited) | - | 0.094 2.40mm Between Pairs | Shielded | - | - | 10 (5 Pair) | - | 30 AWG | 1GOhm | - | - | Silver | Solid | - | 0.594 15.10mm | - | - | - | - | - | 0.034 0.87mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~80°C | - | 3782 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | - | 24 (12 Pair Twisted) | - | 28 AWG | 10GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | - | 1.200 30.48mm | - | - | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - |