- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Ribbon Width
- RoHS Status
- Operating Temperature
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0099993756 Molex | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0082286251 Molex | In Stock | - | - | - | Copper, Topcoat | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | - | 7767 | Obsolete | 1 (Unlimited) | 0.100 2.54mm | Unshielded | 25 | 28 AWG | - | 300V | Gray | 7 Strands / 36 AWG | 2.500 63.50mm | Black | Zippable | 100.0' 30.48m | 0.041 1.04mm | Non-RoHS Compliant | UL E61522 | ||
![]() 0082285768 Molex | In Stock | - | - | - | Copper, Tinned | - | Flat Cable | - | - | 6800 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 68 | 28 AWG | - | - | Gray | 7 Strands / 36 AWG | 3.400 86.36mm | Black | - | 100.0' 30.48m | 0.035 0.89mm | Non-RoHS Compliant | UL E61522 | ||
Tiny WHSL | In Stock | - | - | - | Copper, Silver Coated | Polyolefin (PO) | Flat Twin Axial | - | 2015 | SL8800 | Obsolete | 1 (Unlimited) | 0.093 2.37mm Between Pairs | Shielded | 10 (5 Pair) | 30 AWG | 1000MOhm | 150V | Silver | Solid | - | - | - | 500.0' 152.40m | 0.035 0.89mm | - | UL E42769 | ||
![]() C3539/60 3M | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |