- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Brand | Conductor Spacing | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Series | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Pitch | Shielding | Number of Conductors | Number of Contacts | Cable Length | Wire/Cable Gauge | Product Type | Stranding | Product | Wire Gauge - AWG | Compliance | Product Category | Length | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 5 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05111991766 80001210519 | - | - | 300 V | - | - | - | Gray | Cable | 1 mm | - | 44 Conductor | - | 30 m | - | Flat Cables | 7 x 36 | Round to Flat Cable | - | UL | Flat Cables | - | VW-1, FT1 | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Halogen Free Polyolefin (PO) | 3M | + 105 C | - 40 C | 05111196501 80001249202 | Details | 16.200 lbs | 150 V | HF759 | - | - | Gray (Dark Gray) | Cable | 0.05 in | Shielded | 14 Conductor | - | 275 ft | - | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 5 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111195141 80001243247 | Details | 4.791 lbs | 300 V | - | - | - | Gray (Light Gray) | Cable | 0.05 in | Unshielded | 36 Conductor | - | 100 ft | - | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | - | 0.05 mm | - | Polyolefin (PO), Halogen Free | - | + 105 C | - 40 C | - | - | - | 300 V | - | - | - | Gray (Light Gray) | - | - | Unshielded | 26 Conductor | - | - | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 1 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05111991793 80001210782 | Non-Compliant | - | 300 V | - | 105 °C | -20 °C | Gray | Cable | 1 mm | Unshielded | 48 Conductor | - | 100 m | 28 AWG | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | UL | Flat Cables | 100 m | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 3 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111195154 80001243379 | Details | 8.070 lbs | 300 V | - | - | - | - | Cable | 0.05 in | Unshielded | 64 Conductor | - | 100 ft | - | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 10 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111195111 80001242942 | Details | 1.547 lbs | 300 V | - | - | - | Gray (Light Gray) | Cable | 0.05 in | Unshielded | 11 Conductor | - | 100 ft | - | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1 mm | 3 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111196413 80001248329 | Details | 1.878 lbs | 300 V | - | - | - | Gray (Dark Gray) | Cable | 1 mm | - | 32 Conductor | - | 30 m | - | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | - | 1 mm | - | Polyolefin (PO), Halogen Free | - | + 105 C | - 40 C | - | - | - | 300 V | - | - | - | Gray (Dark Gray) | - | - | - | 36 Conductor | - | 30 m | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | - | 1 mm | - | Polyolefin (PO), Halogen Free | - | + 105 C | - 40 C | - | - | - | 300 V | - | - | - | Gray (Dark Gray) | - | - | - | 38 Conductor | - | 30 m | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 10 | Polyolefin (PO), Halogen Free | 3M | + 105 C | - 40 C | 05111195119 80001243023 | Details | 2.013 lbs | 300 V | - | - | - | Gray (Dark Gray) | Cable | 0.05 in | Unshielded | 15 Conductor | - | 100 ft | - | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Halogen Free Polyolefin (PO) | 3M | + 105 C | - 40 C | 05111196523 80001249426 | Details | 34.100 lbs | 150 V | HF759 | - | - | Gray (Dark Gray) | Cable | 0.05 in | Shielded | 40 Conductor | - | 275 ft | - | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | 3M Electronic Solutions Division | 1.27 mm | 1 | Halogen Free Polyolefin (PO) | 3M | + 105 C | - 40 C | 05111196507 80001249269 | Details | 16 lbs | 150 V | HF759 | - | - | Gray (Dark Gray) | Cable | 0.05 in | Shielded | 20 Conductor | - | 275 ft | - | Flat Cables | 7 x 36 | Round to Flat Cable | 28 AWG | - | Flat Cables | - | UL VW-1 | - | ||
![]() A1DXG-1436M-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 1577470 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1404870 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1DXG-2636G-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | - | 1.27 mm | - | Polyvinyl Chloride (PVC) | - | + 105 C | - 20 C | - | - | - | 300 V | - | - | - | Multicolor | - | - | Unshielded | 60 Conductor | - | 100 ft | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | - | 1 mm | - | Polyolefin (PO), Halogen Free | - | + 105 C | - 40 C | - | - | - | 300 V | - | - | - | Gray (Dark Gray) | - | - | - | 16 Conductor | - | 30 m | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tinned Copper | - | 1 mm | - | Polyolefin (PO), Halogen Free | - | + 105 C | - 40 C | - | - | - | 300 V | - | - | - | Gray (Dark Gray) | - | - | - | 18 Conductor | - | 30 m | - | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | - | - | - |