- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6042C SL001 Alpha Wire | 834 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 24 (12 Pair Twisted) | 20 AWG | 300V | - | Slate | 7/28 | - | 0.635 (16.13mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 1139C SL001 Alpha Wire | 851 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.584 (14.83mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | - | ||
![]() 1313C SL001 Alpha Wire | 25 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | 54 (27 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | Solid | Communication, Control | 0.537 (13.64mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | - | ||
![]() 1450 BK001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Polychloroprene | Copper, Tinned | Multi-Conductor | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 18 AWG | 600V | WIRE AND CABLE | Black | 41/34 | Communication, Control | 0.298 (7.57mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | Braid | 85% | - | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | - | ||
![]() CJ3837-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Multi-Conductor | 150°C | - | 2010 | - | Active | 1 (Unlimited) | - | 3 | 16 AWG | 600V | - | White | 19/29 | - | 0.177 (4.50mm) | Ethylene Tetrafluoroethylene (ETFE) | Braid | 85% | - | - | 0.0080 0.203mm | RoHS Compliant | - | ||
![]() 1069 SL002 Alpha Wire | 845 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 9 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.577 (14.66mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 57636 SL001 Alpha Wire | 649 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -5°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/0.0121 | - | 0.291 (7.39mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 85803CY BK002 Alpha Wire | 8 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 3 | 18 AWG | 600V | - | Black | 105/38 | - | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6024C SL002 Alpha Wire | 25 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.561 (14.25mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 6039C SL002 Alpha Wire | 48 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.575 (14.61mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 2468 SL002 Alpha Wire | 42 |
| Datasheet | 4 Weeks | - | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 25 AWG | 400V | WIRE AND CABLE | Slate | - | Communication, Control | 0.165 (4.19mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 58412 SL001 Alpha Wire | 48 |
| Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -5°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.185 (4.70mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 6039C SL001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.575 (14.61mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 6017L SL002 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | 24 (12 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.492 (12.50mm) | Low Smoke Zero Halogen (LSZH) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 6224C SL002 Alpha Wire | 615 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.318 (8.08mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 3232 SL002 Alpha Wire | 894 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | not_compliant | 3 | 20 AWG | 600V | WIRE AND CABLE | Slate | 19/32 | Communication, Control | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 500.0' 152.4m | 0.0190 0.483mm | ROHS3 Compliant | - | ||
![]() 57006 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | 6 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.154 (3.91mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 58134 SL002 Alpha Wire | 38 |
| Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 | 18 AWG | 300V | WIRE AND CABLE | Slate | 7/0.0152 | - | 0.189 (4.80mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 1738C SL002 Alpha Wire | 575 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 4 | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.215 (5.46mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 58909 SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | -25°C~125°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 24 AWG | 150V | WIRE AND CABLE | Slate | 7/32 | - | 0.315 (8.00mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0110 0.279mm | ROHS3 Compliant | - |