- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Number of Strands | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2243C SL002 Alpha Wire | 513 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 18 AWG | 300V | - | - | Slate | 16/30 | Communication, Control | 0.357 (9.06mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0370 0.940mm | - | ROHS3 Compliant | - | ||
![]() 5003C SL001 Alpha Wire | 786 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.176 (4.47mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 45459 SL199 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | 18 (9 Pair Twisted) | - | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.537 (13.64mm) | - | Thermoplastic Elastomer (TPE) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | - | Non-RoHS Compliant | ISO 10993 | ||
![]() 1174C SL005 Alpha Wire | 70 | - | Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 22 AWG | 150V | - | - | Slate | 7/30 | Communication, Control | 0.185 (4.70mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | - | ||
![]() N224-01K-GN Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | - | - | - | - | 2017 | - | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair) | - | 23 AWG | 500V | - | - | Green | Solid | Datacom | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 25272 BK199 Alpha Wire | 40 |
| Datasheet | - | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Pair | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 4 (2 Pair Twisted) | - | 24 AWG | 300V | - | - | Black | 7/32 | - | 0.240 (6.10mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 65004 SL199 Alpha Wire | 35 |
| Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 20 AWG | 600V | - | - | Slate | 10/30 | Communication, Control | 0.272 (6.91mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65012 SL199 Alpha Wire | 35 |
| Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 12 | - | 20 AWG | 600V | - | - | Slate | 10/30 | - | 0.433 (11.00mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65203 SL199 Alpha Wire | 35 |
| Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 12 AWG | 600V | - | - | Slate | 65/30 | - | 0.436 (11.07mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0670 1.702mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65104 SL199 Alpha Wire | 14 |
| Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 10 AWG | 600V | - | - | Slate | 105/30 | - | 0.568 (14.43mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0840 2.134mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65604 SL199 Alpha Wire | 5 |
| Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 16 AWG | 600V | - | - | Slate | 26/30 | - | 0.328 (8.33mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 45118 SL199 Alpha Wire | 48 |
| Datasheet | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | 8 | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.303 (7.70mm) | - | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | - | Non-RoHS Compliant | ISO 10993 | ||
![]() 6377 SL005 Alpha Wire | 2575 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.337 (8.56mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 6330 SL005 Alpha Wire | 500 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.223 (5.66mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 86602CY SL002 Alpha Wire | 754 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | - | - | Slate | 10/34 | - | 0.260 (6.60mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86708CY SL005 Alpha Wire | 903 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 16 (8 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 19/34 | - | 0.443 (11.25mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5176C SL001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | POLYVINYL CHLORIDE | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | Not Applicable | 0.014Ohm | YES | STRANDED | - | 6 | CE; CSA; IEC; UL | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.371 (9.42mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5006C SL005 Alpha Wire | 2509 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 6 | - | 22 AWG | 300V | - | - | Slate | 7/30 | Communication, Control | 0.219 (5.56mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() XM1807KCY BK199 Alpha Wire | 38 |
| Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 7 | - | 18 AWG | 1kV | - | - | Black | 41/34 | - | 0.446 (11.33mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | - | ROHS3 Compliant | - | ||
![]() 1535794 Phoenix Contact | 869 |
| Datasheet | 4 Weeks | 3.577029kg | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | PU | 300V | -25°C~90°C | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 24 AWG | - | WIRE AND CABLE | 24 AWG | Black | - | - | 0.197 (5.00mm) | 5.0038 mm | Polypropylene (PP) | Braid | 85% | - | 32 | - | 328.1' 100.0m | 0.0276 0.700mm | 711.2μm | RoHS Compliant | - |