- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5470/15C SL002 Alpha Wire | 8 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 15 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.395 (10.03mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5697 SL001 Alpha Wire | 8 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.251 (6.38mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 79203 SL001 Alpha Wire | 8 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 4 | 20 AWG | 600V | - | Slate | 10/30 | - | 0.239 (6.07mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() SPM1405 GR199 Alpha Wire | 38 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | - | Active | 1 (Unlimited) | - | 5 | 14 AWG | 1kV | WIRE AND CABLE | Green | 41/30 | - | 0.418 (10.62mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 5675 SL001 Alpha Wire | 8 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 3 | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.156 (3.96mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 79208 SL005 Alpha Wire | 38 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | - | 2012 | EcoFlex® | Active | 1 (Unlimited) | unknown | 18 | 20 AWG | 600V | - | Slate | 10/30 | - | 0.382 (9.70mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79105 SL001 Alpha Wire | 38 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 7 | 20 AWG | 600V | WIRE AND CABLE | Slate | 10/30 | - | 0.266 (6.76mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78105 SL001 Alpha Wire | 989 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.171 (4.34mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 1177L SL002 Alpha Wire | 12 |
| Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | -20°C~75°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 7 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.209 (5.31mm) | Low Smoke Zero Halogen (LSZH) | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 3337 SL001 Alpha Wire | 6 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 8 | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | Communication, Control | 0.274 (6.96mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 35108 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 8 | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.261 (6.63mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35006 BK199 Alpha Wire | 32 |
| Datasheet | - | Copper, Tinned | Polyethylene (PE) | - | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 6 | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.218 (5.54mm) | Poly-Vinyl Chloride (PVC) | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 5929 SL001 Alpha Wire | 11 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 6 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.178 (4.52mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 79208 SL001 Alpha Wire | 44 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | unknown | 18 | 20 AWG | 600V | - | Slate | 10/30 | - | 0.382 (9.70mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79223 SL001 Alpha Wire | 44 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 9 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.432 (10.97mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() M13505 SL001 Alpha Wire | 50 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 5 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.297 (7.54mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2598 | ||
![]() SPM1405CY GR199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | - | Active | 1 (Unlimited) | - | 5 | 14 AWG | 1kV | WIRE AND CABLE | Green | 41/30 | - | 0.446 (11.33mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 86408CY SL005 Alpha Wire | 690 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 16 (8 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.331 (8.41mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 79213 SL001 Alpha Wire | 8 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 5 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.290 (7.37mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5698 SL001 Alpha Wire | 8 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.270 (6.86mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 |