- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Alternate PN | Base Product Number | Brand | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Insulation Materials | Itar Registered | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Number of Strands | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45492 BK001 Alpha Wire | 8 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | 24 AWG | 300V | - | - | - | Black | 7/32 | - | 0.276 (7.01mm) | - | Thermoplastic Elastomer (TPE) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0420 1.067mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 45482 BK001 Alpha Wire | 950 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2011 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | 22 AWG | 300V | - | - | - | Black | 7/30 | - | 0.301 (7.65mm) | - | Thermoplastic Elastomer (TPE) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 6208C SL001 Alpha Wire | 603 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 16 (8 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.379 (9.63mm) | - | Foam Polypropylene (FPP) | - | Foil | 100% | - | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2919 | ||
![]() 58616 SL002 Alpha Wire | 883 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | 22 AWG | 150V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.272 (6.91mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Foil | 100% | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0090 0.229mm | - | ROHS3 Compliant | - | ||
![]() 58136 SL001 Alpha Wire | 1640 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/0.0152 | - | 0.227 (5.77mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0154 0.390mm | - | ROHS3 Compliant | - | ||
![]() 3463 SL002 Alpha Wire | 520 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 3 | 28 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/36 | Communication, Control | 0.171 (4.34mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100% | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | - | ||
![]() 6052C SL001 Alpha Wire | 677 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.316 (8.03mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0430 1.092mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 6409 SL005 Alpha Wire | 957 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 24 (12 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.478 (12.14mm) | - | Polyethylene (PE) | - | Foil, Braid | 100%, 65% | - | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2919 | ||
![]() 65812CY SL005 Alpha Wire | 619 |
| Datasheet | 5 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 12 | 18 AWG | 600V | - | - | - | Slate | 16/30 | - | 0.568 (14.43mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 25121 BK005 Alpha Wire | 2060 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | 2010 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | 2 (1 Pair Twisted) | 22 AWG | 300V | - | - | - | Black | 7/30 | - | 0.196 (4.98mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5164C SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | Not Applicable | - | - | - | - | 4 | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | Communication, Control | 0.287 (7.29mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 6460 OR005 Alpha Wire | 35 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | Orange | 7/0.0096 | - | 0.196 (4.98mm) | - | Polyolefin (PO) | - | Foil | 100% | - | - | - | - | Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0370 0.940mm | - | ROHS3 Compliant | - | ||
![]() 3470CSL005 Alpha Wire | 727 |
| - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | 3470C SL005 | 3470C | Alpha Wire | Multi-Conductor | EAR99 | 1 | 8544.49.3080 | - | Unavailable | Polyvinyl Chloride (PVC) | -- | Alpha Wire | Alpha Wire | Spool | Active | Details | 3.500 lbs | - | 300 V | -20°C ~ 80°C | - | - | -- | Active | -- | Communication and Control | Cable | Shielded | - | 10 | 28 AWG | 300V | - | 100 ft | - | Slate | 7/36 | Communication, Control | 0.236 (5.99mm) | - | Poly-Vinyl Chloride (PVC) | Multi-Conductor Cables | Foil, Braid | 100%, 65% | 5.84 mm | 7 x 36 | - | 28 AWG | Drain Wire | Multi-Conductor Cables | 100.0 (30.5m) | 0.0350 (0.889mm) | - | - | -- | ||
![]() 6363 SL002 Alpha Wire | 901 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.246 (6.25mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 1772 BK005 Alpha Wire | 966 |
| Datasheet | 9 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 4 | 25 AWG | 600V | WIRE AND CABLE | - | - | Black | 40/40 | Communication, Control | 0.239 (6.07mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 95% | - | - | - | - | - | - | 100.0' 30.5m | 0.0440 1.118mm | - | ROHS3 Compliant | - | ||
![]() 25452 BK005 Alpha Wire | 2284 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Polyurethane (PU) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | 2010 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | 20 AWG | 300V | - | - | - | Black | 7/28 | - | 0.302 (7.67mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 1501838 Phoenix Contact | 13 |
| Datasheet | 4 Weeks | Cable | 100 | 4.082331kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | -25°C~80°C | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | 4 | 22 AWG | - | - | - | 22 AWG | Black | - | - | 0.205 (5.21mm) | 5.207 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 42 | - | - | - | 328.1' 100.0m | 0.0299 0.759mm | 762μm | RoHS Compliant | - | ||
![]() 25364 BK199 Alpha Wire | 40 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 4 | 16 AWG | 300V | WIRE AND CABLE | - | - | Black | 19/0.0117 | - | 0.292 (7.42mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25013 BK199 Alpha Wire | 612 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | 3 | 24 AWG | 300V | - | - | - | Black | 7/32 | - | 0.163 (4.14mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25073 BK199 Alpha Wire | 40 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | 3 | 16 AWG | 300V | WIRE AND CABLE | - | - | Black | 19/0.0117 | - | 0.264 (6.71mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 |