- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85818 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 18 AWG | 600V | - | Black | 105/38 | - | 0.608 (15.44mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86125CY SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 26 AWG | 300V | - | Slate | 7/34 | - | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86202CY SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 2 | 24 AWG | 300V | - | Slate | 10/34 | - | 0.192 (4.88mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86118CY SL199 Alpha Wire | 35 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 26 AWG | 300V | - | Slate | 7/34 | - | 0.302 (7.67mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86604CY SL199 Alpha Wire | 35 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | - | Slate | 10/34 | - | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86207 SL199 Alpha Wire | 5 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 24 AWG | 300V | - | Slate | 10/34 | - | 0.233 (5.92mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 87003 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 24 AWG | 600V | WIRE AND CABLE | Black | 7/32 | - | 0.227 (5.77mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 86608CY SL199 Alpha Wire | 14 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 24 AWG | 300V | - | Slate | 10/34 | - | 0.385 (9.78mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86701CY SL199 Alpha Wire | 35 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 22 AWG | 300V | - | Slate | 19/34 | Communication, Control | 0.220 (5.59mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 87107 BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 22 AWG | 600V | WIRE AND CABLE | Black | 19/34 | - | 0.321 (8.15mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87004 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 24 AWG | 600V | WIRE AND CABLE | Black | 7/32 | - | 0.242 (6.15mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87207 BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 20 AWG | 600V | WIRE AND CABLE | Black | 19/32 | - | 0.347 (8.81mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87204 BK199 Alpha Wire | 5 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 20 AWG | 600V | WIRE AND CABLE | Black | 19/32 | - | 0.281 (7.14mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87305CY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 18 AWG | 600V | WIRE AND CABLE | Black | 19/30 | - | 0.348 (8.84mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87205 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 20 AWG | 600V | WIRE AND CABLE | Black | 19/32 | - | 0.302 (7.67mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87403CY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 16 AWG | 600V | WIRE AND CABLE | Black | 19/0.0117 | - | 0.321 (8.15mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 86703CY SL199 Alpha Wire | 5 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 22 AWG | 300V | - | Slate | 19/34 | - | 0.301 (7.65mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 87303 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 18 AWG | 600V | WIRE AND CABLE | Black | 19/30 | - | 0.283 (7.19mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 87405CY BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 16 AWG | 600V | WIRE AND CABLE | Black | 19/0.0117 | - | 0.373 (9.47mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87407 BK199 Alpha Wire | 14 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 16 AWG | 600V | WIRE AND CABLE | Black | 19/0.0117 | - | 0.410 (10.41mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 |