- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87303 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 18 AWG | 600V | WIRE AND CABLE | Black | 19/30 | 0.283 (7.19mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 87405CY BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 16 AWG | 600V | WIRE AND CABLE | Black | 19/0.0117 | 0.373 (9.47mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87407 BK199 Alpha Wire | 14 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 16 AWG | 600V | WIRE AND CABLE | Black | 19/0.0117 | 0.410 (10.41mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87503CY BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 14 AWG | 600V | WIRE AND CABLE | Black | 19/0.0147 | 0.401 (10.19mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 87605 BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 12 AWG | 600V | WIRE AND CABLE | Black | 19/0.0185 | 0.526 (13.36mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87504 BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 14 AWG | 600V | WIRE AND CABLE | Black | 19/0.0147 | 0.417 (10.59mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87707 BK199 Alpha Wire | 5 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 18 AWG | 600V | WIRE AND CABLE | Black | 37/0.0167 | 0.737 (18.72mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0700 1.778mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87705 BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 18 AWG | 600V | WIRE AND CABLE | Black | 37/0.0167 | 0.627 (15.93mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0700 1.778mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87704 BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | WIRE AND CABLE | Black | 37/0.0167 | 0.555 (14.10mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87303CY BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 18 AWG | 600V | WIRE AND CABLE | Black | 19/30 | 0.302 (7.67mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 87604CY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 12 AWG | 600V | WIRE AND CABLE | Black | 19/0.0185 | 0.502 (12.75mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87105 BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 22 AWG | 600V | WIRE AND CABLE | Black | 19/34 | 0.281 (7.14mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87707CY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 18 AWG | 600V | WIRE AND CABLE | Black | 37/0.0167 | 0.756 (19.20mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0700 1.778mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87505CY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 14 AWG | 600V | WIRE AND CABLE | Black | 19/0.0147 | 0.474 (12.04mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87503 BK199 Alpha Wire | 35 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 14 AWG | 600V | WIRE AND CABLE | Black | 19/0.0147 | 0.382 (9.70mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 25543 BK199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | 3 | 14 AWG | 600V | WIRE AND CABLE | Black | 41/30 | 0.456 (11.58mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 45010 SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 10 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | 0.342 (8.69mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45014 BK199 Alpha Wire | 41 |
| Datasheet | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | 0.224 (5.69mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45068 BK199 Alpha Wire | 41 |
| Datasheet | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 8 | 18 AWG | 300V | - | Black | 16/30 | 0.358 (9.09mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45063 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | 0.264 (6.71mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 |