- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65809 SL005 Alpha Wire | 51 | - | Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 9 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.445 (11.30mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() PUP6504OR-UY Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Copper | - | - | - | - | Spool | - | - | Active | Not Applicable | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PUR6004YL-UY Panduit Corp | 41 |
| - | 4 Weeks | Cable | Copper | - | - | - | - | Spool | 2008 | - | Active | Not Applicable | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PUR6004IG-UY Panduit Corp | 41 |
| - | 4 Weeks | Cable | Copper | - | - | - | - | Spool | 2008 | - | Active | Not Applicable | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 6393 SL005 Alpha Wire | 2435 |
| Datasheet | 16 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | 10 (5 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.252 (6.40mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2960 | ||
![]() 5616B1201 BK199 Alpha Wire | 35 |
| Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -25°C~90°C | Spool | 2005 | - | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 12 AWG | 600V | - | Black | 19/0.0185 | - | 0.374 (9.50mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 1000.0' 304.8m | 0.0500 1.270mm | - | ROHS3 Compliant | - | ||
![]() PUP6504RD-UY Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Spool | - | - | Active | Not Applicable | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3223 SL002 Alpha Wire | 562 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | 4 | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | Communication, Control | 0.203 (5.16mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 500.0' 152.4m | 0.0190 0.483mm | - | ROHS3 Compliant | - | ||
![]() 1738C SL001 Alpha Wire | 1206 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.215 (5.46mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 1000.0' 304.8m | 0.0200 0.508mm | - | ROHS3 Compliant | - | ||
![]() 1122 CL001 Alpha Wire | 620 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 4 | 28 AWG | 200V | - | Clear | 7/36 | Communication, Control | 0.130 (3.30mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | - | - | ROHS3 Compliant | - | ||
![]() 1743C SL005 Alpha Wire | 113 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 20 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.234 (5.94mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 100.0' 30.5m | 0.0200 0.508mm | - | ROHS3 Compliant | - | ||
![]() 1122 CL005 Alpha Wire | 801 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 4 | 28 AWG | 200V | - | Clear | 7/36 | Communication, Control | 0.130 (3.30mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() 58612 SL001 Alpha Wire | 520 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | -55°C~125°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 22 AWG | 150V | WIRE AND CABLE | Slate | 7/28 | - | 0.189 (4.80mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0090 0.229mm | - | ROHS3 Compliant | - | ||
![]() 3243 SL002 Alpha Wire | 606 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | WIRE AND CABLE | Slate | 19/30 | Communication, Control | 0.261 (6.63mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 500.0' 152.4m | 0.0230 0.584mm | - | ROHS3 Compliant | - | ||
![]() 5686 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 7 | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.214 (5.44mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() SF61223CY OR005 Alpha Wire | 41 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 8 | 10 AWG, 16 AWG | 600V | - | Orange | 26/30; 105/30 | - | 0.759 (19.28mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Drain Wire | 100.0' 30.5m | 0.0650 1.651mm | - | ROHS3 Compliant | - | ||
![]() 57010 SL002 Alpha Wire | 517 |
| Datasheet | 7 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 10 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.194 (4.93mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | - | ROHS3 Compliant | - | ||
![]() SF61108CY OR005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 4 | 8 AWG | 600V | - | Orange | 168/30 | - | 0.785 (19.94mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Drain Wire | 100.0' 30.5m | 0.0650 1.651mm | - | ROHS3 Compliant | - | ||
![]() 5679 SL005 Alpha Wire | 8 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 8 | 26 AWG | 300V | - | Slate | 7/34 | Communication, Control | 0.202 (5.13mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 80004 SL005 Alpha Wire | 2423 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 3 | 26 AWG | 600V | WIRE AND CABLE | Slate | 19/38 | - | 0.156 (3.96mm) | Polyphenylene Ether (PPE) | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | - | ROHS3 Compliant | - |