- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Subcategory | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Wire and Cable Name | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3336 SL001 Alpha Wire | 981 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 6 | - | 22 AWG | 600V | WIRE AND CABLE | - | Slate | 19/34 | Communication, Control | 0.246 (6.25mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 58812 SL001 Alpha Wire | 531 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~125°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | 25 (12.5 Pair Twisted) | - | 24 AWG | 150V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.294 (7.47mm) | Fluorinated Ethylene-Propylene (FEP) | - | Foil | 100% | - | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0110 0.279mm | ROHS3 Compliant | - | ||
![]() M16149LW SL199 Alpha Wire | 12 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~90°C | Spool | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | 49 | - | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 1.005 (25.53mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() 5473L SL002 Alpha Wire | 2958 |
| Datasheet | 16 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | 6 (3 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.228 (5.79mm) | Low Smoke Zero Halogen (LSZH) | - | Foil | 100% | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 58416 SL002 Alpha Wire | 50 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -5°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | - | - | Slate | 7/28 | - | 0.261 (6.63mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() M3881 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~90°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 30 | - | 12 AWG | 600V | - | - | Black | 7/0.0305 | - | 1.029 (26.14mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.0830 2.108mm | - | - | ||
![]() 6623 WH001 Alpha Wire | 604 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | 3 | - | 24 AWG | 300V | - | - | White | 7/32 | - | 0.162 (4.11mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 6633 WH001 Alpha Wire | 731 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | 3 | - | 22 AWG | 300V | - | - | White | 7/28 | - | 0.175 (4.45mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 5299C SL005 Alpha Wire | 942 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.034Ohm | - | YES | STRANDED | - | 18 (9 Pair Twisted) | CE; CSA; IEC; UL | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.515 (13.08mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5471L SL002 Alpha Wire | 1369 |
| Datasheet | 8 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | - | - | Slate | 7/32 | - | 0.161 (4.09mm) | Low Smoke Zero Halogen (LSZH) | - | Foil | 100% | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0300 0.762mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 9452010U500 Belden | In Stock | - | - | - | Copper | - | - | Belden Wire & Cable | - | 1 | BELDEN INC | Polyethylene (PE) | Polyvinyl Chloride (PVC) | Belden Wire & Cable | 9452010U500 | Active | 5.57 | Details | Yes | 6.500 lbs | 200 V | - | - | - | 9452 | - | - | - | Cable | Shielded | - | compliant | 2 Conductor | - | - | - | WIRE AND CABLE | 500 ft | Black | - | - | - | - | Multi-Conductor Cables | - | - | 0.135 in | 19 x 36 | - | 24 AWG | - | Multi-Conductor Cables | - | - | - | - | ||
![]() 5931 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 8 | - | 28 AWG | 300V | WIRE AND CABLE | - | Slate | 7/36 | Communication, Control | 0.189 (4.80mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 58431 SL002 Alpha Wire | 8 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 2 | - | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 7/0.0152 | - | 0.162 (4.11mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 58136 SL002 Alpha Wire | 525 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 6 | - | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 7/0.0152 | - | 0.227 (5.77mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 6202C SL001 Alpha Wire | 950 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.258 (6.55mm) | Foam Polypropylene (FPP) | - | Foil | 100% | - | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() SF61116CY OR005 Alpha Wire | 12 |
| Datasheet | 7 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 | - | 16 AWG | 600V | - | - | Orange | 26/30 | - | 0.408 (10.36mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0550 1.397mm | ROHS3 Compliant | - | ||
![]() 5388C SL001 Alpha Wire | 528 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 8 | - | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.336 (8.53mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 6397 SL001 Alpha Wire | 658 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 (13 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | - | Slate | 7/36 | - | 0.341 (8.66mm) | Polyethylene (PE) | - | Foil, Braid | 100%, 90% | - | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2960 | ||
![]() 5100/50C SL002 Alpha Wire | 6 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 50 | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.433 (11.00mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79043 SL001 Alpha Wire | 19 |
| Datasheet | 13 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | - | 5 | - | 10 AWG | 600V | - | - | Slate | 105/30 | - | 0.465 (11.81mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 |