- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Wire/Cable Diameter | Shield Type | Shield Coverage | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57004 SL001 Alpha Wire | 37 |
| Datasheet | 7 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -5°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4 | - | - | 24 AWG | 300V | - | - | - | - | Slate | 7/32 | - | 0.131 (3.33mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | - | ROHS3 Compliant | - | - | ||
![]() F16012LW BK199 Alpha Wire | 31 |
| Datasheet | - | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 | - | - | 16 AWG | 600V | - | - | - | - | Black | 65/34 | - | 0.565 (14.35mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | - | ROHS3 Compliant | - | - | ||
![]() 2467C SL001 Alpha Wire | 939 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~75°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | - | 20 AWG | 300V | - | - | - | - | Slate | 7/28 | Communication, Control | 0.340 (8.64mm) | - | Polypropylene (PP) | - | Foil | 100% | - | - | - | - | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0300 0.762mm | - | ROHS3 Compliant | - | - | ||
![]() 5419/19 SL002 Alpha Wire | 8 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 19 | - | - | 20 AWG | 600V | - | - | - | - | Slate | 7/28 | Communication, Control | 0.641 (16.28mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 2501 | ||
![]() 44A1121-26-0/9-9-US TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Copper, Tinned | Multi-Conductor | - | 600V | 150°C | Box | 2011 | - | Active | Not Applicable | - | - | - | White, Black | GENERAL PURPOSE, LIGHTWEIGHT | Shielded | STRANDED | - | 2 | 600V | - | 26 AWG | - | Compliant | 600V | - | 26 AWG | White | 19/38 | - | 0.102 (2.59mm) | - | Polyvinylidene Fluoride (PVDF) | 2.59 mm | Braid | 85% | 2.59 mm | Black | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 500 μm | 38 AWG | TIN | - | 304.8mm | 0.0080 0.203mm | - | RoHS Compliant | Not Applicable | - | ||
![]() 3494C SL005 Alpha Wire | 12 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | - | 28 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | 7/36 | Communication, Control | 0.265 (6.73mm) | - | Polypropylene (PP) | - | Foil, Braid | 100%, 65% | - | - | - | - | - | - | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | - | - | ||
![]() 1304C SL001 Alpha Wire | 25 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6 (3 Pair Twisted) | - | - | 22 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | Solid | Communication, Control | 0.226 (5.74mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | - | - | ||
![]() 5096C SL033 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6 | - | - | 24 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.205 (5.21mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | - | ROHS3 Compliant | - | ISO 10993 | ||
![]() 5947 SL001 Alpha Wire | 8 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 (6 Pair Twisted) | - | - | 28 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | 7/36 | Communication, Control | 0.270 (6.86mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 2413C SL021 Alpha Wire | 549 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | not_compliant | 3 | - | - | 20 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.195 (4.95mm) | - | Polyethylene (PE) | - | Foil | 100% | - | - | - | - | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | - | ROHS3 Compliant | - | - | ||
![]() 78302 SL001 Alpha Wire | 50 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | - | 28 AWG | 300V | - | - | - | - | Slate | 19/40 | - | 0.125 (3.18mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil, Braid | 100% | - | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 21460 | ||
![]() 78115 SL001 Alpha Wire | 512 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10 (5 Pair Twisted) | - | - | 26 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | 19/38 | - | 0.189 (4.80mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 21460 | ||
![]() 79059 SL001 Alpha Wire | 868 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6 | - | - | 26 AWG | 600V | - | - | - | - | Slate | 7/34 | - | 0.189 (4.80mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | - | ROHS3 Compliant | - | ISO 10993 | ||
![]() M3233 SL001 Alpha Wire | 2916 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | not_compliant | 3 | - | - | 20 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | 7/28 | - | 0.198 (5.03mm) | - | Polyethylene (PE) | - | Foil | 100% | - | - | - | - | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | - | ROHS3 Compliant | - | UL Style 2093 | ||
![]() 55A1131-24-0/2/9-9 TE Connectivity Raychem Cable Protection | 30 |
| Datasheet | 10 Weeks | - | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Multi-Conductor | ETFE | 600V | -65°C~150°C | - | 2011 | - | Active | 1 (Unlimited) | - | 150°C | -65°C | White, Black, Red | - | Shielded | - | - | 3 | 600V | - | 24 AWG | 600V | Compliant | - | - | 24 AWG | White | - | - | 0.113 (2.87mm) | 2.8702 mm | - | 940 μm | Braid | 85% | 2.8702 mm | Black | - | 19 | 640 μm | 36 AWG | - | - | - | 0.0080 0.203mm | 203.2μm | RoHS Compliant | Not Applicable | - | ||
![]() 65612 SL005 Alpha Wire | 118 |
| Datasheet | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 | - | - | 16 AWG | 600V | - | - | - | - | Slate | 26/30 | - | 0.536 (13.61mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0490 1.245mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 2587 | ||
![]() 45103 BK005 Alpha Wire | 660 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3 | - | - | 22 AWG | 300V | - | - | - | - | Black | 7/30 | - | 0.256 (6.50mm) | - | Thermoplastic Elastomer (TPE) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | - | ROHS3 Compliant | - | ISO 10993 | ||
![]() 5935 SL001 Alpha Wire | 31 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6 | - | - | 28 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | 7/36 | Communication, Control | 0.202 (5.13mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 1305C SL001 Alpha Wire | 896 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | POLYVINYL CHLORIDE | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 0.057Ohm | - | - | - | - | NO | - | - | 8 (4 Pair Twisted) | - | CE; CSA; UL | 22 AWG | 300V | - | - | WIRE AND CABLE | - | Slate | Solid | Communication, Control | 0.246 (6.25mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | - | - | ||
![]() 45106 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6 | - | - | 22 AWG | 300V | - | - | - | - | Black | 7/30 | - | 0.309 (7.85mm) | - | Thermoplastic Elastomer (TPE) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | - | ROHS3 Compliant | - | ISO 10993 |