- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6462 VI005 Alpha Wire | 2853 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Violet | Solid | - | 0.315 (8.00mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0420 1.067mm | ROHS3 Compliant | UL Style 20201 | ||
![]() 86002CY SL001 Alpha Wire | 553 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 2 | 28 AWG | 300V | - | Slate | 7/36 | - | 0.174 (4.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86004CY SL001 Alpha Wire | 767 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.190 (4.83mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5902C SL001 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | Solid | - | 0.238 (6.05mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6308 SL001 Alpha Wire | 25 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 20 | 24 AWG | 300V | - | Slate | 7/32 | - | 0.298 (7.57mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6414 SL005 Alpha Wire | 2970 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.294 (7.47mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 5066C SL001 Alpha Wire | 840 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | Not Applicable | 6 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.307 (7.80mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 85007 BK005 Alpha Wire | 609 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 20 AWG | 600V | - | Black | 63/38 | - | 0.388 (9.86mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85010CY BK005 Alpha Wire | 945 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 10 | 20 AWG | 600V | - | Black | 63/38 | - | 0.545 (13.84mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86118CY SL001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.302 (7.67mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86303 SL001 Alpha Wire | 38 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.197 (5.00mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6419 SL001 Alpha Wire | 1025 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.315 (8.00mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0430 1.092mm | ROHS3 Compliant | - | ||
![]() 6343 SL002 Alpha Wire | 968 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 7 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.241 (6.12mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6336 SL001 Alpha Wire | 968 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 25 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.354 (8.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6349 SL002 Alpha Wire | 878 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 37 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.440 (11.18mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 45164 BK001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 | 18 AWG | 300V | - | Black | 16/30 | - | 0.313 (7.95mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 7674 WH001 Alpha Wire | 25 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | - | White | 7/28 | - | 0.240 (6.10mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 7623 WH001 Alpha Wire | 25 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 3 | 24 AWG | 600V | WIRE AND CABLE | White | 7/32 | - | 0.170 (4.32mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 6355 SL005 Alpha Wire | 11 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 7 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.265 (6.73mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 45494 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | - | Black | 7/32 | - | 0.314 (7.98mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 |