- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Manufacturer | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Subcategory | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 58416 SL001 Alpha Wire | 48 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.261 (6.63mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | Drain Wire | - | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 6405 SL005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.373 (9.47mm) | Polyethylene (PE) | - | Foil, Braid | 100%, 65% | - | Drain Wire | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 58117 SL002 Alpha Wire | 10 |
| Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 7 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | Drain Wire | - | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() SF61110CY OR005 Alpha Wire | 41 |
| Datasheet | 7 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 4 | 10 AWG | 600V | WIRE AND CABLE | - | Orange | 105/30 | - | 0.605 (15.37mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | Drain Wire | - | 100.0' 30.5m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() SF61222CY OR005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 8 | 14 AWG, 18 AWG | 600V | - | - | Orange | 19/30; 41/30 | - | 0.620 (15.75mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | Drain Wire | - | 100.0' 30.5m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 1748C SL002 Alpha Wire | 38 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | - | Multi-Conductor | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.247 (6.27mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 75% | - | - | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() SF61224CY OR005 Alpha Wire | 49 |
| Datasheet | 7 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 8 | 8 AWG, 16 AWG | 600V | - | - | Orange | 26/30; 168/30 | - | 0.945 (24.00mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | Drain Wire | - | 100.0' 30.5m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() 5665 BK199 Alpha Wire | 35 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | -25°C~90°C | Spool | 2012 | - | Active | 1 (Unlimited) | - | 4 | 6 AWG | 600V | - | - | Black | 266/30 | - | 0.901 (22.89mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | Drain Wire | - | 1000.0' 304.8m | 0.0830 2.108mm | ROHS3 Compliant | - | ||
![]() 1749C SL002 Alpha Wire | 48 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | - | Multi-Conductor | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.261 (6.63mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 75% | - | - | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 6042C SL002 Alpha Wire | 31 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 24 (12 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.635 (16.13mm) | Polypropylene (PP) | - | Foil | 100% | - | Drain Wire | - | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 5170/15C SL002 Alpha Wire | 8 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 15 | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.461 (11.71mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 85034 BK002 Alpha Wire | 38 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 34 | 18 AWG | 600V | - | - | Black | 105/38 | - | 0.746 (18.95mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 500.0' 152.4m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 3488C SL001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 8 | 28 AWG | 300V | WIRE AND CABLE | - | Slate | 7/36 | Datacom | 0.232 (5.89mm) | Polypropylene (PP) | - | Foil, Braid | 100%, 65% | - | Drain Wire | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 5070/20C SL002 Alpha Wire | 38 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 20 | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.484 (12.29mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5539 SL002 Alpha Wire | 6 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 9 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 19/0.0117 | - | 0.607 (15.41mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 7881A010A1000 Belden | In Stock | - | - | - | - | - | - | Belden Wire & Cable | - | 1 | Belden Wire & Cable | Details | 26 lbs | - | - | - | - | - | - | Cable | 4 Pair | - | - | - | 1000 ft | Black | - | - | - | - | Multi-Conductor Cables | - | - | 24 AWG | - | Multi-Conductor Cables | - | - | - | - | ||
![]() 5439/12 SL002 Alpha Wire | 25 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 12 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.641 (16.28mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | - | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 77026 SL001 Alpha Wire | 8 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Multi-Conductor | - | - | - | - | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 12 | 18 AWG | 600V | WIRE AND CABLE | - | Slate | 16/30 | - | 0.346 (8.79mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5073/1C SL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 3 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5010/40C SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | - | 40 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.434 (11.02mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 |