- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5274C SL002 Alpha Wire | 761 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.271 (6.88mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5499/19C SL002 Alpha Wire | 8 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 38 (19 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.433 (11.00mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() XM1403RCY BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3 | - | 14 AWG | 1kV | - | Black | 105/34 | - | 0.394 (10.01mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 5489/15C SL002 Alpha Wire | 38 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 30 (15 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.451 (11.46mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M13303 SL199 Alpha Wire | 41 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3 | - | 22 AWG | 300V | - | Slate | 7/28 | - | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 5062C SL001 Alpha Wire | 537 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 2 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.226 (5.74mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5112C SL001 Alpha Wire | 928 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 2 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.184 (4.67mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 45092 BK005 Alpha Wire | 2139 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | 2 | - | 24 AWG | 300V | - | Black | 7/32 | - | 0.204 (5.18mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() 80142 SL005 Alpha Wire | 2428 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | - | - | 3 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 65/34 | - | 0.269 (6.83mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 5125C SL001 Alpha Wire | 898 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 10 (5 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.319 (8.10mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() M4614 SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | compliant | 25 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.335 (8.51mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | RoHS Compliant | UL Style 2464 | ||
![]() 5430/5 SL005 Alpha Wire | 41 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 5 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.436 (11.07mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 80060 SL005 Alpha Wire | 521 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | - | - | 3 | - | 12 AWG | 600V | WIRE AND CABLE | Slate | 168/34 | - | 0.357 (9.06mm) | Polyphenylene Ether (PPE) | - | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 2401C SL022 Alpha Wire | 2701 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | not_compliant | 2 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.168 (4.27mm) | Polyethylene (PE) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 5430/2 SL001 Alpha Wire | 569 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 2 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.356 (9.04mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 2837/3 WH001 Alpha Wire | 25 |
| Datasheet | 34 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Multi-Conductor | - | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 3 | - | 20 AWG | 600V | WIRE AND CABLE | White | 19/32 | Communication, Control | 0.171 (4.34mm) | Polytetrafluoroethylene (PTFE) | Braid | 90% | - | - | - | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 6392 SL005 Alpha Wire | 2872 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | 8 (4 Pair Twisted) | - | 28 AWG | 300V | - | Slate | 7/36 | - | 0.235 (5.97mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | - | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2960 | ||
![]() 3211 SL005 Alpha Wire | 2164 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC/NYLON | -55°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.079Ohm | STANDARD: MIL-W-16878 | YES | STRANDED | - | 2 | CE; MIL | 24 AWG | 600V | WIRE AND CABLE | Slate | 19/36 | Communication, Control | 0.159 (4.04mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | 19X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.0160 0.406mm | ROHS3 Compliant | - | ||
![]() 22RC2S06 NA199 Alpha Wire | 32 |
| Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | - | -55°C~200°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2 | - | 24 AWG | 600V | - | Natural | 19/36 | - | 0.136 (3.45mm) | Polytetrafluoroethylene (PTFE) | Braid | 85% | - | - | - | 1000.0' 304.8m | 0.0098 0.250mm | ROHS3 Compliant | - | ||
![]() 78150 SL005 Alpha Wire | 41 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | - | 10 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | - | 0.254 (6.45mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |