- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Automotive | Brand | Cable Types | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | PPAP | RoHS | Shipping Restrictions | Unit Weight | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Note | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79032 SL005 Alpha Wire | 532 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | 7 | 14 AWG | - | 600V | WIRE AND CABLE | - | - | Slate | 41/30 | - | 0.364 (9.25mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 6017C SL001 Alpha Wire | 555 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 24 (12 Pair Twisted) | 22 AWG | - | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.503 (12.78mm) | - | Polypropylene (PP) | - | Foil | 100% | - | Drain Wire | - | 1000.0' 304.8m | 0.0480 1.219mm | ROHS3 Compliant | - | ||
![]() 78415 SL005 Alpha Wire | 767 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | 20 | 20 AWG | - | 300V | - | - | - | Slate | 19/32 | - | 0.321 (8.15mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() M13509 SL001 Alpha Wire | 943 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | unknown | 9 | 18 AWG | - | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | - | 0.387 (9.83mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | 0.0370 0.940mm | ROHS3 Compliant | UL Style 2598 | ||
![]() 8761NH0601000 Belden | In Stock | - | - | - | Cable | 8.164663 kg | Copper | - | - | - | Belden Wire & Cable | - | - | - | 1 | - | Belden Wire & Cable | - | Compliant | Due to size or weight of the product, your shipping charge may increase. | 18 lbs | - | 300 V | - | - | - | - | - | - | Cable | Shielded | - | 2 Conductor | - | - | - | - | 1000 ft | 22 AWG | Chrome | - | - | - | - | - | Multi-Conductor Cables | - | - | 22 AWG | - | Multi-Conductor Cables | 304.8 m | - | - | - | ||
![]() 65003 SL005 Alpha Wire | 2122 |
| Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | 20 AWG | - | 600V | - | - | - | Slate | 10/30 | - | 0.251 (6.38mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 1503344 Phoenix Contact | 866 |
| Datasheet | 4 Weeks | Cable | 5.713903kg | Copper, Bare | Polyurethane (PU) | - | - | - | Multi-Conductor | - | - | - | PU | - | - | - | - | - | 300V | - | -40°C~90°C | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | 11 | - | - | - | - | - | - | Black | - | - | 0.362 (9.20mm) | 9.1948 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 164.0' 50.0m | - | RoHS Compliant | - | ||
![]() 5350/4C SL002 Alpha Wire | 38 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | 20 AWG | - | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | Communication, Control | 0.388 (9.86mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79237 SL001 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | 4 | 10 AWG | - | 600V | - | - | - | Slate | 105/30 | - | 0.457 (11.61mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil, Braid | 100%, 70% | - | Biological Compatibility | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1175C SL001 Alpha Wire | 13 | - | Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | 5 | 22 AWG | - | 150V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.200 (5.08mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 78022 SL199 Alpha Wire | 1383 |
| Datasheet | 12 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | 2 | 24 AWG | Continuous Strip on Custom Spool | 300V | WIRE AND CABLE | - | - | Slate | 19/36 | - | 0.112 (2.84mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Biological Compatibility, Rip Cord | - | 5000' 1524.0m +/-10% Cuttable | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5529 SL002 Alpha Wire | 797 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 9 | 18 AWG | - | 600V | WIRE AND CABLE | - | - | Slate | 16/30 | - | 0.563 (14.30mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 65504CY SL001 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | 4 AWG | - | 600V | - | - | - | Slate | 168/26 | - | 1.251 (31.78mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | Oil Resistant | - | 1000.0' 304.8m | 0.1000 2.540mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 25132 BK005 Alpha Wire | 758 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | 2010 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | 18 AWG | - | 300V | - | - | - | Black | 16/30 | - | 0.355 (9.02mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 65807CY SL005 Alpha Wire | 812 |
| Datasheet | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 7 | 18 AWG | - | 600V | - | - | - | Slate | 16/30 | - | 0.439 (11.15mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | Biological Compatibility | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 2465C SL001 Alpha Wire | 695 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | 4 | 20 AWG | - | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | Communication, Control | 0.240 (6.10mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | Drain Wire | - | 1000.0' 304.8m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 2421C SL022 Alpha Wire | 2958 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 2 | 18 AWG | - | 300V | - | - | - | Slate | 16/30 | Communication, Control | 0.202 (5.13mm) | - | Polyethylene (PE) | - | Foil | 100% | - | Drain Wire | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 45484 BK005 Alpha Wire | 559 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2011 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | 22 AWG | - | 300V | - | - | - | Black | 7/30 | - | 0.344 (8.74mm) | - | Thermoplastic Elastomer (TPE) | - | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 2442C SL021 Alpha Wire | 875 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 2 | 14 AWG | - | 150V | - | - | - | Slate | 41/30 | Communication, Control | 0.292 (7.42mm) | - | Polyethylene (PE) | - | Foil | 100% | - | Drain Wire | - | 1000.0' 304.8m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 6799613001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | No | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |