- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Insulation Materials | Itar Registered | Jacket Material | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Series | Type | Shielding | Number of Conductors | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Stranding | Number of Cores | Wire Gauge - AWG | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 901403CY SL001 Alpha Wire | 366 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901403CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 115 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Shielded | 3 Conductor | 14 AWG | 600 V | 1000 ft | Slate | 41/30 | Industrial | 0.387 (9.83mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | 41 x 30 | - | 14 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901812CY SL001 Alpha Wire | 2173 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901812CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 240 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Shielded | 12 Conductor | 18 AWG | 600 V | 1000 ft | Slate | 19/30 | Industrial | 0.555 (14.10mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | 19 x 30 | - | 18 AWG | - | Enter Number of Feet in Order Quantity | 0.0650 (1.651mm) | - | ||
![]() 901804 SL001 Alpha Wire | 998 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901804 | Twisted Pair | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | - | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 74 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Unshielded | 4 Conductor | 18 AWG | 600 V | 1000 ft | Slate | 19/30 | Industrial | 0.338 (8.59mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 19 x 30 | - | 18 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901612CY SL005 Alpha Wire | 723 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901612CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 28.500 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Shielded | 12 Conductor | 16 AWG | 600 V | 100 ft | Slate | 26/30 | Industrial | 0.597 (15.16mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | 26 x 30 | 12 | 16 AWG | - | 305m | 0.0650 (1.651mm) | - | ||
![]() 902003CY SL005 Alpha Wire | 2785 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 902003CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 6 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Shielded | 3 Conductor | 20 AWG | 600 V | 100 ft | Slate | 10/30 | Industrial | 0.297 (7.54mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | 10 x 30 | 3 | 20 AWG | - | 305m | 0.0450 (1.143mm) | - | ||
![]() 901603CY SL001 Alpha Wire | 314 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901603CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 93 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Shielded | 3 Conductor | 16 AWG | 600 V | 1000 ft | Slate | 26/30 | Industrial | 0.357 (9.06mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | 26 x 30 | - | 16 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901602 SL001 Alpha Wire | 818 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901602 | Twisted Pair | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | - | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 61 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Unshielded | 2 Conductor | 16 AWG | 600 V | 1000 ft | Slate | 26/30 | Industrial | 0.319 (8.10mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 26 x 30 | - | 16 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901403 SL005 Alpha Wire | 2747 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901403 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 9.200 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 3 Conductor | 14 AWG | 600 V | 100 ft | Slate | 41/30 | Industrial | 0.365 (9.27mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 41 x 30 | 3 | 14 AWG | - | 30.5m | 0.0500 (1.270mm) | - | ||
![]() 901809 SL005 Alpha Wire | 2283 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901809 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 14.500 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 9 Conductor | 18 AWG | 600 V | 100 ft | Slate | 19/30 | Industrial | 0.450 (11.43mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 19 x 30 | 9 | 18 AWG | - | 30.5m | 0.0500 (1.270mm) | - | ||
![]() 901812 SL005 Alpha Wire | 2320 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901812 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 19.800 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 12 Conductor | 18 AWG | 600 V | 100 ft | Slate | 19/30 | Industrial | 0.497 (12.62mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 19 x 30 | 12 | 18 AWG | - | 30.5m | 0.0500 (1.270mm) | - | ||
![]() 902012 SL001 Alpha Wire | 658 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 902012 | Twisted Pair | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | - | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 130 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Unshielded | 12 Conductor | 20 AWG | 600 V | 1000 ft | Slate | 10/30 | Industrial | 0.453 (11.51mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 10 x 30 | - | 20 AWG | - | Enter Number of Feet in Order Quantity | 0.0550 (1.397mm) | - | ||
![]() 901404 SL001 Alpha Wire | 1204 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901404 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 114 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Unshielded | 4 Conductor | 14 AWG | 600 V | 1000 ft | Slate | 41/30 | Industrial | 0.396 (10.06mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 41 x 30 | - | 14 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901807 SL001 Alpha Wire | 562 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901807 | Twisted Pair | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | - | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 112 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Unshielded | 7 Conductor | 18 AWG | 600 V | 1000 ft | Slate | 19/30 | Industrial | 0.393 (9.98mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 19 x 30 | - | 18 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 902004CY SL005 Alpha Wire | 2343 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 902004CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 7.100 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Shielded | 4 Conductor | 20 AWG | 600 V | 100 ft | Slate | 10/30 | Industrial | 0.318 (8.08mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | 10 x 30 | 4 | 20 AWG | - | 30.5m | 0.0450 (1.143mm) | - | ||
![]() 901409CY SL005 Alpha Wire | 614 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901409CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 29.100 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Shielded | 9 Conductor | 14 AWG | 600 V | 100 ft | Slate | 41/30 | Industrial | 0.596 (15.14mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | 41 x 30 | 9 | 14 AWG | - | 30.5m | 0.0650 (1.651mm) | - | ||
![]() 901605CY SL005 Alpha Wire | 2723 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901605CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 13.500 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Shielded | 5 Conductor | 16 AWG | 600 V | 100 ft | Slate | 26/30 | Industrial | 0.414 (10.52mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | 26 x 30 | 5 | 16 AWG | - | 305m | 0.0500 (1.270mm) | - | ||
![]() 901607CY SL001 Alpha Wire | 1098 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901607CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 162 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Shielded | 7 Conductor | 16 AWG | 600 V | 1000 ft | Slate | 26/30 | Industrial | 0.445 (11.30mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | 26 x 30 | - | 16 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901204 SL001 Alpha Wire | 930 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901204 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 175 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Unshielded | 4 Conductor | 12 AWG | 600 V | 1000 ft | Slate | 65/30 | Industrial | 0.442 (11.23mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 65 x 30 | - | 12 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901804 SL005 Alpha Wire | 2655 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901804 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 7.400 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 4 Conductor | 18 AWG | 600 V | 100 ft | Slate | 19/30 | Industrial | 0.338 (8.59mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 19 x 30 | 4 | 18 AWG | - | 305m | 0.0500 (1.270mm) | - | ||
![]() 901204 SL005 Alpha Wire | 2743 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901204 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 17.500 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 4 Conductor | 12 AWG | 600 V | 100 ft | Slate | 65/30 | Industrial | 0.442 (11.23mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 65 x 30 | 4 | 12 AWG | - | 30.5m | 0.0500 (1.270mm) | - |