- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Base Product Number | Cable Types | Category | Colour outer sheath | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Jacket Material | Manufacturer Part Number | Material outer sheath | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Outer diameter approx. | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Unit Weight | Voltage, Rating | Operating Temperature | Series | Type | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Stranding | Number of Cores | Outer Diameter | Wire Gauge - AWG | Conductor Type | Number of Pairs | Features | Minimum Bend Radius | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 470415YY GE033 Alpha Wire | 2078 |
| - | Copper | Poly-Vinyl Chloride (PVC) | - | - | 470415YY | Multi-Conductor | - | - | - | 1 | - | ALPHA WIRE CO | Polyvinyl Chloride (PVC) | - | Polyvinyl Chloride (PVC) | 470415YYGE033 | - | (Dynamic) +70 °C, (Static) +80°C | Alpha Wire | (Dynamic) -30 °C, (Static) -40°C | - | Spool | Active | Active | 5.57 | Details | Yes | - | - | CE Certified, DIN EN 50290-2-22, DIN VDE 0295 Class 5, EN 60228 Class 5, IEC 60332-1, IEC Certified, REACH EC 1907/2006 | - | 10 lbs | 300 V | -40°C ~ 80°C | Pro-Met® | Commercial Applications | Unshielded | compliant | 4 Conductor | 15AWG | 300 V | - | 100 m | Gray | 28/0.0098 | Industrial | 0.288 (7.32mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 4 | 7.31mm | 15 AWG | - | - | Chemical Resistant, Oil Resistant, UV Resistant | 4 x D mm (Dynamic), 10 x D mm (Static) | 100m | 0.0315 (0.800mm) | - | ||
![]() 470031CY GE033 Alpha Wire | 2886 |
| - | Copper | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | 470031CY | Multi-Conductor | - | - | EAR99 | 1 | - | ALPHA WIRE CO | Polyvinyl Chloride (PVC) | Unavailable | Polyvinyl Chloride (PVC) | 470031CYGE033 | - | (Dynamic) +70 °C, (Static) +80°C | Alpha Wire | (Dynamic) -30 °C, (Static) -40°C | - | Spool | Active | Active | 5.57 | Details | Yes | - | - | CE Certified, DIN EN 50290-2-22, DIN VDE 0295 Class 5, EN 60228 Class 5, IEC 60332-1, IEC Certified, REACH EC 1907/2006 | - | 11 lbs | 300 V | -40°C ~ 80°C | Pro-Met® | Commercial Applications | Shielded | unknown | 3 Conductor | 17AWG | 300 V | - | 100 m | Gray | 30/0.0079 | Industrial | 0.328 (8.33mm) | Poly-Vinyl Chloride (PVC) | Braid | 80% | - | - | 3 | 1.26mm | 17 AWG | - | - | Chemical Resistant, Oil Resistant, UV Resistant | 25.2 (Dynamic) mm, 7.56 (Static) mm | 100m | 0.0354 (0.900mm) | - | ||
![]() ISFCH6X04ATL-UG Panduit Corporation | 10 |
| - | Copper | - | - | UL | - | - | - | - | - | 1000 | - | PANDUIT CORP | Polyethylene (PE) | - | Thermoplastic Elastomer (TPE) | ISFCH6X04ATL-UG | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 80 V | - | - | Industrial Data | Shielded | unknown | 4 Pair Twisted | 24 AWG | - | - | - | Teal | - | - | - | - | - | - | 8.1 mm | Solid | - | 0.32 | 24 AWG | Stranded | 4 | - | - | 1,000 | - | - | ||
![]() PUR6504VL-ULP Panduit Corporation | In Stock | - | - | Copper | - | - | - | PUR6504 | - | - | - | - | 1000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | - | - | Panduit Corp | - | - | Bulk | - | Active | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Conductor | - | - | - | - | Violet | - | - | - | - | - | - | 6.8 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUO6C04BL-UQ Panduit Corporation | 43 |
| - | Copper | - | - | - | - | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 80 V | - | - | Harsh Environment | Unshielded | - | 4 Conductor | - | - | - | - | Black | - | - | - | - | - | - | 6.7 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUR6504BL-ULP Panduit Corporation | In Stock | - | - | Copper | - | - | - | PUR6504 | - | - | - | - | 1000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | - | - | Panduit Corp | - | - | Bulk | - | Active | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Conductor | - | - | - | - | Black | - | - | - | - | - | - | 6.8 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUP6C04WH-UQ Panduit Corporation | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Pair Twisted | - | - | - | - | White | - | - | - | - | - | - | 5.2 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUO6C04BL-UQ-S Panduit Corporation | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 80 V | - | - | Harsh Environment | Unshielded | - | 4 Conductor | - | - | - | - | Black | - | - | - | - | - | - | 6.7 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUP6C04IG-UQ Panduit Corporation | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Pair Twisted | - | - | - | - | International Gray | - | - | - | - | - | - | 5.2 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUR6C04BU-UQ-S Panduit Corporation | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Conductor | - | - | - | - | Blue | - | - | - | - | - | - | 5.3 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUP6C04RD-UQ Panduit Corporation | In Stock | - | - | Copper | - | - | - | PUP6C04 | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | - | - | Panduit Corp | - | - | Spool | - | Active | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Pair Twisted | - | - | - | - | Red | - | - | - | - | - | - | 5.2 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUP6C04BL-UQ Panduit Corporation | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Pair Twisted | - | - | - | - | Black | - | - | - | - | - | - | 5.2 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUR6AV04BU-G Panduit Corporation | 5410 |
| - | Copper | - | - | UL | - | - | - | - | - | 1000 | - | - | Polyethylene (PE) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | PUR6AV04BU-G | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Conductor | 23 AWG | - | - | - | Blue | - | - | - | - | - | - | 6.6 mm | Solid | - | 0.25 | 23 AWG | Solid | 4 | - | - | 1,000 | - | - | ||
![]() PUR6AV04BL-G Panduit Corporation | In Stock | - | - | Copper | - | - | UL | - | - | - | - | - | 1000 | - | - | Polyethylene (PE) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | PUR6AV04BL-G | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Conductor | 23 AWG | - | - | - | Black | - | - | - | - | - | - | 6.6 mm | Solid | - | 0.25 | 23 AWG | Solid | 4 | - | - | 1,000 | - | - | ||
![]() PUR6C04WH-UQ Panduit Corporation | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | PUR6C04WH-UQ | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Conductor | - | - | - | - | White | - | - | - | - | - | - | 5.3 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUR6C04RD-UQ Panduit Corporation | In Stock | - | - | Copper | - | - | - | PUR6C04 | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | PUR6C04RD-UQ | - | - | Panduit Corp | - | - | Bulk | - | Active | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Conductor | - | - | - | - | Red | - | - | - | - | - | - | 5.3 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUP6C04GR-UQ Panduit Corporation | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Pair Twisted | - | - | - | - | Green | - | - | - | - | - | - | 5.2 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUR6C04IG-UQ Panduit Corporation | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | PUR6C04IG-UQ | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 80 V | - | - | - | Unshielded | - | 4 Conductor | - | - | - | - | International Gray | - | - | - | - | - | - | 5.3 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() 1402832 Phoenix Contact | In Stock | - | - | Tinned Copper | - | - | - | - | - | Other | Red | - | 1 | - | PHOENIX CONTACT GMBH & CO KG | - | - | Polyurethane (PUR) | 1402832 | Other | - | - | - | 6.5 | - | Active | - | 5.53 | Details | Yes | Foil + braiding | Foil + braiding | - | - | 0.211644 oz | - | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1403664 Phoenix Contact | In Stock | - | - | Copper | - | - | - | - | - | Other | Other | - | 1 | - | - | - | - | Polyurethane (PUR) | - | Other | - | - | - | 6.4 | - | - | - | - | Details | - | Foil + braiding | Foil + braiding | - | Other | 0.705479 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |