- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Shield Material | Angle | Base Product Number | Brand | Cable Style | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Grip Type | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material outer sheath | Maximum Cable Diameter (mm) | Maximum Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Cable Diameter (mm) | Mounting Styles | Nominal cross section conductor | Number of stranding elements | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Part # Aliases | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Shaft Type | Stranding element | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Subcategory | Voltage - Supply | Shielding | Construction | Reach Compliance Code | Frequency | Frequency Stability | Output | Number of Conductors | Function | Base Resonator | Current - Supply (Max) | Output Voltage | Output Type | ESR (Equivalent Series Resistance) | Wire Gauge | Current - Supply (Disable) (Max) | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Cable Length | Operating Mode | Wire/Cable Gauge | Frequency Tolerance | Spread Spectrum Bandwidth | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Wire/Cable Diameter | Shield Type | Shield Coverage | Cable Diameter | Absolute Pull Range (APR) | Outside Diameter | Wire/Cable Color | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Wire Gauge - AWG | Features | Cross Section Area | Input Voltage | Product Category | Spool Size | Bearings | IP Rating | Mating Connector | Diameter | Height Seated (Max) | Length | Width | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACW0219-0.50-0(NS) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Bare | Polyvinyl Fluoride (PVF) | - | - | ACW0219 | TE Connectivity / Raychem | - | Hook-Up | - | - | - | - | - | 10000 | - | - | - | TE CONNECTIVITY LTD | - | Polyvinyl Fluoride (PFV), Cross Linked Radiation | -- | - | - | TE Connectivity | ACW0219-0.50-0(NS) | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | 1310963001 | Active | - | - | Active | - | 5.56 | - | Yes | - | - | - | - | - | 50 VAC | -40°C ~ 150°C | Spool | -- | - | - | Active | - | - | - | - | Power Cable | - | - | - | - | - | - | - | Cable | - | Unshielded | - | compliant | - | - | - | - | - | - | - | - | - | - | -- | - | 50V | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | Black | 19/0.0075 | - | 0.059 (1.50mm) | - | Multi-Conductor Cables | - | - | - | - | - | 1.5 mm | - | - | 19 x 0.19 | - | - | - | - | - | -- | - | - | Multi-Conductor Cables | 10000.0 (3048.0m) | - | - | - | - | - | -- | - | 0.009 (0.23mm) | -- | ||
![]() 44A1121-26-2/6-9-US TE Connectivity | 23 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Copper, Silver Coated | - | 44A1121 | TE Connectivity / Raychem | - | Multi-Conductor | - | - | - | - | - | 1 | - | - | - | TE CONNECTIVITY LTD | - | - | -- | - | - | TE Connectivity | 44A1121-26-2/6-9-US | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | 150 °C | -65 °C | - | Bag | ROHS COMPLIANT | 382359-000 | Active | - | - | Active | - | 5.57 | Details | Yes | - | - | - | - | - | 600 V | -65°C ~ 150°C | Spool | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | - | Cable | - | Shielded | STRANDED | unknown | - | - | - | 2 (1 Pair Twisted) | - | - | - | - | - | - | 26 AWG | - | 600V | - | - | WIRE AND CABLE | - | - | - | - | 1 ft | - | - | - | - | White | 19/38 | -- | 0.102 (2.59mm) | Polyvinylidene Fluoride (PVDF) | Multi-Conductor Cables | - | Braid | 85% | - | - | - | - | 600 V | 19X38 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | 26 AWG | -- | 0.15 mm2 | - | Multi-Conductor Cables | - | - | - | - | 2.59 mm | - | - | - | 0.0080 (0.203mm) | -- | ||
![]() 55PC1231-18-2/4/6-4CS2502 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | - | 55PC1231 | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Discontinued at Digi-Key | - | - | Non-Compliant | - | - | - | - | - | - | - | 150°C | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 18 AWG | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | 19/30 | - | 0.171 (4.34mm) | Ethylene Tetrafluoroethylene (ETFE) | - | - | Braid | 85% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0080 (0.203mm) | - | ||
![]() PUC6C04PB-FE Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC1144-24-3/5/6/9-9 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Silver | - | - | - | - | - | - | - | - | Silver | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | - | 55PC1144 | TE Connectivity / Raychem | - | Multi-Conductor | - | - | - | - | - | 1 | - | - | - | - | - | - | -- | - | - | TE Connectivity | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | Bulk | - | 465161-000 | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | 600 V | 150°C | - | * | - | - | Active | -- | - | - | - | - | - | 200 °C | -65 °C | - | White | - | - | Cable | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 24 AWG | - | 600 V | Compliant | - | - | - | - | - | - | 1 ft | - | 24 AWG | - | - | White | 19/36 | - | 0.125 (3.18mm) | Ethylene Tetrafluoroethylene (ETFE) | Multi-Conductor Cables | 900 µm | Braid | 85% | - | - | 3.18 mm | White | - | - | - | - | - | - | 24 AWG | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | 0.0080 (0.203mm) | - | ||
![]() 55PC2232-22-MST3-9CS2573 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Coated Copper | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | - | 55PC2232 | TE Connectivity / Raychem | - | Multi-Conductor | - | - | - | - | - | 1 | - | - | - | - | - | - | -- | - | - | GE - General Electric | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | Bulk | - | 027409-000 | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 600 V | 200°C | Spool | * | - | - | Active | -- | - | - | - | Flat Braid Shielded Cable | - | - | - | - | White | - | - | Cable | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 22 AWG | - | 600 V | - | - | - | - | - | - | - | 1 ft | - | - | - | - | White | 19/34 | - | 0.123 (3.12mm) | Ethylene Tetrafluoroethylene (ETFE) | Multi-Conductor Cables | - | Braid | 85% | 3.12 mm | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | 0.0085 (0.216mm) | - | ||
![]() 44B5121-16-9/96-9CS1401 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VH7251PT+3003E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 712895-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Danaher Controls | HS35025011442 | - | - | - | - | - | - | Hollowshaft | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hollow | - | - | - | -40 to 70 Degrees C | - | - | - | - | - | - | - | 10 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP67 | Not Included | - | - | - | - | - | - | ||
![]() 44A0111-22-6-US TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | - | 1 | - | - | - | - | Polyalkene | - | - | - | - | TE Connectivity | - | - | - | + 150 C | TE Connectivity | - | - | - | - | - | - | - | - | Bulk | - | 282036-012 | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.052911 oz | 600 V | -65 to 150 °C | Spool | 44A0111 | - | - | - | - | - | - | - | Spec 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | Blue | - | - | - | - | Hook-up Wire | - | - | - | - | - | 1.19 mm | - | - | 19 x 34 | - | - | - | - | 22 AWG | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | ||
![]() E76065-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | Straight | - | - | Round | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | - | - | - | - | - | Altech | 5315210 | - | 7.01 mm | - | - | - | 7.01 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 to 200 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | ||
![]() 600604 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Bare | Thermoplastic Polymer | Copper, Tinned | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® 190 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | 128/0.0161 | - | 0.870 (22.10mm) | Poly-Vinyl Chloride (PVC) | - | - | Braid | 85% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400R1131-22-0/6/9-9 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | - | SXO32C | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 30 MHz | ±30ppm | CMOS | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() 55A6402-26-MBD2-9CS2275 TE Connectivity | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A2121-20-9/96-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | - | 55A2121 | TE Connectivity / Raychem | - | Multi-Conductor | - | - | - | - | - | 1 | - | - | - | - | - | - | -- | - | - | ABB | ACH580-BCR-02A1-4+B056+F267+K475 | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | Bulk | - | 705841-000 | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | 150°C | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 20 AWG | - | 600 V | - | - | - | - | - | - | - | 1 ft | - | - | - | - | White | 19/32 | - | 0.124 (3.15mm) | Ethylene Tetrafluoroethylene (ETFE) | Multi-Conductor Cables | - | Braid | 85% | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | 0.0080 (0.203mm) | - | ||
![]() 55A3131-12-9/93/96CS2275 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55A3131 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HBTT0416SW | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | No | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | Tee | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 304399-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | High Performance | - | - | - | - | - | - | - | Cable | - | Unshielded | - | - | - | - | - | 3 Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | Solid | - | - | - | - | 24 AWG | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A1841-20-MAC4-9CS2275 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wide 2010 (5025 Metric), 1020 | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | - | WK73R2H | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | WK73R | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | Active | -- | 2 | - | ±100ppm/°C | - | 1.15 kOhms | - | - | Thick Film | - | - | 1W | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 20 AWG | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | White | 19/32 | - | 0.173 (4.39mm) | Ethylene Tetrafluoroethylene (ETFE) | - | - | Braid | 85% | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | 0.0080 (0.203mm) | AEC-Q200 | ||
![]() 55PC0242-14-MST4CS2573 TE Connectivity | In Stock | - | - | - | - | - | Cable | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Copper, Silver Coated | - | - | - | 55PC0242 | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | -30°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | -- | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 19.6608 MHz | ±30ppm | - | 4 | - | - | - | - | - | 70 Ohms | 14 AWG | - | 600 V | - | 600 V | - | - | - | - | 12pF | - | Fundamental | - | ±20ppm | - | - | 19/27 | - | 0.221 (5.61mm) | Ethylene Tetrafluoroethylene (ETFE) | - | 6.42 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 1591154 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | Black | Class 1 = solid | Bare | Colour + rings | 0.8 | - | No | - | No | - | - | - | - | No | No | - | - | - | - | - | - | 180 | - | - | - | 10 | - | - | 18 | - | - | - | - | -40 - 70 | -20 - 50 | - | Al/PE | - | - | - | None | None | - | Quad | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 9.37°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 1032006 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | - | No | - | No | - | - | - | - | Yes | Yes | - | - | Other | - | - | - | 20.8 | - | - | 0.14 | - | - | - | 5.2 | - | - | - | - | -50 - 90 | -40 - 90 | - | - | - | - | - | None | None | - | No | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 8.90°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | 2.126 (54.01mm) | 1.575 (40.00mm) | - | - |