- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Number of stranding elements | NVP value | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Voltage, Rating | Operating Temperature | Series | Part Status | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Halogen Free | Conductor Insulation | Shield Type | Shield Coverage | Stranding | Number of Cores | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Features | Minimum Bend Radius | Diameter | Length | Width | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1032053 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | 27.6 | - | 0.14 | - | - | 4.6 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | - | Braiding | None | - | No | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.99°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 2170495 Lapp | 845 |
| - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper | - | - | - | - | Purple | - | - | - | - | - | No | - | - | - | No | - | - | - | Polyurethane (PUR) | +60°C | - | 169.5 | 169.5 | - | -30°C | - | - | - | 11.3 | - | - | -40 - 70 | 0 - 0 | - | - | - | - | - | - | - | IEC 60332-1-2 | - | 100 V | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.69°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | 6 | -- | 11.3mm | -- | - | 15 x D mm | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 0034190 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.8 | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 36 | - | 2 | 2 | - | 6 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | - | Foil | None | - | Quad | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.02°C/W @ 100 LFM | - | - | - | - | - | - | - | - | Bundle | - | -- | - | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 0028672 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Polyolefin | Polyurethane (PUR) | - | - | 40 | 40 | 24 | - | 0.34 | - | - | 8 | - | - | -40 - 80 | -40 - 0 | - | - | - | - | - | None | None | - | No | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 2170893 Lapp | 1808 |
| - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper | Multi-Pair, Cat5 | 5 | Green | Class 1 = solid | - | Colour | - | - | No | LAPP GROUP PVT LTD | - | No | No | Lapp Group | 2170893 | - | Polyvinyl chloride (PVC) | - | LAPP | - | - | 68 | - | 2 | - | 63 | 6.5 | Digi-Spool®, Continuous Spool | Active | -40 - 80 | 0 - 0 | Active | - | 2.09 | - | Yes | Foil + braiding | None | - | Quad | - | -40°C ~ 80°C | pushPIN™ | Active | Top Mount | - | - | - | compliant | 4 (2 Pair Twisted) | 22 AWG | 600 V | WIRE AND CABLE | Push Pin | 0.394 (10.00mm) | 11.91°C/W @ 100 LFM | Green | Solid | Industrial, Network | 0.256 (6.50mm) | - | Polyethylene (PE) | Foil, Braid | 100% | - | - | -- | - | -- | Abrasion Resistant, Oil Resistant | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | UL Style 21694 | ||
![]() 0034201 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 60 | - | 2 | 4 | - | 10 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | - | Braiding | None | - | Pairs | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.69°C/W @ 100 LFM | - | - | - | - | - | - | - | - | Bundle | - | -- | - | -- | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 0031414 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.99°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 2170901 Lapp | 2336 |
| - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 5E | Black | Class 2 = stranded | Bare | Colour | - | - | No | - | - | No | No | - | - | Polyolefin | Polyvinyl chloride (PVC) | - | - | - | - | 62 | - | 2 | - | - | 6.2 | - | - | -40 - 80 | -10 - 70 | - | - | - | - | - | Foil + braiding | None | - | Quad | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.91°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 0034126 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Blue | - | Bare | - | - | - | No | - | - | - | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 120 | - | 2 | - | - | 20 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.91°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 1591150 Lapp | In Stock | - | - | Cable | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Black | Class 1 = solid | Bare | Colour + rings | 0.8 | No | No | - | PE | No | No | - | - | - | - | - | - | - | - | 86 | - | - | 1 | - | 8.6 | - | - | -40 - 70 | -20 - 50 | - | Al/PE | - | Non-Compliant | - | None | None | - | Quad | - | - | pushPIN™ | Active | Top Mount | -20 °C | Black | Shielded | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 8.90°C/W @ 100 LFM | - | - | - | - | Not Halogen Free | - | - | - | Bundle | - | -- | - | -- | Shielded | - | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | - | - | ||
![]() 2170451 Lapp | 2786 |
| - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 5E | Black | Class 2 = stranded | Bare | Colour | - | No | No | - | - | No | Yes | - | - | Polyolefin | Other | - | - | - | - | 54.4 | - | 2 | - | 64 | 6.5 | - | - | -50 - 80 | -40 - 80 | - | - | - | - | - | Foil + braiding | None | - | Quad | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.99°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 1032015 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | 18.8 | - | 0.25 | - | - | 4.7 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | - | None | None | - | No | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.02°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 2170830 Lapp | 2040 |
| - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Bare Copper | - | - | - | Other | Yellow | Class 6 = very flexible | Tinned | Colour | 1.5 | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Other | Other | +105°C | - | - | - | - | -40°C | 1.5 | - | - | - | - | - | -40 - 105 | 0 - 0 | - | - | - | - | - | None | None | - | No | 300 V | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.02°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | 2 | -- | - | -- | - | 3 x D | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 2170857 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Other | Other | Class 5 = flexible | - | Colour | - | According to IEC/EN 60332-3-24 | No | - | - | No | No | - | - | Polyolefin | Polyvinyl chloride (PVC) | - | - | - | - | 60 | - | 0.34 | - | - | 7.5 | - | - | -40 - 80 | 0 - 0 | - | - | - | - | - | None | None | - | Quad | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 0028667 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Polyolefin | Polyurethane (PUR) | - | - | 22.5 | 22.5 | 13.5 | - | 0.34 | - | - | 4.5 | - | - | -40 - 80 | -40 - 0 | - | - | - | - | - | None | None | - | No | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.55°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 1591225 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Black | - | Bare | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | - | 255 | - | - | - | - | 25.5 | - | - | -40 - 70 | -20 - 50 | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.55°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 2170310 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Other | Black | Class 2 = stranded | Bare | Colour | 0.64 | No | No | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 62.4 | - | 2 | - | - | 7.8 | - | - | -40 - 80 | -10 - 70 | - | - | - | - | - | Foil + braiding | None | - | Triple | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.55°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 2170453 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 7 | Black | Class 2 = stranded | Bare | Colour | - | No | No | - | - | No | Yes | - | - | Polyolefin | Other | - | - | - | - | 52 | - | 2 | - | 71 | 6.2 | - | - | -50 - 80 | -40 - 80 | - | - | - | - | - | Braiding | Foil | - | Pairs | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 0031389 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 1032038 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | 44.8 | - | 0.34 | - | - | 11.2 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | - | None | None | - | No | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 3.45°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - |