- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Base Product Number | Brand | Cable Types | Case Size | Case Style | Colour outer sheath | Conductor category | Conductor surface | Connections | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material outer sheath | Maximum Voltage | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Outer diameter approx. | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Range | RoHS | Screen over stranding | Screen over stranding element | Side 1 Gender | Side 2 Gender | Stranding element | Unit Weight | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Shielding | Current Rating | Number of Conductors | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Product Type | Wire/Cable Diameter | Coil Voltage | Coil Type | Shield Type | Shield Coverage | Outside Diameter | Wire/Cable Color | Stranding | Number of Strands | Conductor Diameter | Strand Size | Outer Diameter | Wire Gauge - AWG | Conductor Type | Number of Pairs | Connection Type | Features | Product Category | Spool Size | IP Rating | Length | Jacket (Insulation) Thickness | Insulation Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55A0121-22-0/9 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 days ago) | Cable | - | Copper, Tinned | -- | -- | - | 55A0121 | TE Connectivity / Raychem | Multi-Conductor | - | - | - | - | - | - | - | 1 | - | - | ETFE | - | -- | - | - | TE Connectivity | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Digi-Spool®, Continuous Spool | 316068-003 | - | - | Active | - | Compliant | - | - | - | - | - | 0.116404 oz | 600 V | 600 V | -65°C ~ 150°C | Spool | -- | Active | -- | - | - | High Performance | 150 °C | -85 °C | - | Black, White | Cable | Unshielded | - | 2 (1 Pair Twisted) | 22 AWG | 600V | Compliant | 600 V | 1 ft | 22 AWG | -- | -- | -- | 0.086 (2.18mm) | 2.1844 mm | -- | Multi-Conductor Cables | 2.18 mm | - | - | -- | -- | 2.23 mm | White | 19 | 19 | 740 µm | 34 AWG | - | 22 AWG | - | - | - | -- | Multi-Conductor Cables | 2000.0 (609.6m) | - | -- | -- | - | Not Applicable | -- | ||
![]() PUP5C04WH-F Panduit | In Stock | - | - | - | - | - | - | - | - | CSA | PUP5C04 | - | - | - | - | - | - | - | - | - | - | - | - | FEP | - | - | - | - | Panduit | PUP5C04WH-F | - | - | Panduit Corp | - | - | - | Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | 80 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.19 | - | - | - | - | - | - | - | - | 1,000 | - | - | - | - | ||
![]() 55/0322-16-6/9CS3329 TE Connectivity | In Stock | - | - | - | - | 4 | Copper, Silver Coated | - | - | - | 55/0322 | TE Connectivity / Raychem | PUR | - | - | - | - | - | - | - | 1 | - | - | - | - | -- | - | - | Murrelektronik | 7000-40021-6344000 | - | 250 VAC/250 VDC | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | CU9895-000 | - | - | Active | - | Details | - | - | Male | Female | - | - | - | - | 200°C | - | * | Active | -- | - | M12 Straight Male to M12 Straight Female, 4-pole | - | - | - | - | - | Cable | - | 4 Amps | 2 (1 Pair Twisted) | 16 AWG | 600 V | - | - | 1 ft | - | - | 19/29 | - | 0.133 (3.38mm) | - | Ethylene Tetrafluoroethylene (ETFE) | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | Multi-Conductor Cables | - | IP65/IP66K/IP67 | 40 Meters | - | - | - | - | ||
![]() 30-02477 Tensility International Corporation | 28 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | - | Multi-Conductor | 2.5 | Lower Mount | - | - | - | 1/4 NPT | - | - | - | - | - | - | - | - | - | US Gauge | 165300 | - | - | Tensility International Corp | - | - | - | Bulk | - | - | - | Active | 0-200 psi | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 24 AWG | 300 V | - | - | - | - | Black | 26/38 | - | 0.209 (5.31mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | Spiral | 100% | - | - | - | - | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | - | 3.28 (1.00m) | 0.0236 (0.600mm) | - | - | UL Style 21296 | ||
![]() 09456000246 HARTING | In Stock | - | - | - | - | - | Copper | Polyurethane (PU) | - | - | - | - | Multi-Pair, Cat5e | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | 26 AWG | 600 V | - | - | - | - | Yellow | - | - | 0.260 (6.60mm) | - | Polyurethane (PUR) | - | - | - | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164.0 (50.0m) | - | - | - | - | ||
![]() 1070219 Phoenix Contact | 6 |
| - | - | - | - | Tinned Copper | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | 1 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | Crouse-Hinds Industrial Products | PHE113400 | - | - | Phoenix Contact | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | ||
![]() PUY6004OR-HED Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0842-20-MSL4CS2199 TE Connectivity | In Stock | - | - | - | - | - | Copper, Silver Coated | - | - | - | 55A0842 | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 200°C | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | 4 (1 Twisted Quad) | 20 AWG | 600 V | - | - | - | - | - | 19/32 | - | 0.140 (3.56mm) | - | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUY6C04YL-CE Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A1122-20-6/9-9 TE Connectivity | In Stock | - | - | Production (Last Updated: 6 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | - | 55A1122 | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | ETFE | - | -- | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | - | - | - | Active | - | Compliant | - | - | - | - | - | - | 600 V | 600 V | 200°C | - | * | Active | -- | - | - | - | 200 °C | -65 °C | - | White | - | Shielded | - | 2 | 20 AWG | 600 V | Compliant | - | - | 20 AWG | White | 19/32 | - | 0.133 (3.38mm) | - | Ethylene Tetrafluoroethylene (ETFE) | - | 1.27 mm | - | - | Braid | 85% | 3.3782 mm | Blue | - | 19 | 1.016 mm | 32 AWG | - | - | - | - | - | - | - | - | - | - | 0.0080 (0.203mm) | - | Not Applicable | - | ||
![]() 30-02473 Tensility International Corporation | 22 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | 32 AWG | 300 V | - | - | - | - | Black | 7/40 | - | 0.142 (3.61mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | Spiral | 100% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | - | - | UL Style 21296 | ||
![]() 30-02438 Tensility International Corporation | 22 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 26 AWG | 300 V | - | - | - | - | Black | 19/38 | - | 0.150 (3.81mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | - | - | - | Spiral | 100% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | - | - | UL Style 21296 | ||
![]() 1135907 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | WBC3F19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IURH6X04BL-UG Panduit | 38 |
| - | - | - | - | Copper | Poly-Vinyl Chloride (PVC), Riser | - | - | IURH6X | Panduit | Multi-Pair, Cat6a | - | - | - | - | - | - | - | 1000 | - | - | Polyethylene | - | - | - | - | NTE Electronics | 69-36G-WP | - | - | Panduit Corp | - | - | - | Spool | - | - | - | Active | - | Details | - | - | - | - | - | - | - | 600 V | 4 to 122 Degrees F | - | IndustrialNet™ | - | - | - | - | Cat 6a | - | - | - | Green | Cable Assemblies | - | - | 8 (4 Pair Twisted) | 23 AWG | 12 | - | - | - | - | Black | Solid | Industrial, Network | 0.317 (8.05mm) | - | High Density Polyethylene (HDPE) | Ethernet Cables / Networking Cables | - | - | - | Foil | - | - | - | - | - | - | - | 0.34 | - | Solid | 4 | - | Flame Retardant, Oil Resistant, UV Resistant | Ethernet Cables / Networking Cables | - | - | 16.4 Feet | - | 0.05 | - | UL Style 21047 | ||
![]() 333951-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square D | 155211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Binder Head, Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 208-240 VAC | Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0124-26-9/96CS2621 TE Connectivity | In Stock | - | - | - | - | - | Copper Alloy, Silver Coated | - | - | - | 55A0124 | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Ocal, a T & B Brand | TCC4-R | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | 200°C | - | * | Active | -- | - | - | - | - | - | Iron | - | - | - | - | 2 (1 Pair Twisted) | 26 AWG | 600 V | - | - | - | - | - | 19/38 | - | 0.064 (1.63mm) | - | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() 1206299 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032012 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Colour | - | No | No | - | - | - | Yes | Yes | Simpson Electric | H340191112 | Other | - | - | 15.2 | 0.25 | 3.8 | - | - | -50 - 90 | -40 - 90 | - | - | - | None | None | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170605 Lapp | 651 |
| - | - | - | 4 | - | - | - | - | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-44511-7962700 | - | 60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | Male | - | - | - | - | - | - | - | - | - | - | M12 Straight Male to Straight M12 Male, 4-pole | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | 27 Meters | - | - | - | - | ||
![]() 0031425 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | Z2NS00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |