- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Brand | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting Styles | Nominal cross section conductor | Operating Temp Range | Outer diameter approx. | Package | Package Type | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Depth (mm) | Product Status | RoHS | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Subcategory | Pin Count | Number of Conductors | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Screening Level | Characteristic Impedance | Max Pressure | Capacity | Number of Cores | Outer Diameter | Wire Gauge - AWG | Number of Pairs | Connection Type | Features | Product Category | Spool Size | Minimum Bend Radius | Product Length (mm) | Length | Jacket (Insulation) Thickness | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55PC0731-18-2/4/6CS2502 TE Connectivity | In Stock | - | - | - | - | Copper, Tinned | - | - | 55PC0731 | - | Multi-Conductor | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | 150°C | - | * | Active | -- | - | - | 3 (1 Triad Twisted) | 18 AWG | 1 kV | - | - | 19/30 | - | 0.171 (4.34mm) | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031387 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032074 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | Yes | Yes | - | - | - | Other | - | - | 29.4 | - | - | 0.34 | - | 4.9 | - | - | - | -50 - 90 | -40 - 90 | - | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170387 Lapp | 743 |
| - | - | - | Copper | - | - | - | - | - | Black | - | - | - | - | - | No | PP | - | - | No | - | - | - | - | +105°C | - | - | -30°C (Flexing), -40°C (Fixed) | - | - | - | 8.3 | - | - | - | -40 - 105 | 0 - 0 | - | - | - | - | - | EC000830, ECE-R 118.01, IEC 60332-1-2, UL 444, UL/CSA Certified | - | - | 250 V | - | - | UNITRONIC BUS HEAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 8.36mm | - | - | - | - | - | - | 15 x 8.36 mm | - | 100m | - | - | - | ||
![]() 0044738 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | Miscellaneous | A330B | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 51 | - | - | 2 | - | 8.5 | - | - | - | -40 - 80 | -5 - 70 | - | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022642 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | PVC | - | No | No | Honeywell | VBF3K21S0D/M | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 22.4 | - | - | - | - | 5.6 | - | - | - | -40 - 80 | -5 - 70 | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | ||
![]() 0031330 Lapp | 2907 |
| - | - | - | - | - | - | - | - | Li2YCY | Grey | Class 2 = stranded | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | Miscellaneous | - | - | Polyvinyl chloride (PVC) | - | - | 51 | - | - | 2 | - | 8.5 | - | - | - | -40 - 80 | -5 - 70 | - | - | - | Braiding | None | IEC60332-1 | Pairs | - | 250 V | - | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | - | 100 Ω | - | - | 4 | 8.5mm | - | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC2136-24-2/4/6-4CS2502 TE Connectivity | In Stock | - | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | 55PC2136 | TE Connectivity / Raychem | Multi-Conductor | - | - | - | - | 1 | - | - | - | -- | - | - | Cooper | 79903800844 | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | - | 069485-000 069485-00 | - | - | - | Active | N | - | - | - | - | - | - | 150°C | - | -- | Active | -- | Cable | - | 3 | 24 AWG | 600V | 1 ft | Yellow | 19/36 | -- | 0.100 (2.54mm) | Ethylene Tetrafluoroethylene (ETFE) | Multi-Conductor Cables | Braid | 85% | - | - | - | - | - | - | 24 AWG | - | - | -- | Multi-Conductor Cables | - | - | - | -- | 0.0080 (0.203mm) | - | -- | ||
![]() CF1085-000 TE Connectivity | In Stock | - | - | - | QFN | Copper, Tinned | - | - | CF10 | - | Multi-Conductor | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | Surface Mount | - | -40C to 85C | - | Bulk | - | - | - | - | 5(mm) | Active | - | - | - | - | - | Industrial grade | - | 150°C | Bulk | * | Active | -- | - | 6 | 2 (1 Pair Twisted) | 24 AWG | 600 V | - | - | 19/36 | - | 0.071 (1.80mm) | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | INDUSTRIALC | - | - | - | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | 0.9(mm) | - | ||
![]() 55/0822-26-0/6 TE Connectivity | In Stock | - | - | - | QFN | Copper, Silver Coated | - | - | 55/0822 | - | Multi-Conductor | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | Surface Mount | - | -20C to 70C | - | Bulk | - | - | - | - | 3.2(mm) | Active | - | - | - | - | - | Commercial grade | - | 200°C | Bulk | * | Active | -- | - | 4 | 2 (1 Pair Twisted) | 26 AWG | 600 V | - | - | 19/38 | - | 0.080 (2.03mm) | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | 0.75(mm) | - | ||
![]() 55PC1831-20-2/4/6-9CS2502 TE Connectivity | In Stock | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | 55PC1831 | - | Multi-Conductor | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | Individual Bag | - | - | - | - | Active | Non-Compliant | - | - | - | - | - | - | 150°C | - | * | Active | -- | - | - | 3 | 20 AWG | 600 V | - | White | 19/32 | - | 0.158 (4.01mm) | Ethylene Tetrafluoroethylene (ETFE) | - | Braid | 85% | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | 0.0075 (0.191mm) | - | - | ||
![]() 55A6130-16-9/5-9 TE Connectivity | In Stock | - | - | 12 to 14 Weeks | - | Alumel, Chromel | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | 55A6130 | - | Multi-Conductor | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | Individual Bag | - | - | - | - | Active | Compliant | - | - | - | - | - | - | 200°C | - | * | Active | -- | - | - | 2 | 16 AWG | 600 V | - | White | 7/24 | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | Braid | 85% | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | 0.0080 (0.203mm) | - | - | ||
![]() 55A4121-24-3/39-9 TE Connectivity | In Stock | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | - | 55A4121 | TE Connectivity / Raychem | Multi-Conductor | - | - | - | - | 1 | - | - | - | -- | - | - | TE Connectivity | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | - | 593659-000 | - | - | - | Active | Details | - | - | - | - | - | - | 150°C | - | * | Active | -- | Cable | - | 2 | 24 AWG | 600 V | 1 ft | White | 19/36 | - | 0.090 (2.29mm) | Ethylene Tetrafluoroethylene (ETFE) | Multi-Conductor Cables | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | Multi-Conductor Cables | - | - | - | - | 0.0080 (0.203mm) | - | - | ||
![]() PUL6AV04VL-EG Panduit | In Stock | - | - | - | - | - | - | - | PUL6AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | Spool | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M4665 SL199 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3860 BK199 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-02428 Tensility International Corporation | 78 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | Honeywell | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | 4 | 22 AWG | 300 V | - | Black | 26/36 | - | 0.165 (4.19mm) | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | 230 psi | 8.4 Cv | - | - | - | - | - | - | - | 502.0 (153.0m) | - | - | 98.43 (30.00m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() CMG1604-250 Remington | In Stock | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 80°C | - | - | - | - | - | - | 4 | 16 AWG | 300 V | - | Gray | 19/29 | Communication, Control | 0.306 (7.77mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250.0 (76.2m) | - | - | CSA, NEC, UL Style 2464 | ||
![]() 30-02457 Tensility International Corporation | 44 |
| - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Spool | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | 7 | 32 AWG | 300 V | - | Black | 7/40 | - | 0.130 (3.30mm) | Fluorinated Ethylene-Propylene (FEP) | - | Spiral | 100% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 502.0 (153.0m) | 0.0236 (0.600mm) | - | UL Style 21296 | ||
![]() 3109DB 0101000 Belden | In Stock | - | - | - | - | - | - | - | - | Belden Wire & Cable | - | - | - | - | - | 1 | - | - | - | - | - | - | Belden Wire & Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | Cable | - | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - |