- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Base Product Number | Cable Types | Country of Origin | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Jacket Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standards Met | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Shielding | Reach Compliance Code | Insulation Color | Number of Conductors | Wire Gauge | Voltage | Number of Circuits | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Stranding | Number of Cores | Outer Diameter | Wire Gauge - AWG | Conductor Type | Number of Pairs | Features | Minimum Bend Radius | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUR6C04RD-UQ Panduit Corporation | In Stock | - | - | - | Copper | - | - | - | PUR6C04 | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | PUR6C04RD-UQ | - | Panduit Corp | - | Bulk | - | - | Active | - | Details | - | - | - | - | 80 V | - | - | - | - | - | Unshielded | - | - | 4 Conductor | - | - | - | - | Red | - | - | - | - | - | - | 5.3 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUP6C04GR-UQ Panduit Corporation | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 80 V | - | - | - | - | - | Unshielded | - | - | 4 Pair Twisted | - | - | - | - | Green | - | - | - | - | - | - | 5.2 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUR6C04IG-UQ Panduit Corporation | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | 2000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | PUR6C04IG-UQ | - | - | - | - | - | - | - | - | Details | - | - | - | - | 80 V | - | - | - | - | - | Unshielded | - | - | 4 Conductor | - | - | - | - | International Gray | - | - | - | - | - | - | 5.3 mm | Solid | - | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() 1302090049 Molex | In Stock | - | - | - | - | - | - | - | 130209 | - | - | - | 1 | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | Molex | - | Bulk | 85-1839 | - | Active | - | Details | - | - | - | - | - | - | - | 130209 | Active | - | Shielded | - | - | 3 Conductor | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | ||
![]() 1302110122 Molex | In Stock | - | - | - | Copper | - | - | - | 130211 | - | - | - | 1 | - | - | - | - | Thermoplastic Elastomer (TPE) | - | - | - | Molex | - | Bulk | 85-1609 | - | Active | - | Details | - | - | - | - | 600 V | - | - | 130211 | Active | - | Shielded | - | - | 5 Conductor | - | - | - | - | Yellow | - | - | - | - | - | - | - | 65 x 34 | - | - | 16 AWG | - | - | - | - | - | - | - | ||
![]() 1302110089 Molex | In Stock | - | - | - | - | - | - | - | 130211 | - | - | - | 1 | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | Molex | - | Bulk | 86-2206 | - | Active | - | - | - | - | - | - | - | - | - | 130211 | Active | - | Shielded | - | - | 6 Conductor | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | ||
![]() 1302261794 Molex | 30 |
| - | - | - | - | - | - | 130226 | - | - | - | 1 | - | - | - | - | - | - | - | - | Molex | - | Bulk | R62110110 | - | Active | - | - | - | - | - | - | 600 V | - | - | 130226 | Active | - | Shielded | - | - | 2 Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | ||
![]() 1302100073 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | US | - | 1 | - | - | - | - | Thermoplastic Elastomer (TPE) | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | 86-1848 | - | - | - | Details | - | - | Brad Micro-Change | 1.023968 oz | 300 V | - | Carton | 130210 | Active | Communication and Control | Shielded | - | Black | 4 Conductor | - | - | 4 | 76.2 m | Black | - | - | - | - | - | - | 7 mm | - | - | - | 18 AWG | - | - | - | - | - | - | - | ||
![]() 470077CY CL321 Alpha Wire | 2460 |
| - | - | Copper | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | 470077CY | Multi-Conductor | - | EAR99 | 1 | - | - | Polyvinyl Chloride (PVC) | Unavailable | Polyvinyl Chloride (PVC) | - | - | (Dynamic) +70 °C, (Static) +80°C | Alpha Wire | (Dynamic) -30 °C, (Static) -40°C | Spool | - | - | Active | - | Details | - | CE Certified, DIN EN 50290-2-22, DIN VDE 0295 Class 5, EN 60228 Class 5, IEC 60332-1, IEC Certified, REACH EC 1907/2006 | - | 8.560 lbs | 300 V | -40°C ~ 80°C | - | Pro-Met® | - | Commercial Applications | Shielded | - | - | 7 Conductor | 19AWG | 300 V | - | 50 m | Clear | 30/0.0070 | Industrial | 0.400 (10.16mm) | Poly-Vinyl Chloride (PVC) | Braid | 80% | - | - | 7 | 1.11mm | 19 AWG | - | - | Chemical Resistant, Oil Resistant, UV Resistant | 22.2 (Dynamic) mm, 6.66 (Static) mm | 50m | 0.0394 (1.001mm) | - | ||
![]() 470055CY GE033 Alpha Wire | 2479 |
| - | - | Copper | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | 470055CY | Multi-Conductor | - | EAR99 | 1 | - | ALPHA WIRE CO | Polyvinyl Chloride (PVC) | Unavailable | Polyvinyl Chloride (PVC) | - | 470055CYGE033 | - | Alpha Wire | - | Spool | - | Active | Active | 5.57 | Details | Yes | - | - | 11.060 lbs | 300 V | -40°C ~ 80°C | - | Pro-Met® | - | Commercial Applications | Shielded | unknown | - | 5 Conductor | 21AWG | 300 V | - | 100 m | Gray | 20/0.0070 | Industrial | 0.336 (8.53mm) | Poly-Vinyl Chloride (PVC) | Braid | 80% | - | - | - | - | 21 AWG | - | - | Chemical Resistant, Oil Resistant, UV Resistant | - | 328.1 (100.0m) | 0.0354 (0.900mm) | - | ||
![]() 470127YY GE321 Alpha Wire | 63 | - | - | - | Copper | Poly-Vinyl Chloride (PVC) | - | - | 470127YY | Multi-Conductor | - | EAR99 | 1 | - | ALPHA WIRE CO | Polyvinyl Chloride (PVC) | Unavailable | Polyvinyl Chloride (PVC) | - | 470127YYGE321 | (Dynamic) +70 °C, (Static) +80°C | Alpha Wire | (Dynamic) -30 °C, (Static) -40°C | Spool | - | Active | Active | 5.57 | Details | Yes | CE Certified, DIN EN 50290-2-22, DIN VDE 0295 Class 5, EN 60228 Class 5, IEC 60332-1, IEC Certified, REACH EC 1907/2006 | - | 8.330 lbs | 300 V | -40°C ~ 80°C | - | Pro-Met® | - | Commercial Applications | Unshielded | unknown | - | 12 Conductor | 19AWG | 300 V | - | 50 m | Gray | 30/0.0070 | Industrial | 0.402 (10.21mm) | Poly-Vinyl Chloride (PVC) | - | - | 10.2 mm | 30 x 0.177 | 12 | 10.2mm | 19 AWG | - | - | Chemical Resistant, Oil Resistant, UV Resistant | 10 x Cable Diameter (Dynamic) mm, 4 x Cable Diameter (Static) mm | 50m | 0.0394 (1.001mm) | - | ||
![]() 470915CY CL432 Alpha Wire | 844 |
| - | - | Copper | - | - | - | - | - | - | - | 1 | - | - | Polyvinyl Chloride (PVC) | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 95.160 lbs | 300 V | - | - | - | - | Commercial Applications | Shielded | - | - | 9 Conductor | - | - | - | 300 m | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 470031CY CL033 Alpha Wire | 2983 |
| - | - | Copper | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | 470031CY | Multi-Conductor | - | EAR99 | 1 | - | - | Polyvinyl Chloride (PVC) | Unavailable | Polyvinyl Chloride (PVC) | - | - | (Dynamic) +70 °C, (Static) +80°C | Alpha Wire | (Dynamic) -30 °C, (Static) -40°C | Spool | - | - | Active | - | Details | - | CE Certified, DIN EN 50290-2-22, DIN VDE 0295 Class 5, EN 60228 Class 5, IEC 60332-1, IEC Certified, REACH EC 1907/2006 | - | 11 lbs | 300 V | -40°C ~ 80°C | - | Pro-Met® | - | Commercial Applications | Shielded | - | - | 3 Conductor | 17AWG | 300 V | - | 100 m | Clear | 30/0.0079 | Industrial | 0.328 (8.33mm) | Poly-Vinyl Chloride (PVC) | Braid | 80% | - | - | 3 | 1.26mm | 17 AWG | - | - | Chemical Resistant, Oil Resistant, UV Resistant | 25.2 (Dynamic) mm, 7.56 (Static) mm | 100m | 0.0354 (0.900mm) | - | ||
![]() 470415YY GE033 Alpha Wire | 2579 |
| - | - | Copper | Poly-Vinyl Chloride (PVC) | - | - | 470415YY | Multi-Conductor | - | - | 1 | - | ALPHA WIRE CO | Polyvinyl Chloride (PVC) | - | Polyvinyl Chloride (PVC) | - | 470415YYGE033 | (Dynamic) +70 °C, (Static) +80°C | Alpha Wire | (Dynamic) -30 °C, (Static) -40°C | Spool | - | Active | Active | 5.57 | Details | Yes | CE Certified, DIN EN 50290-2-22, DIN VDE 0295 Class 5, EN 60228 Class 5, IEC 60332-1, IEC Certified, REACH EC 1907/2006 | - | 10 lbs | 300 V | -40°C ~ 80°C | - | Pro-Met® | - | Commercial Applications | Unshielded | compliant | - | 4 Conductor | 15AWG | 300 V | - | 100 m | Gray | 28/0.0098 | Industrial | 0.288 (7.32mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 4 | 7.31mm | 15 AWG | - | - | Chemical Resistant, Oil Resistant, UV Resistant | 4 x D mm (Dynamic), 10 x D mm (Static) | 100m | 0.0315 (0.800mm) | - | ||
![]() 470031CY GE033 Alpha Wire | 2673 |
| - | - | Copper | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | 470031CY | Multi-Conductor | - | EAR99 | 1 | - | ALPHA WIRE CO | Polyvinyl Chloride (PVC) | Unavailable | Polyvinyl Chloride (PVC) | - | 470031CYGE033 | (Dynamic) +70 °C, (Static) +80°C | Alpha Wire | (Dynamic) -30 °C, (Static) -40°C | Spool | - | Active | Active | 5.57 | Details | Yes | CE Certified, DIN EN 50290-2-22, DIN VDE 0295 Class 5, EN 60228 Class 5, IEC 60332-1, IEC Certified, REACH EC 1907/2006 | - | 11 lbs | 300 V | -40°C ~ 80°C | - | Pro-Met® | - | Commercial Applications | Shielded | unknown | - | 3 Conductor | 17AWG | 300 V | - | 100 m | Gray | 30/0.0079 | Industrial | 0.328 (8.33mm) | Poly-Vinyl Chloride (PVC) | Braid | 80% | - | - | 3 | 1.26mm | 17 AWG | - | - | Chemical Resistant, Oil Resistant, UV Resistant | 25.2 (Dynamic) mm, 7.56 (Static) mm | 100m | 0.0354 (0.900mm) | - | ||
![]() ISFCH6X04ATL-UG Panduit Corporation | 43 |
| - | - | Copper | - | - | UL | - | - | - | - | 1000 | - | PANDUIT CORP | Polyethylene (PE) | - | Thermoplastic Elastomer (TPE) | - | ISFCH6X04ATL-UG | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 80 V | - | - | - | - | Industrial Data | Shielded | unknown | - | 4 Pair Twisted | 24 AWG | - | - | - | Teal | - | - | - | - | - | - | 8.1 mm | Solid | - | 0.32 | 24 AWG | Stranded | 4 | - | - | 1,000 | - | - | ||
![]() M24643/59-01UO TE Connectivity / Raychem | In Stock | - | - | - | Tinned Copper | - | - | - | - | Cat 5e | - | - | - | - | - | - | - | Low Smoke Zero Halogen (LSZH) | - | - | - | - | - | - | CY4188-000 | - | - | - | Details | - | - | - | - | - | - | Spool | - | - | Commercial Applications | Unshielded | - | - | 8 Conductor | - | - | - | - | Black | - | - | - | - | - | - | - | 19 x 38 | - | - | 24 AWG | - | - | - | - | - | - | - | ||
![]() PUP6AHD04BU-G Panduit Corporation | 4028 |
| - | - | Copper | Poly-Vinyl Chloride (PVC), Plenum | - | - | - | Multi-Pair, Cat6a | - | - | 1000 | - | - | Polyolefin (PO) | - | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | PUP6AHD04BU-G-PNDT | - | Panduit Corp | - | Spool | - | - | Active | - | Details | - | - | - | - | 80 V | -20°C ~ 105°C | - | TX6A™ 10Gig™ | - | - | Unshielded | - | - | 4 Pair Twisted | 23 AWG | 80 V | - | - | Blue | Solid | - | 0.230 (5.84mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | 5.8 mm | Solid | - | - | 23 AWG | - | - | - | - | 1000.0 (304.8m) | - | - | ||
![]() 901609CY SL005 Alpha Wire | 879 |
| - | - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | - | 901609CY | Twisted Pair | - | EAR99 | 1 | - | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | - | - | - | Alpha Wire | - | Spool | - | - | Active | - | Details | - | - | - | 23.200 lbs | 600 VAC | -30°C ~ 90°C | - | Xtra-Guard Flex | - | Automation and Process Control | Shielded | - | - | 9 Conductor | 16 AWG | 600 V | - | 100 ft | Slate | 26/30 | Industrial | 0.545 (13.84mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 26 x 30 | 9 | - | 16 AWG | - | - | - | - | 305m | 0.0650 (1.651mm) | - | ||
![]() 902003 SL005 Alpha Wire | 2723 |
| - | - | Copper | Thermoplastic Elastomer (TPE) | - | - | 902003 | Twisted Pair | - | EAR99 | 1 | - | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | - | - | - | Alpha Wire | - | Spool | - | - | Active | - | Details | - | - | - | 4 lbs | 600 VAC | -30°C ~ 90°C | - | Xtra-Guard Flex | - | Automation and Process Control | Unshielded | - | - | 3 Conductor | 20 AWG | 600 V | - | 100 ft | Black | 10/30 | Industrial | 0.265 (6.73mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 0.265 in | 10 x 30 | 3 | - | 20 AWG | - | - | - | - | 30.5m | 0.0400 (1.016mm) | - |