- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | Cable Length (m) | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Max Supply Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Halogen Free | Shield Type | Outside Diameter | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Number of Pairs | Cross Section Area | Minimum Bend Radius | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0015402 Lapp | In Stock | - | - | - | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 90 | 9.2 | 600V | - | - | 36.8 | - | -40 | 2.5 | 500 | - | - | 9.2 | - | - | -40 - 70 | -5 - 70 | No | - | Compliant | - | None | None | - | - | No | - | - | - | Coil|Drum | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Gray | - | - | - | EN 50363-4-1|EN 50525-2-51|IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034425 Lapp | 2537 |
| - | - | Copper | - | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 64.2 | -40°C | - | 0.25 | - | - | - | 10.7 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | Braiding | None | - | - | No | - | - | 250 V | - | UNITRONIC LiYCY | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | - | - | 25 | - | - | 10.7mm | - | - | - | - | 100m | - | ||
![]() 0015403 Lapp | 37 | - | - | - | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | - | - | - | - | - | 39.6 | -40°C | - | 2.5 | 500 | - | - | 9.9 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | None | None | - | CE, CSA, UL | No | - | - | 500 V | - | ÖLFLEX 150 | Active | - | - | - | - | - | - | - | - | - | - | - | 14AWG | - | - | - | - | - | - | - | - | - | 3 | - | - | 9.6mm | - | - | 4 x Diameter | - | 50m | - | ||
![]() 0022505 Lapp | In Stock | - | - | Cable | - | - | No | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 19.2 | - | - | - | - | - | - | 4.8 | - | - | -40 - 80 | -5 - 70 | No | - | Non-Compliant | - | None | None | - | - | No | - | - | - | - | - | Active | - | - | - | -5 °C | Grey | - | Unshielded | - | - | - | - | - | 250 V | - | - | - | Not Halogen Free | - | 4.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0037140 Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Halogen Free Compound | Yes | Yes | - | - | Polyolefin | Other | - | 80 | 4.4 | 250V | - | - | 26.4 | - | -30 | 0.34 | - | - | - | 4.4 | - | - | -30 - 70 | -5 - 80 | No | - | - | - | None | None | 22 | - | No | - | - | - | Coil|Drum | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Pebble Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022512 Lapp | In Stock | - | - | Cable | - | - | No | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 26.4 | - | - | - | - | - | - | 6.6 | - | - | -40 - 80 | -5 - 70 | No | - | Non-Compliant | - | None | None | - | - | No | - | - | - | - | - | Active | - | - | - | -5 °C | Grey | - | Unshielded | - | - | - | - | - | 250 V | - | - | - | Not Halogen Free | - | 6.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119804 Lapp | 39 | - | - | - | Bare Copper | - | No | 1000 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 6.2 | 300V/500V | 93 | 93 | 24.8 | -40°C | -40 | 0.75 | 500 | - | - | 6.2 | - | - | -40 - 80 | -15 - 70 | No | - | - | - | None | None | 20 | EAC | No | - | - | 300/500 V | - | ÖLFLEX CLASSIC 110 | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 12 A | 4 | 19AWG | - | - | - | Gray | - | - | - | - | - | 4 | - | - | 6.2mm | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | ||
![]() 0035801 Lapp | 35 | - | - | - | Bare Copper | VDE | No | - | LiYCY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 0035801 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 7.1 | - | - | - | 42.6 | - | -40 | 2 | - | 80 °C | -40 °C | 7.1 | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | 2.09 | - | Yes | Braiding | None | 24 | IEC60332-1 | Pairs | - | - | 500 V | - | UNITRONIC | Active | EAR99 | Twisted Pair Cable | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | 6 | - | - | WIRE AND CABLE | - | Pebble Gray | - | Braid | - | - | 250 V | 6 | COMMUNICATION CABLE | - | 7.1mm | 3 | 0.25 mm2 | - | 7.1 mm | 100m | - | ||
![]() 0035812 Lapp | 29 | - | - | - | Bare Copper | - | No | 1000 | LiYCY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 9.4 | 500V | - | - | 56.4 | - | -40 | 2 | - | - | - | 9.4 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | 22 | IEC60332-1 | Pairs | - | - | 500 V | - | UNITRONIC | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Gray | - | Braid | - | - | - | 8 | - | - | 9.4mm | 4 | - | - | - | 100m | - | ||
![]() 1119614 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 64.8 | - | - | 10 | 500 | - | - | 16.2 | - | - | -40 - 80 | -15 - 70 | No | - | - | - | None | None | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034404 Lapp | 28 | - | - | - | Bare Copper | VDE | No | 1000 | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 0034404 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 5 | 500V | - | - | 30 | -40°C | -40 | 0.25 | - | 80 °C | -40 °C | 5 | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | 2.1 | - | Yes | Braiding | None | 24 | - | No | - | - | 250 V | - | UNITRONIC | Active | EAR99 | Multi-Conductor Cable | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | 4 | 24AWG | - | WIRE AND CABLE | - | Pebble Gray | - | Braid | - | - | 250 V | 4 | COMMUNICATION CABLE | - | 5mm | - | 0.25 mm2 | - | 5 mm | 100m | - | ||
![]() 0022604 Lapp | In Stock | - | - | Cable | Tinned Copper | - | No | 152 | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 70 | 5.4 | 300V | - | - | 21.6 | - | -40 | - | - | - | - | 5.4 | - | - | -40 - 80 | -5 - 70 | No | - | Non-Compliant | - | None | None | 22 | - | No | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | -5 °C | Grey | - | Unshielded | - | - | - | 4 | - | 250 V | - | - | Dark Gray | Not Halogen Free | - | 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034506 Lapp | 24 | - | - | - | Bare Copper | - | No | 1000 | LiYCY | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 6.8 | 350V | - | - | 40.8 | -40°C | -40 | 0.34 | - | - | - | 6.8 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | Braiding | None | 22 | - | No | - | - | 250 V | - | UNITRONIC LiYCY | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Pebble Gray | - | Braid | - | - | - | 6 | - | - | 6.8mm | - | - | - | - | 100m | - | ||
![]() 1123032 Lapp | 25 | - | - | - | Bare Copper | CE; VDE | No | 50 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | LAPP GROUP PVT LTD | Zero Halogen | - | LSZH | Yes | Yes | Lapp Group | 1123032 | Other | Other | +80°C | 80 | 5.5(Typ) | 500V | - | - | 22 | -40°C | -40 | 0.75 | 500 | 70 °C | -40 °C | 5.5 | - | Active | -40 - 75 | -25 - 70 | No | 2.09 | - | Yes | None | None | 19 | CE, RoHS, UL | No | - | - | 500 V | - | ÖLFLEX CLASSIC 130 | Active | - | Control Cable | - | - | - | PUBLIC BUILDINGS, AIRPORT, RAILWAY STATION PLANT ENGINEERING | NO | STRANDED | compliant | - | 2 | - | - | WIRE AND CABLE | - | Gray | - | - | - | IEC 60332-1-2 | 300 V | 2 | FLEXIBLE CORD AND FIXTURE WIRE | - | 5.4mm | - | 0.75 mm2 | 4 x Diameter | 5.5 mm | 100m | - | ||
![]() 1119307 Lapp | 2681 |
| - | - | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 133.5 | 133.5 | 35.6 | -40°C | - | 1.5 | 500 | - | - | 8.9 | - | - | -40 - 80 | -15 - 70 | No | - | - | - | None | None | - | CE | No | - | - | 300/500 V | - | ÖLFLEX CLASSIC 110 | Active | - | - | - | - | - | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | 8.9mm | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 100m | - | ||
![]() 1136762 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 59.4 | - | - | 0.5 | 500 | - | - | 9.9 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135802 Lapp | In Stock | - | - | - | Bare Copper | CE; EAC; VDE | No | 1000 | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 1135802 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 7.4 | 300V/500V | - | - | 44.4 | - | -40 | 0.75 | 500 | 80 °C | -40 °C | 7.4 | - | Active | -40 - 80 | -5 - 70 | No | 5.22 | - | Yes | Braiding | None | 20 | - | No | - | - | - | - | - | Active | EAR99 | Multi-Conductor Cable | - | - | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY | YES | STRANDED | compliant | - | 2 | - | - | WIRE AND CABLE | - | Transparent | - | Braid | - | - | 300 V | - | CONTROL CABLE | - | - | - | 0.75 mm2 | - | 7.4 mm | - | - | ||
![]() 111-9105 Lapp | 131 | - | - | - | Bare Copper | - | No | 1000 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 6.7 | 300V/500V | 100.5 | 100.5 | 26.8 | -40°C | -40 | 0.75 | 500 | - | - | 6.7 | - | - | -40 - 80 | -15 - 70 | No | - | - | - | None | None | 20 | CE | No | - | - | 300/500 V | - | ÖLFLEX CLASSIC 110 | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 12 A | 5 | 19AWG | - | - | - | Gray | - | - | - | - | - | 5 | - | - | 6.7mm | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | ||
![]() 0015107 Lapp | 482 | - | - | - | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | - | - | - | - | - | 39.6 | -40°C | - | 0.75 | 500 | - | - | 9.9 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | None | None | - | CE, CSA, UL | No | - | - | 500 V | - | ÖLFLEX 150 | Active | - | - | - | - | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | 7 | - | - | 9.9mm | - | - | 4 x Diameter | - | 50m | - | ||
![]() 0028212 Lapp | 143 | - | - | Cable | Copper | VDE | No | - | LiYY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0028212 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 22.4 | -40°C | - | 0.14 | - | 80 °C | -40 °C | 5.6 | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | 2.1 | Compliant | Yes | None | None | - | - | No | 250 V | 350 V | 350 V | - | UNITRONIC LiYY | Active | EAR99 | - | 80 °C | -40 °C | Grey | COMMUNICATION, SIGNAL AND CONTROL | Unshielded | STRANDED | compliant | - | 12 | 26AWG | - | WIRE AND CABLE | 26 AWG | - | Not Halogen Free | - | 5.6 mm | - | 250 V | 12 | COMMUNICATION CABLE | 18 | 5.6mm | - | 0.14 mm2 | - | 5.6 mm | 100m | No SVHC |