- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Automotive | Cable Length (m) | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | NVP value | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Max Supply Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Halogen Free | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Test Voltage | Features | Cross Section Area | Minimum Bend Radius | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119803 Lapp | 42 |
| - | Cable | Bare Copper | - | - | - | No | 1000 | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 5.7 | 300V/500V | - | 85.5 | 85.5 | 22.8 | -40°C | -40 | 0.75 | 500 | - | - | - | - | 5.7 | - | - | - | -40 - 80 | -15 - 70 | No | - | - | Compliant | - | None | None | 20 | - | No | 500 V | 500 V | 500 V | - | - | ÖLFLEX CLASSIC 110 | Active | - | Multi-Conductor Cable | 80 °C | -40 °C | Grey | - | - | - | - | 12 A | 3 | 19AWG | 20 GΩ | - | - | - | 19 AWG | Gray | - | - | - | Not Halogen Free | - | - | - | 5.7 mm | - | - | 3 | - | - | 5.7mm | 4 kV | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | No SVHC | - | ||
![]() 1135805 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 53.4 | - | - | 0.75 | 500 | - | - | - | - | 8.9 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022404 Lapp | In Stock | - | - | Cable | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 4 | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 4 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Compliant | - | None | None | 26 | - | No | - | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | -5 °C | Grey | - | Unshielded | - | - | - | 4 | - | - | - | 250 V | - | 26 AWG | Dark Gray | - | - | - | Not Halogen Free | - | - | - | 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028410 Lapp | 42 | - | - | Cable | Bare Copper | - | - | - | No | 1000 | - | - | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 7.6 | 500V | - | - | - | 30.4 | - | -40 | 0.34 | - | - | - | - | - | 7.6 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Compliant | - | None | None | 22 | - | No | - | 500 V | 500 V | - | - | - | Active | - | Multi-Conductor Cable | 80 °C | -40 °C | Grey | - | Unshielded | - | - | - | 10 | 22AWG | - | - | - | - | 22 AWG | Pebble Gray | - | - | - | Not Halogen Free | - | - | - | 7.6 mm | - | - | 10 | - | 7 | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 1119802 Lapp | 57 | - | - | - | Bare Copper | - | - | - | No | 100 | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 5.4(Typ) | 500V | - | 81 | 81 | 21.6 | -40°C | -40 | 0.75 | 500 | - | - | - | - | 5.4 | - | - | - | -40 - 80 | -15 - 70 | No | - | - | - | - | None | None | 19 | EAC | No | - | - | 300/500 V | - | - | ÖLFLEX CLASSIC 110 | Active | - | Control Cable | - | - | - | - | - | - | - | 12 A | 2 | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | IEC 60332-1-2 | - | 2 | - | - | 5.4mm | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | - | - | ||
![]() 2170347 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | Other | Purple | Class 6 = very flexible | - | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | 2170347 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 103.5 | 103.5 | 48.3 | - | - | - | - | - | - | - | - | 6.9 | - | - | Active | -10 - 80 | 0 - 0 | No | - | 5.56 | - | Yes | Braiding | Foil | - | - | Pairs | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600117 Lapp | 2178 |
| - | - | - | - | - | - | No | - | - | - | Black | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | Rubber | - | - | No | No | - | - | Other | Other | - | - | - | - | - | - | - | 28.8 | - | - | 1 | 750 | 450 | - | - | - | 10.7 | - | - | - | -40 - 60 | -25 - 60 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 280804 Lapp | 830 |
| - | - | Bare Copper | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | - | - | - | 73.8 | -40°C | - | 10 | 500 | - | - | - | - | 17.7 | - | - | - | -40 - 70 | -25 - 70 | No | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | 600 V | - | - | ÖLFLEX CONTROL TM | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 17.7mm | - | - | - | 5 x Diameter | - | 50m | - | - | - | ||
![]() 1135304 Lapp | 2199 |
| - | Cable | Bare Copper | - | - | CE; EAC; VDE | No | 1000 | - | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 1135304 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 9.6 | 300V/500V | - | - | - | 57.6 | -40°C | -40 | 1.5 | 500 | - | - | 80 °C | -40 °C | 9.6 | - | - | Active | -40 - 80 | -5 - 70 | No | - | 5.5 | Non-Compliant | Yes | Braiding | None | 16 | - | No | - | - | 500 V | - | - | ÖLFLEX CLASSIC 110 CY | Active | EAR99 | Multi-Conductor Cable | 80 °C | -40 °C | Clear | PLANT ENGINEERING, INDUSTRIAL MACHINERY | YES | STRANDED | compliant | 18 A | 4 | - | - | - | - | WIRE AND CABLE | 15 AWG | Transparent | - | - | - | Not Halogen Free | - | Braid | - | 9.6 mm | - | 300 V | 4 | CONTROL CABLE | - | 9.6mm | 4 kV | Shielded | 1.5 mm2 | Fixed - 6 x D Occasional Flexing - 20 x D | 9.6 mm | 50m | - | - | - | ||
![]() 0028307 Lapp | 25 | - | - | Cable | Copper | - | - | - | No | - | LiYY | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | - | 20.4 | -40°C | - | 0.25 | - | - | - | - | - | 5.1 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Compliant | - | None | None | - | - | No | - | - | 500 V | - | Coil|Drum | UNITRONIC LiYY | Active | - | - | 80 °C | -40 °C | Grey | - | Unshielded | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | Not Halogen Free | - | - | - | 5.1 mm | - | - | 7 | - | 14 | 5.1mm | - | - | - | - | - | 100m | - | - | - | ||
![]() 16000063 Lapp | 2014 |
| - | - | Copper | - | - | CE; EAC; VDE | No | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | - | - | Lapp Group | 16000063 | - | - | +50°C | - | - | - | - | - | - | - | -40°C | - | - | - | - | - | 70 °C | -40 °C | - | - | - | Active | - | - | No | - | 5.51 | - | Yes | - | - | - | Euroclass Eca | - | - | - | 500 V | - | Coil|Drum | NYM-J | Active | - | - | - | - | - | IN DRY, DAMP OR WET INTERIORS | NO | STRANDED | compliant | 25 A | 5 | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | 300 V | 5 | FLEXIBLE CORD AND FIXTURE WIRE | - | 11.5mm | - | - | 2.5 mm2 | - | 11.5 mm | 50m | - | - | - | ||
![]() 10019910 Lapp | 2443 |
| - | - | Bare Copper | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | Polymer | Yes | Yes | - | - | Other | Other | - | 80 | 5.5 | 500V | - | - | - | 22 | - | -40 | 0.75 | 500 | - | - | - | - | 5.5 | - | - | - | -40 - 80 | -30 - 70 | No | - | - | - | - | None | None | 18 | - | No | - | - | - | - | - | - | Active | - | Shielded Multi-Conductor Cable | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0046005 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Other | Class 5 = flexible | Tinned | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | 0046005 | - | - | - | - | - | - | - | - | - | 36.8 | - | - | 0.75 | 500 | - | - | - | - | 9.2 | - | - | Active | -50 - 180 | -25 - 180 | No | - | 5.07 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 281004CY Lapp | 2977 |
| - | - | Bare Copper | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polymer | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | - | - | - | 96.4 | -40°C | - | 6 | 500 | - | - | - | - | 15.3 | - | - | - | -40 - 105 | -25 - 90 | No | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | 600 V | - | - | ÖLFLEX CONTROL TM CY | Active | - | - | - | - | - | - | - | - | - | - | - | 10AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 15.3mm | - | - | - | 5 x Diameter | - | 50m | - | - | - | ||
![]() 1119404 Lapp | 25 | - | - | - | Copper | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | 133.5 | 133.5 | 35.6 | -40°C | - | 2.5 | 500 | - | - | - | - | 8.9 | - | - | - | -40 - 80 | -15 - 70 | No | - | - | - | - | None | None | - | CE | No | - | - | 300/500 V | - | - | ÖLFLEX CLASSIC 110 YY | Active | - | - | - | - | - | - | - | - | - | 26 A | - | 14AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 8.9mm | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | - | - | ||
![]() 7038864 Lapp | 70 | - | - | Cable | Copper | - | - | - | No | - | - | - | Black | Class 6 = very flexible | - | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PU | - | PU | No | No | - | - | - | Polyurethane (PUR) | +80°C | - | - | - | - | - | - | - | -15°C | - | 0.34 | - | - | - | - | - | 4.6 | - | - | - | -40 - 80 | 0 - 0 | No | - | - | Compliant | - | - | - | - | - | - | - | 300 V | 300 V | - | - | UNITRONIC SENSOR FD Lif9Y11Y | Active | - | - | 80 °C | -15 °C | Black | - | Unshielded | - | - | - | 3 | 22AWG | - | - | - | - | 22 AWG | - | - | - | - | Not Halogen Free | - | - | - | 4.6 mm | - | - | 3 | - | - | 4.6mm | - | Shielded | - | 5 x D | - | - | - | No SVHC | - | ||
![]() 1123033 Lapp | 31 |
| - | - | Bare Copper | - | - | - | No | 50 | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | LAPP GROUP PVT LTD | Zero Halogen | - | - | Yes | Yes | Lapp Group | 1123033 | Other | Other | +80°C | 80 | 5.8(Typ) | 500V | - | - | - | 23.2 | -40°C | -40 | 0.75 | 500 | - | - | - | - | 5.8 | - | - | Active | -40 - 75 | -25 - 70 | No | - | 1.94 | - | - | None | None | 19 | CE, RoHS, UL | No | - | - | 500 V | - | - | ÖLFLEX CLASSIC 130 | Active | - | Control Cable | - | - | - | - | - | - | unknown | - | 3 | - | - | - | - | WIRE AND CABLE | - | Gray | - | - | - | - | - | - | - | - | IEC 60332-1-2 | - | 3 | - | - | 5.7mm | - | - | - | 4 x Diameter | - | 100m | - | - | - | ||
![]() 0034510 Lapp | 2916 |
| - | Cable | Bare Copper | - | - | VDE | No | 1000 | LiYCY | - | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 0034510 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 8.3 | 350V | - | - | - | 49.8 | -40°C | -40 | 0.34 | - | - | - | 80 °C | -40 °C | 8.3 | - | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | - | 2.1 | Compliant | Yes | Braiding | None | 22 | - | No | 250 V | 350 V | 250 V | - | - | UNITRONIC LiYCY | Active | EAR99 | Multi-Conductor Cable | 80 °C | -30 °C | Grey | COMMUNICATION, SIGNAL AND CONTROL | Shielded | STRANDED | compliant | - | 10 | 22AWG | - | - | - | WIRE AND CABLE | 22 AWG | Pebble Gray | - | - | - | Not Halogen Free | - | Braid | - | 8.3 mm | - | 250 V | 10 | COMMUNICATION CABLE | 7 | 8.3mm | - | Shielded | 0.34 mm2 | - | 8.3 mm | 100m | - | No SVHC | - | ||
![]() 2170886 Lapp | 2269 |
| - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper | - | No | - | Multi-Pair, Cat5 | 5 | Green | Class 2 = stranded | - | Colour | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | 2170886 | - | Polyvinyl chloride (PVC) | - | - | - | 600V | LAPP | - | - | 54.4 | - | - | 2 | - | - | 63 | - | - | 6.5 | Digi-Spool®, Continuous Spool | - | Active | -40 - 80 | -20 - 60 | No | Active | 5.05 | - | - | Foil + braiding | None | 22 | - | Quad | - | - | - | -20°C ~ 60°C | Coil|Drum | Etherline® | Active | - | CAT5 Cable | - | - | - | - | - | - | unknown | - | 4 | 22 AWG | - | 600 V | - | WIRE AND CABLE | - | Green | - | Industrial, Network | 0.256 (6.50mm) | - | Polyethylene (PE) | Foil, Braid | 100% | - | - | - | - | - | - | - | - | Flame Retardant, Oil Resistant, UV Resistant | - | - | - | Enter Number of Feet in Order Quantity | - | - | UL Style 21694 | ||
![]() 1123002 Lapp | 23052063 |
| - | - | Bare Copper | - | - | - | No | 50 | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | 80 | 5.4(Typ) | 500V | - | - | - | 21.6 | - | -40 | 0.5 | 500 | - | - | - | - | 5.4 | - | - | - | -40 - 75 | -25 - 70 | No | - | - | - | - | None | None | 21 | - | No | - | - | - | - | - | - | Active | - | Control Cable | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |