- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Number of stranding elements | NVP value | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | Screen over stranding | Screen over stranding element | Specification material outer sheath | Standards Met | Stranding element | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Characteristic Impedance | Stranding | Number of Cores | Outer Diameter | Number of Pairs | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6XV18402R Siemens | 18 |
| - | - | Polyurethane (PU) | Aluminum; Copper, Tinned | - | Multi-Pair, Cat5e | 5E | Green | - | Bare | - | 0.74 | - | - | - | No | - | - | - | - | - | Siemens | - | - | - | - | 2 | - | 6.5 | Bulk | - | - | Active | - | Foil + braiding | None | - | - | Quad | - | 0°C ~ 60°C | - | - | - | 4 (2 Pair Twisted) | 22 AWG | 100 V | Green | - | - | 0.256 (6.50mm) | - | Foil, Braid | 100% | - | - | - | - | - | - | 3281 (1000.0m) | - | - | ||
![]() 5472C SL033 Alpha Wire | 2379 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | F/UTP | - | 64 Ω | - | 4 | 5.38mm | 2 | - | 100m | - | - | ||
![]() 1554213013 Molex | In Stock | - | - | - | - | - | 155421 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6XV18402AT50 Siemens | 821 |
| - | - | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair, Cat5e | 5E | Green | - | Bare | Colour | 0.64 | No | - | - | No | - | - | - | Other | Polyvinyl chloride (PVC) | Siemens | 49 | 49 | 49 | - | 2 | 66 | 6.5 | Bulk | -40 - 75 | -40 - 60 | Active | No | Foil + braiding | None | Other | - | Quad | - | -40°C ~ 75°C | - | - | - | 4 (2 Pair Twisted) | 22 AWG | 80 V | Green | - | - | 0.256 (6.50mm) | Polyethylene (PE) | Foil, Braid | 100% | - | Bundle | - | - | - | - | 1640.4 (500.0m) | - | - | ||
![]() 2170242 Lapp | In Stock | - | - | - | - | - | - | - | - | Green | - | Bare | - | - | - | No | - | - | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 63.5 | - | - | - | 12.7 | - | -30 - 70 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170247 Lapp | In Stock | - | - | - | - | - | - | - | - | Purple | Class 1 = solid | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 34.2 | 2 | - | - | 11.1 | - | -40 - 70 | 0 - 0 | - | - | Other | None | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170298 Lapp | In Stock | - | - | - | - | - | - | - | 5E | Blue | Class 1 = solid | Bare | Colour | 0.51 | - | No | - | No | No | - | - | - | Other | - | - | - | 62.3 | 2 | - | 77 | 8.1 | - | -5 - 70 | -5 - 50 | - | - | Foil + braiding | None | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031388 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUL6AV04BU-ED Panduit | In Stock | - | - | - | - | - | PUL6AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSP6X04RD-UG Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTC-0039-20-9/5-0 TE Connectivity | In Stock | - | - | Alumel, Chromel | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | CTC-0039 | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 150°C | - | - | - | 2 | 20 AWG | - | Black | 7/28 | Thermocouple | 0.179 (4.55mm) | Ethylene Tetrafluoroethylene (ETFE) | Braid | 85% | - | - | - | - | - | - | - | 0.0120 (0.305mm) | - | ||
![]() 55PC1231-18-2/4/6-9CS2970 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | 55PC1231 | Multi-Conductor | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | Bulk | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | 150°C | * | Active | -- | 3 | 18 AWG | 600 V | White | 19/30 | - | 0.171 (4.34mm) | Ethylene Tetrafluoroethylene (ETFE) | Braid | 85% | - | - | - | - | - | - | - | 0.0080 (0.203mm) | - | ||
![]() 12106-4QT Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 78205188181 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121413 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 78205146050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC2254-24-CML5-9CS2970 TE Connectivity | In Stock | - | - | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | 55PC2254 | Multi-Conductor | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | 150°C | * | Obsolete | -- | 5 | 24 AWG | 600 V | White | 19/36 | - | 0.134 (3.40mm) | Ethylene Tetrafluoroethylene (ETFE) | Braid | 85% | - | - | - | - | - | - | - | 0.0090 (0.229mm) | - | ||
![]() 8303-100-060 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170431 Lapp | In Stock | - | - | - | - | - | - | - | 5E | Green | Class 2 = stranded | Tinned | Colour | - | - | No | - | No | No | - | - | Polyolefin | Polyurethane (PUR) | - | - | - | 20.4 | 2 | - | 67 | 4.8 | - | -40 - 80 | -30 - 50 | - | - | Foil + braiding | None | - | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031465 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591313 Lapp | In Stock | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 130 | 2 | 30 | - | 13 | - | -30 - 70 | -5 - 50 | - | - | Foil | None | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | ||
![]() 0034204 Lapp | In Stock | - | - | - | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 123 | 2 | 24 | - | 20.5 | - | -30 - 70 | -5 - 50 | - | - | Braiding | None | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - |