- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire Gauge - AWG | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79106 SL001 Alpha Wire | 32 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | 9 | 20 AWG | 600V | WIRE AND CABLE | - | Slate | 10/30 | - | 0.321 (8.15mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65803 SL199 Alpha Wire | 5 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 3 | 18 AWG | 600V | - | - | Slate | 16/30 | - | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 25194 OR199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | not_compliant | 4 | 22 AWG | 300V | - | - | Orange | 7/30 | - | 0.193 (4.90mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 29513 010100 Belden | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 89.300 lbs | - | - | - | - | - | - | Shielded | - | - | - | - | - | 100 ft | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 29512 010100 Belden | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 77.300 lbs | - | - | - | - | - | - | Shielded | - | - | - | - | - | 100 ft | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87005 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 5 | 24 AWG | 600V | WIRE AND CABLE | - | Black | 7/32 | - | 0.259 (6.58mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 5681 SL001 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 15 | 26 AWG | 300V | WIRE AND CABLE | - | Slate | 7/34 | Communication, Control | 0.252 (6.40mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 7663 WH001 Alpha Wire | 1000 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 3 | 20 AWG | 600V | - | - | White | 7/28 | - | 0.200 (5.08mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 5351C SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 14 (7 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.505 (12.83mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5120/30C SL001 Alpha Wire | 20 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 30 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.378 (9.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5178C SL001 Alpha Wire | 16 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | Not Applicable | - | - | 8 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.400 (10.16mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65803CY SL199 Alpha Wire | 5 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 3 | 18 AWG | 600V | - | - | Slate | 16/30 | - | 0.360 (9.14mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86303 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 3 | 22 AWG | 300V | - | - | Slate | 19/34 | - | 0.197 (5.00mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65802 SL199 Alpha Wire | 5 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 2 | 18 AWG | 600V | - | - | Slate | 16/30 | - | 0.258 (6.55mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 1030AE 0101000 Belden | In Stock | - | - | - | - | - | - | - | 1 | BELDEN INC | - | 1030AE0101000 | Contact Manufacturer | 5.57 | Details | Yes | 47 lbs | - | - | - | - | - | - | - | compliant | 2 Conductor | - | - | WIRE AND CABLE | 1000 ft | Black | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | ||
![]() 9445-060-U500 Belden | In Stock | - | - | - | - | - | - | - | - | BELDEN INC | Belden Inc | 9445060U500 | Active | 5.57 | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5036C SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 12 (6 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.460 (11.68mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 58912 SL001 Alpha Wire | 841 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | - | - | - | - | - | - | - | - | - | -25°C~125°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | 25 (12.5 Pair Twisted) | 24 AWG | 150V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.367 (9.32mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0110 0.279mm | ROHS3 Compliant | - | ||
![]() XM1203K BK199 Alpha Wire | 16 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | 3 | 12 AWG | 1kV | - | - | Black | 168/34 | - | 0.431 (10.95mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 5330C SL001 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 10 (5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.354 (8.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 |