- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire Gauge - AWG | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5020FM-002-1000 Belden | In Stock | - | - | - | - | - | - | - | - | BELDEN INC | Belden Inc | 5020FM0021000 | - | Contact Manufacturer | 5.57 | - | Yes | - | - | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5002FM-002-1000 Belden | In Stock | - | - | - | - | - | - | - | - | BELDEN INC | Belden Inc | 5002FM0021000 | - | Contact Manufacturer | 5.57 | - | Yes | - | - | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5312C SL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 12 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.366 (9.30mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65304 SL001 Alpha Wire | In Stock | - | Datasheet | 17 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 2 AWG | 600V | - | - | Slate | 266/26 | - | 1.273 (32.33mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Oil Resistant | 1000.0' 304.8m | 0.1200 3.048mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 5344C SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 38 (19 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.569 (14.45mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 9318 0605000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2013 | - | Active | Not Applicable | compliant | 2 (1 Pair) | 18 AWG | - | WIRE AND CABLE | - | Chrome | 19/30 | Instrumentation | 0.233 (5.92mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 5000' 1524.0m | 0.0370 0.940mm | RoHS Compliant | UL Style 2464 | ||
![]() 5110/30C SL002 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 30 | 22 AWG | 300V | - | - | Slate | 7/30 | Communication, Control | 0.417 (10.59mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 55A0131-24-0/6/9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | CM4515-000 | - | - | Details | - | - | Spool | - | 55A0131 | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | ||
![]() 55A0131-24-2/6/9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | CM4224-000 | - | - | Details | - | - | - | - | 55A0131 | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | ||
![]() M33810 BK001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | - | - | - | - | - | - | -25°C~90°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 12 | 18 AWG | 600V | - | - | Black | 7/0.0152 | - | 0.467 (11.86mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0470 1.194mm | ROHS3 Compliant | - | ||
![]() 44A0111-18-9-US TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5318C SL002 Alpha Wire | 25 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 60 | 22 AWG | 300V | - | - | Slate | 7/30 | Communication, Control | 0.608 (15.44mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5459/19C SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 38 (19 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.689 (17.50mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 77044 SL001 Alpha Wire | 11 |
| Datasheet | 11 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 12 | 14 AWG | 600V | WIRE AND CABLE | - | Slate | 41/30 | - | 0.467 (11.86mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5160/20C SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 20 | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.465 (11.81mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 2213C SL002 Alpha Wire | 997 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 22 AWG | 150V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.245 (6.22mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 5025C SL001 Alpha Wire | 6 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.291 (7.39mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5666 SL001 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 2 | 26 AWG | 300V | WIRE AND CABLE | - | Slate | 7/34 | Communication, Control | 0.146 (3.71mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5444 SL001 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 4 | 14 AWG | 600V | WIRE AND CABLE | - | Slate | 41/30 | Communication, Control | 0.464 (11.79mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 5931 SL001 Alpha Wire | 33 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 8 | 28 AWG | 300V | WIRE AND CABLE | - | Slate | 7/36 | Communication, Control | 0.189 (4.80mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 |