- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Conductor Material | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Series | Type | Color | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Product Type | Outside Diameter | Stranding | Wire Gauge - AWG | Number of Pairs | Features | Product Category | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 295000106000 Belden | In Stock | - | - | - | - | Tinned Copper | - | Belden Wire & Cable | 1 | - | - | Polyvinyl Chloride (PVC) | Belden Wire & Cable | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 1116 lbs | - | 1 kV | 29500 | Motor Supply | - | Cable | Shielded | - | 3 Conductor | - | 6000 ft | - | Black | Multi-Conductor Cables | 12.19 mm | 26 x 30 | 16 AWG | - | Suitable for AC motor drive and variable frequency drive (VFD) | Multi-Conductor Cables | - | - | ||
![]() 7951A 337500 Belden | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Details | - | - | 47 lbs | - | - | - | - | - | - | - | - | - | - | 500 ft | - | Green (Light Green) | - | - | - | - | - | - | - | - | - | ||
![]() 29544 0101000 Belden | In Stock | - | - | - | - | - | - | - | 1 | BELDEN INC | - | - | - | 295440101000 | Active | 5.57 | Details | Yes | - | 2056 lbs | - | 2 kV | - | - | - | - | - | unknown | 3 Conductor | - | 1000 ft | - | Black | - | - | - | 1/0 AWG | - | - | - | - | - | ||
![]() 29510 010100 Belden | In Stock | - | - | - | - | Tinned Copper | - | - | 1 | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | Details | - | - | 36 lbs | - | 1 kV | - | Motor Supply | - | - | Shielded | - | 6 Conductor | - | 100 ft | - | Black | - | 19.1 mm | 26 x 30 | 16 AWG | - | - | - | - | - | ||
![]() 29513 010500 Belden | In Stock | - | - | Cable | - | - | CE, CSA, UL | - | 1 | - | - | - | - | - | - | - | Details | - | - | - | 1 kV | 1 kV | - | - | Black | - | Shielded | - | - | - | 500 ft | 10 AWG | Black | - | - | - | 24 AWG | - | - | - | - | - | ||
![]() XCGB4 000A1000 Belden | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 21 lbs | - | - | - | - | - | - | - | - | 4 Pair | - | 1000 ft | - | Clear | - | - | - | - | - | - | - | - | - | ||
![]() 29500T 0101000 Belden | In Stock | - | - | - | - | - | - | - | 1 | BELDEN INC | - | - | - | 29500T0101000 | Active | 5.57 | - | - | - | 185 lbs | - | - | 29500T | - | - | - | Shielded | compliant | 4 Conductor | WIRE AND CABLE | 1000 ft | - | Black | - | - | - | 16 AWG | - | - | - | - | - | ||
![]() 3079A 0603600 Belden | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 1 Pair | - | 3600 ft | - | Chrome | - | - | - | 22 AWG | - | - | - | - | - | ||
![]() 29501 0105000 Belden | In Stock | - | - | - | - | Tinned Copper | - | - | 1 | BELDEN INC | Polyethylene, Cross Linked (XLPE/XPE) | Polyvinyl Chloride (PVC) | - | 295010105000 | Active | 5.55 | - | - | - | - | - | 1 kV | 29501 | Motor Supply | - | - | Shielded | compliant | 3 Conductor | WIRE AND CABLE | 5000 ft | - | Black | - | 0.60 in | 41 x 30 | 14 AWG | - | AC Motor Drives, VFD, Variable Frequency Drive | - | - | - | ||
![]() 9155 2901000 Belden | In Stock | - | - | - | - | - | - | - | 1 | BELDEN INC | - | - | - | 91552901000 | Active | 5.57 | Details | Yes | - | 48 lbs | - | - | - | - | - | - | - | compliant | 2 Pair | WIRE AND CABLE | 1000 ft | - | Brown (Light Beige) | - | - | - | 18 AWG, 20 AWG | - | - | - | - | - | ||
![]() 29507T 0102000 Belden | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | 29507 | - | - | - | - | - | 4 Conductor | - | 2000 ft | - | Black | - | - | - | 2 AWG | - | - | - | - | - | ||
![]() 29532 0101500 Belden | In Stock | - | - | - | - | - | - | - | 1 | BELDEN INC | - | - | - | 295320101500 | Active | 5.55 | - | - | - | - | - | 600 V | - | - | - | - | - | compliant | 3 Conductor | WIRE AND CABLE | 1500 ft | - | Black | - | - | - | 4/0 AWG | - | - | - | - | - | ||
![]() 29501T 0101000 Belden | In Stock | - | - | - | - | - | - | - | 1 | BELDEN INC | - | - | - | 29501T0101000 | Active | 5.57 | - | - | - | - | - | - | 29501 | - | - | - | Shielded | compliant | 4 Conductor | - | 1000 ft | - | Black | - | - | - | 14 AWG | - | - | - | - | - | ||
![]() 29538 0101000 Belden | In Stock | - | - | - | - | - | - | - | 1 | BELDEN INC | - | - | - | 295380101000 | Active | 5.55 | Details | Yes | - | - | - | - | - | - | - | - | Shielded | compliant | 4 Conductor | WIRE AND CABLE | 1000 ft | - | Black | - | - | - | 10 AWG | - | - | - | - | - | ||
![]() 29545 0101000 Belden | In Stock | - | - | - | - | - | - | - | 1 | BELDEN INC | - | - | - | 295450101000 | Active | 5.57 | Details | Yes | - | 2389 lbs | - | 2 kV | - | - | - | - | - | unknown | 3 Conductor | - | 1000 ft | - | Black | - | - | - | 2/0 AWG | - | - | - | - | - | ||
![]() 10GX33 0091000 Belden | In Stock | - | - | Cable | 19.504472 kg | Copper | - | - | 1 | BELDEN INC | Fluorinated Ethylene Propylene (FEP) | Low Smoke Polyvinyl Chloride (LS PVC) | - | 10GX330091000 | Active | 5.57 | Details | Yes | Due to size or weight of the product, your shipping charge may increase. | 43 lbs | 300 V | 300 V | 10GX3 | Networking | White | - | Unshielded | unknown | 8 Conductor | WIRE AND CABLE | 1000 ft | 23 AWG | White | - | 7.49 mm | Solid | 23 AWG | 4 | Suitable for premise horizontal cable, 10 gigabit ethernet, 100BaseTX | - | 304.8 m | No SVHC | ||
![]() 29532 010500 Belden | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1760.500 lbs | - | - | - | - | - | - | - | - | 3 Conductor | - | 500 ft | - | Black | - | - | - | 4/0 AWG | - | - | - | - | - | ||
![]() 7891A Z4B500 Belden | In Stock | - | - | - | - | - | - | - | 1 | BELDEN INC | - | - | - | 7891AZ4B500 | Active | 5.57 | Details | Yes | Due to size or weight of the product, your shipping charge may increase. | 28 lbs | - | - | - | - | - | - | Shielded | compliant | 2 Pair | WIRE AND CABLE | 500 ft | - | Violet | - | - | - | 26 AWG | - | - | - | - | - | ||
![]() 29505 0101000 Belden | In Stock | - | - | - | - | Tinned Copper | - | - | 1 | BELDEN INC | Polyethylene, Cross Linked (XLPE/XPE) | Polyvinyl Chloride (PVC) | - | 295050101000 | Active | 5.56 | Details | Yes | Due to size or weight of the product, your shipping charge may increase. | 911 lbs | - | 1 kV | 29505 | Motor Supply | - | - | Shielded | compliant | 4 Conductor | WIRE AND CABLE | 1000 ft | - | Black | - | 25.15 mm | - | 6 AWG | - | Suitable for AC motor drive and variable frequency drive (VFD) | - | - | - | ||
![]() 29529 010500 Belden | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | 3 Conductor | - | 500 ft | - | Black | - | - | - | 1/0 AWG | - | - | - | - | - |