- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Standards Met | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Current Rating | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Cores | Number of Strands | Outer Diameter | Wire Gauge - AWG | Features | Length | Jacket (Insulation) Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5296C SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 12 (6 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | Communication, Control | 0.443 (11.25mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 55A0121-24-5/6 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM4323-000 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | ||
![]() HC7915 0091000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 1000 ft | - | White | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | ||
![]() 78205 SL001 Alpha Wire | 33 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | 10 (5 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | - | Slate | 19/40 | - | 0.194 (4.93mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | - | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 79127 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | 4 | 12 AWG | 600V | - | - | - | Slate | 65/30 | - | 0.386 (9.80mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 65018 SL005 Alpha Wire | 997 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 18 | 20 AWG | 600V | - | - | - | Slate | 10/30 | - | 0.527 (13.39mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0550 1.397mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5527 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 7 | 18 AWG | 600V | WIRE AND CABLE | - | - | Slate | 16/30 | Communication, Control | 0.494 (12.55mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 77115 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | - | 12 | 20 AWG | 600V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.313 (7.95mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 1085 SL001 Alpha Wire | 877 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | 25 | 16 AWG | 600V | WIRE AND CABLE | - | - | Slate | 19/0.0117 | Communication, Control | 0.907 (23.04mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0830 2.108mm | - | ROHS3 Compliant | - | ||
![]() 25063 BK005 Alpha Wire | 2859 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Polyurethane (PU) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | 2010 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | 3 | 18 AWG | 300V | - | - | - | Black | 16/30 | - | 0.238 (6.05mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5390/60C SL002 Alpha Wire | 32 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 60 | 18 AWG | 300V | - | - | - | Slate | 16/30 | Communication, Control | 0.885 (22.48mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0830 2.108mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5370/40C SL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 40 | 16 AWG | 300V | - | - | - | Slate | 19/0.0117 | Communication, Control | 0.779 (19.79mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0530 1.346mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5110/80C SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2011 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 80 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.665 (16.89mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5542 SL001 Alpha Wire | 772 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 2 | 14 AWG | 600V | WIRE AND CABLE | - | - | Slate | 41/30 | - | 0.434 (11.02mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | - | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | - | ROHS3 Compliant | UL Style 2501 | ||
![]() 1302110050 Molex | 8 |
| - | - | - | - | - | - | 130211 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | 85-1654GRY | - | - | Active | - | - | - | - | - | - | - | 130211 | Active | - | Shielded | - | 5 Conductor | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | ||
![]() 5330C SL002 Alpha Wire | 32 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 10 (5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | Communication, Control | 0.354 (8.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 1600118 Lapp Group | 2831 |
| - | - | Cable | Copper | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | Rubber | - | No | No | Other | Other | +60°C | - | 50 | -25°C | 2.5 | 750 | 450 | 14 | - | - | -40 - 60 | -25 - 60 | - | Non-Compliant | CE | 750 V | 450/750 V | - | - | - | - | - | - | - | 26 A | 3 | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | 13.9954 mm | 3 | 50 | 10.9 → 14mm | - | - | 100m | - | Unknown | - | - | ||
![]() 5296C SL001 Alpha Wire | 32 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 12 (6 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | Communication, Control | 0.443 (11.25mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5336C SL005 Alpha Wire | 32 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 74 (37 Pair Twisted) | 24 AWG | 300V | - | - | - | Slate | 7/32 | Communication, Control | 0.669 (16.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5199/20C SL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 20 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.335 (8.51mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 |