- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Voltage, Rating | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0031443 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031381 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031386 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031383 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170352 Lapp | In Stock | - | - | - | - | - | - | Other | Yellow | Class 1 = solid | - | Colour | 1.1 | According to IEC/EN 60332-1-2 | No | No | No | - | - | - | Polyvinyl chloride (PVC) | - | 118.5 | - | - | 7.9 | - | -40 - 105 | 0 - 0 | - | - | Foil + braiding | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00101133 Lapp | In Stock | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 91.2 | 16 | 750 | 22.8 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0044702 Lapp | In Stock | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 33 | 2 | - | 5.5 | - | -40 - 80 | -5 - 70 | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0044707 Lapp | In Stock | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 42.6 | 2 | - | 7.1 | - | -40 - 80 | -5 - 70 | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0032475 Lapp | In Stock | - | - | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 2 | - | 19 | - | -40 - 50 | -5 - 80 | - | - | Foil | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0032412 Lapp | In Stock | - | - | - | - | - | - | - | Black | Class 2 = stranded | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | No | No | - | - | - | Polyvinyl chloride (PVC) | - | - | 2 | - | 9.5 | - | -40 - 80 | -5 - 50 | - | - | Foil | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102985 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 102985 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A1121-20-0/7-9 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 month ago) | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 600 V | - | - | 150 °C | -65 °C | White | 2 | - | - | 20 AWG | - | - | - | - | 1.4 mm | 3.76 mm | Violet | 19 | 1.016 mm | 32 AWG | - | - | ||
![]() 44A1131-24-2/5/6-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG-95218-T028-C004CK3100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0121-14-0/9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/9953-26-9/9(LAT3) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A1111-26-2-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 99M0121-24-2/6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 99M0121-22-2L/2L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMG2202-500 Remington | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -20°C ~ 80°C | - | - | - | - | 2 | 22 AWG | 300 V | - | Gray | 7/30 | Communication, Control | 0.130 (3.30mm) | - | - | - | - | - | - | 500.0 (152.4m) | CSA |