- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Pairs | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5020/30C SL002 Alpha Wire | 16 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 30 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.350 (8.89mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 65003CY SL002 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 3 | 20 AWG | 600V | WIRE AND CABLE | - | Slate | 10/30 | - | 0.339 (8.61mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | - | ISO 10993, UL Style 2587 | ||
![]() 5340C SL002 Alpha Wire | 32 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.381 (9.68mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | - | ISO 10993 | ||
![]() 65007 SL001 Alpha Wire | 836 |
| Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 7 | 20 AWG | 600V | - | - | Slate | 10/30 | - | 0.327 (8.31mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0380 0.965mm | ROHS3 Compliant | - | ISO 10993, UL Style 2587 | ||
![]() 5390/15C SL001 Alpha Wire | 895 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 15 | 18 AWG | 300V | - | - | Slate | 16/30 | Communication, Control | 0.437 (11.10mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() M13404 SL002 Alpha Wire | 578 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.219 (5.56mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | UL Style 2464 | ||
![]() 5021C SL001 Alpha Wire | 898 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.168 (4.27mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 5269/77C SL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | -35°C~105°C | Spool | 2012 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 154 (77 Pair Twisted) | 24 AWG | 300V | - | - | Slate | 7/32 | Communication, Control | 0.904 (22.96mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0830 2.108mm | ROHS3 Compliant | - | ISO 10993 | ||
![]() 5299/19C SL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 38 (19 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.719 (18.26mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | - | ISO 10993 | ||
![]() 5383C SL002 Alpha Wire | 1033 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 3 | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.242 (6.15mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 2744814 Phoenix Contact | 36 |
| Datasheet | 8 Weeks | Cable | 66.720007g | Copper | Polyurethane (PU) | - | Multi-Conductor | PU | -40°C~80°C | - | 2003 | - | Active | 1 (Unlimited) | Shielded | 4 | 24 AWG | - | - | 24 AWG | Blue | Solid | - | 0.295 (7.49mm) | 7.493 mm | - | - | - | 7.8 mm | 2 | - | 3.28' 1.00m | - | RoHS Compliant | - | - | ||
![]() 78205 SL005 Alpha Wire | 1445 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | Slate | 19/40 | - | 0.194 (4.93mm) | - | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | - | ISO 10993, UL Style 21460 | ||
![]() 5311C SL002 Alpha Wire | 656 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 7 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.309 (7.85mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | - | ISO 10993 | ||
![]() 45002 BK199 Alpha Wire | 470 |
| Datasheet | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 2 | 22 AWG | 300V | - | - | Black | 7/30 | - | 0.218 (5.54mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | - | ISO 10993 | ||
![]() N022-01K-BK Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | - | - | - | 2017 | - | Active | 1 (Unlimited) | - | 8 (4 Pair) | 24 AWG | - | - | - | Black | Solid | Datacom | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | RoHS Compliant | - | - | ||
![]() 5073C SL002 Alpha Wire | 32 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 3 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.264 (6.71mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 2744652 Phoenix Contact | 22 |
| Datasheet | 8 Weeks | Cable | 10.007382mg | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -40°C~60°C | - | 2017 | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | Violet | Solid | - | - | - | - | - | - | 8 mm | - | - | 3.28' 1.00m | - | RoHS Compliant | Lead Free | - | ||
![]() 5018C SL001 Alpha Wire | 840 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 8 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.215 (5.46mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 5132C SL001 Alpha Wire | 840 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.355 (9.02mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993 | ||
![]() 65618CY SL001 Alpha Wire | 16 |
| Datasheet | 9 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 18 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 0.767 (19.48mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0620 1.575mm | ROHS3 Compliant | - | ISO 10993, UL Style 2587 |