- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Rated Current | Shield Type | Shield Coverage | Outside Diameter | Rated Voltage | Stranding | Wire and Cable Name | Number of Strands | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5273C SL001 Alpha Wire | 978 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 6 (3 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.252 (6.40mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 1501689 Phoenix Contact | 2844 |
| Datasheet | 4 Weeks | Cable | 100 | 2.333279kg | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | Polyurethane | 300V | -40°C~80°C | - | 2010 | - | Active | 1 (Unlimited) | 0.078Ohm | Shielded | STRANDED | 3 | EAC | 24 AWG | - | - | 24 AWG | Black | - | - | 0.173 (4.39mm) | 4.3942 mm | Polypropylene (PP) | - | - | - | 4.4 mm | - | - | FLEXIBLE CORD AND FIXTURE WIRE | 32 | - | 0.25 mm2 | 328.1' 100.0m | 0.0197 0.500mm | 889μm | RoHS Compliant | - | ||
![]() 5335C SL002 Alpha Wire | 31 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 54 (27 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.602 (15.29mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5100/30C SL001 Alpha Wire | 919 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 30 | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.354 (8.99mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 8761 060500 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | PE | - | -20°C~60°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.052Ohm | NO | STRANDED | 2 (1 Pair Twisted) | UL | 22 AWG | - | WIRE AND CABLE | - | Chrome | 7/30 | - | 0.175 (4.45mm) | - | Polyethylene (PE) | 2.9A | Foil | 100% | - | 300V | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | Drain Wire | - | 500.0' 152.4m | 0.0250 0.635mm | - | ROHS3 Compliant | - | ||
![]() 6451 SL005 Alpha Wire | 2073 |
| Datasheet | 14 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~75°C | Spool | 2009 | DeviceNet™ | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 15 AWG, 18 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0135; 19/30 | Communication, Control | 0.480 (12.19mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | - | - | - | - | - | Oil Resistant | - | 100.0' 30.5m | 0.0600 1.524mm | - | ROHS3 Compliant | - | ||
![]() 45193 SL199 Alpha Wire | 26 |
| Datasheet | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 3 | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | - | 0.232 (5.89mm) | - | Thermoplastic Elastomer (TPE) | - | Foil | 100% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0450 1.143mm | - | Non-RoHS Compliant | ISO 10993 | ||
![]() M13222 SL199 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -20°C~75°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 24 AWG | 300V | - | - | Slate | 7/32 | - | 0.166 (4.22mm) | - | Polyethylene (PE) | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | 3000' 914.4m | 0.0250 0.635mm | - | ROHS3 Compliant | UL Style 2092 | ||
![]() 85404 BK001 Alpha Wire | 32 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 14 AWG | 600V | WIRE AND CABLE | - | Black | 266/38 | - | 0.424 (10.77mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | - | ROHS3 Compliant | UL Style 2587 | ||
![]() 5064C SL001 Alpha Wire | 937 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 4 | - | 18 AWG | 300V | - | - | Slate | 16/30 | Communication, Control | 0.259 (6.58mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65203CY SL002 Alpha Wire | 519 |
| Datasheet | 6 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 12 AWG | 600V | WIRE AND CABLE | - | Slate | 65/30 | - | 0.530 (13.46mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.0600 1.524mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65425 SL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 25 | - | 14 AWG | 600V | WIRE AND CABLE | - | Slate | 41/30 | - | 0.953 (24.21mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.1100 2.794mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65625CY SL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 25 | - | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 0.901 (22.89mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0670 1.702mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5507 SL005 Alpha Wire | 49 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -30°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 7 | - | 22 AWG | 600V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.442 (11.23mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | - | ROHS3 Compliant | UL Style 21896 | ||
![]() 5110/70C SL002 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 70 | - | 22 AWG | 300V | - | - | Slate | 7/30 | Communication, Control | 0.630 (16.00mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0530 1.346mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 1266A 0101000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -20°C~60°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 2 (1 Pair Twisted) | - | 22 AWG | - | WIRE AND CABLE | - | Black | 7/30 | - | 0.143 (3.63mm) | - | Polypropylene (PP) | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0200 0.508mm | - | ROHS3 Compliant | - | ||
![]() 5525 SL002 Alpha Wire | 32 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 5 | - | 18 AWG | 600V | WIRE AND CABLE | - | Slate | 16/30 | - | 0.460 (11.68mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0630 1.600mm | - | ROHS3 Compliant | UL Style 2501 | ||
![]() 2819/2 WH001 Alpha Wire | In Stock | - | Datasheet | 34 Weeks | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | - | - | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 18 AWG | 600V | WIRE AND CABLE | - | White | 19/30 | Communication, Control | 0.195 (4.95mm) | - | Polytetrafluoroethylene (PTFE) | - | Braid | 90% | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0118 0.300mm | - | ROHS3 Compliant | - | ||
![]() 5100FE 008U1000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC), Riser | Aluminum | Multi-Conductor | - | - | -20°C~75°C | Spool | 2011 | - | Active | Not Applicable | - | - | - | 2 | - | 14 AWG | 300V | WIRE AND CABLE | - | Gray | 19/27 | Security, Sound | 0.234 (5.94mm) | - | Polypropylene (PP) | - | Foil | 100% | - | - | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0170 0.432mm | - | RoHS Compliant | UL Style CMR | ||
![]() 19503 B59250 Belden Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -35°C~105°C | Spool | 2012 | - | Active | Not Applicable | - | - | - | 3 | - | 18 AWG | 600V | - | - | Black | 42/34 | Cord and Cordset | 0.380 (9.65mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | 250.0' 76.2m | 0.0700 1.778mm | - | - | UL Style STOW |