- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable application | Cable application1 | Cable external diameter | Cable features | Cable structure | Certificates | Conform to the norm | Conform to the norm1 | Core marking | Core section | Core structure | CPR standard | Earth core | Ethernet category | Ground | Insulation colour | Kind of core | Kind of core1 | Kind of material | Kind of material1 | Kind of wire | No. of pairs | Package contents | Package contents - ft | Resistance to1 | Shield structure | Shield structure1 | Type of wire | Wave impedance | Wire insulation material | Applications |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28329A 0101000 BELDEN | In Stock | - | - | indoor | outdoor | 11.6mm | - | 12x18AWG | RoHS compliant | UL 1685 | - | colours without colour repetition | - | stranded | E<sub>ca</sub> | - | - | - | black | Cu | - | - | - | - | - | 305m | 1000ft | - | unshielded | - | data transmission | - | PVC | - | ||
![]() 4506FE.00500 BELDEN | In Stock | - | - | - | - | 4.75mm | - | 8x22AWG | RoHS compliant | - | - | - | - | stranded | E<sub>ca</sub> | - | - | tinned copper strand 24AWG | grey | Cu | - | halogen free | no flame propagation | - | - | 500m | 1640ft | - | Al-PET foil | shielded | control cable | - | LSZH | indoor | ||
![]() 9409 0601001 BELDEN | In Stock | - | - | indoor | outdoor | 5.99mm | - | 1x2x18AWG | RoHS compliant | UL 1685 | UL 2464 | colours with colour repetition | - | stranded | E<sub>ca</sub> | none | - | - | chrome | Cu | tinned | flame retardant | no flame propagation | - | 1 | 305m | 1000ft | UV rays | unshielded | - | data transmission | - | PVC | - | ||
![]() 74001E.01500 BELDEN | In Stock | - | - | indoor | industrial Ethernet | 7mm | - | 4x2x24AWG | RoHS compliant | UL 2464 | - | - | - | wire | E<sub>ca</sub> | - | Cat 5e | - | black | Cu | - | - | - | SF/UTP | 4 | 500m | 1640ft | - | Al-PET foil | tinned copper braid | data transmission | - | PVC | - | ||
![]() 8205.0030 BELDEN | In Stock | - | - | indoor | - | 4.57mm | - | 1x2x20AWG | RoHS compliant | UL 1685 | - | - | - | stranded | E<sub>ca</sub> | - | - | - | chrome | Cu | tinned | - | - | - | 1 | 30m | 100ft | - | unshielded | - | data transmission | - | PVC | - | ||
![]() 70007E.01500 BELDEN | In Stock | - | - | industrial Ethernet | PROFINET | 6.5mm | - | 4x22AWG | RoHS compliant | UL 2464 | - | - | - | stranded | E<sub>ca</sub> | - | Cat 5e | - | green | Cu | tinned | no flame propagation | - | SF/UTP | - | 500m | 1640ft | most of solvents | Al foil | tinned copper braid | data transmission | - | PVC | - | ||
![]() 9842NH.00500 BELDEN | In Stock | - | - | indoor | RS485 | 8.65mm | - | 2x2x24AWG | RoHS compliant | - | - | colours with colour repetition | - | stranded | D<sub>ca</sub> | none | - | tinned copper strand 24AWG | chrome | Cu | tinned | halogen free | - | - | 2 | 500m | 1640ft | - | Al-PET foil | tinned copper braid | data transmission | - | LSZH | - | ||
![]() 4302ULW.00500 BELDEN | In Stock | - | - | - | - | 6.4mm | - | 4x18AWG | RoHS compliant | - | - | - | - | stranded | C<sub>ca</sub> | - | - | - | grey | Cu | - | halogen free | no flame propagation | - | - | 500m | 1640ft | - | unshielded | - | control cable | - | LSZH | indoor | ||
![]() 8164.00305 BELDEN | In Stock | - | - | RS232 | RS422 | 9.86mm | twisted pair conductors | 4x2x24AWG | RoHS compliant | UL 1685 | UL 2493 | - | 0.22mm<sup>2</sup> | stranded | E<sub>ca</sub> | - | - | - | chrome | Cu | tinned | - | - | - | 4 | 305m | 1000ft | - | Al-PET foil | tinned copper braid | data transmission | 100Ω | PVC | - | ||
![]() 9463.0030 BELDEN | In Stock | - | - | automatics | Twinax | 6.05mm | twisted pair conductors | 1x2x20AWG | RoHS compliant | UL 1685 | UL 2464 | - | - | stranded | E<sub>ca</sub> | - | - | tinned copper strand 20AWG | blue | Cu | tinned | flame retardant | no flame propagation | - | 1 | 30m | 100ft | - | Al-PET foil | tinned copper braid | data transmission | - | PVC | - | ||
![]() 5500F1 0091001 BELDEN | In Stock | - | - | - | - | 4.98mm | - | 2x22AWG | RoHS compliant | UL 1666 | - | - | - | stranded | E<sub>ca</sub> | - | - | tinned copper strand 24AWG | white | Cu | tinned | - | - | - | - | 305m | 1000ft | - | Al-PET foil | shielded | control cable | - | PVC | for outdoor and indoor use | ||
![]() 8723.01305 BELDEN | In Stock | - | - | - | - | 4.06mm | - | 2x2x22AWG | RoHS compliant | UL 1685 | - | - | - | stranded | E<sub>ca</sub> | none | - | tinned copper strand 24AWG | grey | Cu | tinned | - | - | - | 2 | 305m | 1000ft | - | pairs shielded with Al-PET foil | shielded | data transmission | - | PVC | - | ||
![]() 9844NH.00500 BELDEN | In Stock | - | - | indoor | RS485 | 9.9mm | - | 4x2x24AWG | RoHS compliant | - | - | colours with colour repetition | - | stranded | E<sub>ca</sub> | none | - | tinned copper strand 24AWG | chrome | Cu | tinned | halogen free | - | - | 4 | 500m | 1640ft | - | Al-PET foil | tinned copper braid | data transmission | - | LSZH | - | ||
![]() 9538.0030 BELDEN | In Stock | - | - | indoor | RS232 | 5.69mm | - | 8x24AWG | RoHS compliant | UL 1685 | UL 2464 | colours without colour repetition | - | stranded | E<sub>ca</sub> | none | - | tinned copper strand 24AWG | chrome | Cu | tinned | - | - | - | - | 30m | 100ft | - | Al-PET foil | shielded | data transmission | - | PVC | - | ||
![]() 9510.00305 BELDEN | In Stock | - | - | indoor | RS232 | 9.35mm | twisted pair conductors | 10x2x24AWG | RoHS compliant | UL 1685 | UL 2464 | colours with colour repetition | - | stranded | E<sub>ca</sub> | none | - | tinned copper strand 24AWG | chrome | Cu | tinned | flame retardant | no flame propagation | - | 10 | 305m | 1000ft | - | Al-PET foil | shielded | data transmission | - | PVC | - | ||
![]() 9463NH.00152 BELDEN | In Stock | - | - | data transmission | Twinax | 6.35mm | twisted pair conductors | 1x2x20AWG | RoHS compliant | - | - | - | - | stranded | E<sub>ca</sub> | - | - | tinned copper strand 20AWG | blue | Cu | tinned | - | - | - | 1 | 152m | 500ft | - | Al-PET foil | tinned copper braid | data transmission | - | LSZH | - | ||
![]() 9506.00305 BELDEN | In Stock | - | - | indoor | RS232 | 7.34mm | twisted pair conductors | 6x2x24AWG | RoHS compliant | UL 1685 | UL 2464 | colours with colour repetition | - | stranded | E<sub>ca</sub> | none | - | tinned copper strand 24AWG | chrome | Cu | tinned | flame retardant | no flame propagation | - | 6 | 305m | 1000ft | - | Al-PET foil | shielded | data transmission | - | PVC | - | ||
![]() 9541.0030 BELDEN | In Stock | - | - | indoor | RS232 | 7.21mm | - | 15x24AWG | RoHS compliant | UL 1685 | UL 2464 | colours with colour repetition | - | stranded | E<sub>ca</sub> | none | - | tinned copper strand 24AWG | chrome | Cu | tinned | - | - | - | - | 30m | 100ft | - | Al-PET foil | shielded | data transmission | - | PVC | - | ||
![]() 9842LV.01500 BELDEN | In Stock | - | - | indoor | RS485 | 8.4mm | - | 2x2x24AWG | RoHS compliant | - | - | colours with colour repetition | - | stranded | B2<sub>ca</sub> | none | - | tinned copper strand 24AWG | black | Cu | tinned | halogen free | - | - | 2 | 500m | 1640ft | - | Al-PET foil | tinned copper braid | data transmission | - | LSZH | - | ||
![]() 9207NH.00100 BELDEN | In Stock | - | - | indoor | - | 8.6mm | - | 2x20AWG | RoHS compliant | - | - | - | - | stranded | E<sub>ca</sub> | - | - | - | black | Cu | tinned | halogen free | - | Twinax | - | 100m | 328ft | - | Al-PET-Al foil | tinned copper braid | coaxial | 100Ω | LSZH | - |