- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Mounting Hole Diameter | Approvals | Base Product Number | Brand | Cable Types | Cable Typeu2009 | Category | Colour outer sheath | Conductor category | Conductor Diameter Rangeu2009 | Conductor surface | Core identification | Diameter conductor | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Mil-Spec | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Number of I/Os | Number of stranding elements | Number of Strandsu2009 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Cable Diameteru2009 | Package | Part # Aliases | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Shield Materialu2009 | Shieldedu2009 | Strand Sizeu2009(AWG) | Stranding element | TE Internal # | TE Internal Description | Voltage Ratingu2009(V) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | Applications | Subcategory | Current Rating (Amps) | Pitch | Voltage - Supply | Shielding | Construction | Reach Compliance Code | Frequency | Frequency Stability | Output | Number of Conductors | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Wire Gauge | Current - Supply (Disable) (Max) | Voltage | Connector Support Type | Load Capacitance | Speed | RAM Size | Cable Length | Operating Mode | Core Processor | Frequency Tolerance | Peripherals | Power Line Protection | Spread Spectrum Bandwidth | Connectivity | Voltage - Breakdown (Min) | Mechanical Life | Power - Peak Pulse | Jacket Color | Conductor Strand | Current - Peak Pulse (10/1000μs) | Usage | Jacket (Insulation) Diameter | Voltage - Clamping (Max) @ Ipp | Architecture | Voltage - Reverse Standoff (Typ) | Conductor Insulation | Product Type | Bidirectional Channels | Shield Type | Shield Coverage | Capacitance @ Frequency | Cable Diameter | Absolute Pull Range (APR) | Primary Attributes | Washable | Outside Diameter | Actuator Level | Rated Voltage | Stranding | Wire and Cable Name | Holding Type | Support Hole Diameter | Flash Size | Wire Gauge - AWG | Features | Product Category | Spool Size | Diameter | Height Seated (Max) | Length | Length - Overall | Height Above Board | Jacket (Insulation) Thickness | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUP6AS04OR-G-S Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/0322-22-9/96 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | - | - | - | - | 55/0322 | TE Connectivity / Raychem | Multi-Conductor | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -- | - | - | TE Connectivity | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | - | - | Bulk | 601715-000 | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | 200°C | - | * | - | Active | -- | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | 2 (1 Pair Twisted) | - | - | - | - | - | - | - | - | 22 AWG | - | 600 V | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | - | 19/34 | - | - | 0.078 (1.98mm) | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7133784 RS Pro | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | Active | -- | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 7.78V | - | 1500W (1.5kW) | - | - | 125A | - | - | 12V | - | 7V | - | - | 1 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150TPMOVSLT Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 150TPMOVSLT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241621-000 TE Connectivity | In Stock | - | - | - | 1156-BBGA, FCBGA | 1156-FCBGA (35x35) | - | - | Tinned Copper | - | - | - | - | XCZU6 | TE Connectivity / Raychem | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | TE Connectivity | - | - | - | AMD | - | - | - | 328 | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | -40°C ~ 100°C (TJ) | - | Zynq® UltraScale+™ MPSoC EG | - | - | - | - | High Performance | - | - | - | Cable | - | - | - | Shielded | - | - | - | - | - | 4 Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | 533MHz, 600MHz, 1.3GHz | 256KB | - | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 | - | DMA, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | Black | - | - | - | - | - | MCU, FPGA | - | - | Multi-Conductor Cables | - | - | - | - | - | - | Zynq®UltraScale+™ FPGA, 469K+ Logic Cells | - | 5.2 mm | - | - | Solid | - | - | - | - | 20 AWG | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 131261-000 TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | EPSON | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | N | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | Cable | - | - | 1.8V ~ 3.3V | - | - | - | 156.0117 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Conductor Cables | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | - | - | ||
![]() 55A6215-22-3/6/9-9CS2275 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spec 55A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M27500A22SM3T23 | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin-Coated Copper | Yes | - | - | EL7259-000 | 55A6215-22-3/6/9-9CS2275 | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2336378-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.15u2009mmu2009[u2009.085u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | 7.5 – 8.5u2009mmu2009[u2009.295 – .335u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | 2336378-3 | RL1141-2.50-0/0/0/0-0 | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2764910000 Weidmuller | In Stock | - | - | Through Hole | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | 2,000 Cycles | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | -5 - 60 | Active | - | - | - | Other | - | - | - | - | - | - | - | - | 50VDC | -20°C ~ 85°C | - | KAD | - | - | - | - | - | 8 | - | - | - | 100mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | - | - | Gold | PC Pin | - | - | - | Slide (Standard) | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Raised | - | - | - | - | - | - | - | - | - | - | - | - | 0.846 (21.49mm) | - | 0.146 (3.70mm) | - | - | - | - | - | ||
![]() 2170276 Lapp | In Stock | - | - | Screw Mount | - | - | Polyetheretherketone | - | - | - | - | - | - | ALBSTO003 | - | - | - | Other | Other | Class 5 = flexible | - | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyurethane (PUR) | Amphenol Air LB | - | - | 2 | - | - | - | - | - | 9.6 | - | Box | - | - | -40 - 80 | 0 - 0 | Active | - | - | - | Braiding | None | - | - | - | Pairs | - | - | - | - | - | - | ALBSTO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | 10-32 Thread | - | - | - | - | - | 2.000 (50.80mm) 2 | - | - | 2.540 (64.52mm) | - | - | - | ||
![]() 30017788 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | - | Bare | Colour + rings | 0.8 | - | - | According to IEC/EN 60332-3-24 | No | - | - | - | - | - | Yes | No | - | - | Polyolefin | Other | PEI-Genesis | - | 55.2 | 2 | - | 2 | - | - | - | 9.2 | - | Bulk | - | - | -30 - 70 | -5 - 50 | Active | - | - | - | Foil | None | - | - | - | Quad | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591033 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Bare | - | - | - | - | - | No | - | - | - | - | - | - | No | - | - | - | - | PEI-Genesis | - | 200 | - | - | - | - | - | - | 20 | - | Bulk | - | - | -40 - 70 | -20 - 50 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 301802S Lapp | 3031 |
| - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | CSA; CUL; EAC; UL | 301802 | - | Multi-Conductor | - | - | Grey | Class 5 = flexible | - | Tinned | Colour | - | - | - | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | - | No | No | Lapp Group | 301802S | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | PEI-Genesis | - | 40.8 | - | - | - | - | 105 °C | -40 °C | 6.8 | - | Bulk | - | Active | -40 - 105 | -25 - 105 | Active | 2.09 | - | Yes | Foil + braiding | None | - | - | - | No | - | - | - | - | - | - | * | - | - | - | EAR99 | - | - | - | PROCESS CONTROL, ELECTRICAL EQUIPMENT, INDUSTRIAL MACHINERY | - | - | - | - | YES | STRANDED | compliant | - | - | - | 2 | - | - | - | - | - | - | - | - | 18 AWG | - | 300 V | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | Industrial, Signal, Control | 0.266 (6.76mm) | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Foil, Braid | 100%, 75% | - | - | - | - | - | - | - | 300 V | - | COMMUNICATION AND CONTROL CABLE | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | 6.8 mm | - | Enter Number of Feet in Order Quantity | - | - | - | - | - | - | - | ||
![]() PUL3025IG-VM/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 300107-1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC1123-18-9/96-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Nickel Coated | - | - | 55PC1123 | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 200°C | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 18 AWG | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | 19/30 | - | - | 0.149 (3.78mm) | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | - | Braid | 85% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0070 (0.178mm) | - | - | - | - | ||
![]() 55A0121-12-9/96CS2275 TE Connectivity | 44 |
| - | - | - | - | - | - | Copper, Tinned | - | - | - | - | 55A0121 | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 (1 Pair Twisted) | - | - | - | - | - | - | - | - | 12 AWG | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37/28 | - | - | 0.206 (5.23mm) | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0 (304.8m) | - | - | Enter Number of Feet in Order Quantity | - | - | - | - | - | - | - | ||
![]() PUP6004RD-WLP-S Panduit | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 19.2 MHz | ±30ppm | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | 21pF | - | - | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | - | ||
![]() 55/0122-20-0/2 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | - | - | - | - | 55/0122 | TE Connectivity / Raychem | Multi-Conductor | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -- | - | - | TE Connectivity | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | - | - | Bulk | 044435-000 | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | 200°C | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 (1 Pair Twisted) | - | - | - | - | - | - | - | - | 20 AWG | - | 600 V | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | - | 19/32 | - | - | 0.100 (2.54mm) | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82A1121-14-0/9-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | - | - | 82A1121 | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | - | -- | - | Active | -- | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 14 AWG | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | -- | - | -- | 0.245 (6.22mm) | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | - | Braid | 85% | - | 6.52 mm | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 1000.0 (304.8m) | - | - | 0.0150 (0.381mm) | - | - | - | -- |