- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Shielding | Construction | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Wire/Cable Diameter | Shield Type | Shield Coverage | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M13404 SL005 Alpha Wire | 20 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 | - | - | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.219 (5.56mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5110/25C SL001 Alpha Wire | 16 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | - | - | - | - | - | - | - | 25 | - | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.396 (10.06mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5492C SL001 Alpha Wire | 697 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 (2 Pair Twisted) | - | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.216 (5.49mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5529/12 SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | POLYVINYL CHLORIDE | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.024Ohm | - | - | - | OIL RESISTANT, FLAME RESISTANT | YES | STRANDED | 12 | - | CE; CSA; IEC; UL | 18 AWG | 600V | WIRE AND CABLE | - | Slate | 16/30 | - | 0.619 (15.72mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 65604CY SL002 Alpha Wire | 8 |
| Datasheet | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 | - | - | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 0.416 (10.57mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5118C SL001 Alpha Wire | 1033 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 | - | - | 24 AWG | 300V | - | - | Slate | 7/32 | Communication, Control | 0.243 (6.17mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65003CY SL005 Alpha Wire | 2705 |
| Datasheet | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3 | - | - | 20 AWG | 600V | - | - | Slate | 10/30 | - | 0.339 (8.61mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65007CY SL001 Alpha Wire | 41 |
| Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 7 | - | - | 20 AWG | 600V | WIRE AND CABLE | - | Slate | 10/30 | - | 0.409 (10.39mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5194C SL002 Alpha Wire | 45 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 | - | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.193 (4.90mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5292C SL001 Alpha Wire | 859 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 (2 Pair Twisted) | - | - | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.326 (8.28mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 55A0121-22-0/2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | Copper, Tinned | - | - | Multi-Conductor | ETFE | -65°C~150°C | - | 2015 | - | Active | 1 (Unlimited) | - | 302°C | -85°C | Black, Red | - | - | - | 2 (1 Pair Twisted) | 600V | - | 22 AWG | 600V | - | 22 AWG | - | - | - | 0.086 (2.18mm) | 2.1844 mm | - | 2.18 mm | - | - | 2.23 mm | Red | - | 19 | 740 μm | 34 AWG | - | - | - | RoHS Compliant | - | ||
![]() 5373C SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 (3 Pair Twisted) | - | - | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.352 (8.94mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5310C SL001 Alpha Wire | 1049 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5 | - | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.294 (7.47mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5390/30C SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30 | - | - | 18 AWG | 300V | - | - | Slate | 16/30 | Communication, Control | 0.621 (15.77mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 85010CY BK001 Alpha Wire | 16 |
| Datasheet | 8 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 | - | - | 20 AWG | 600V | - | - | Black | 63/38 | - | 0.545 (13.84mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6424 SL001 Alpha Wire | 935 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~105°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 38 (19 Pair Twisted) | - | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.593 (15.06mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 5016C SL005 Alpha Wire | 2630 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 | - | - | 24 AWG | 300V | - | - | Slate | 7/30 | Communication, Control | 0.201 (5.11mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 2824/3 WH001 Alpha Wire | 49 |
| Datasheet | 34 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | - | -55°C~200°C | Spool | 2006 | - | Active | 1 (Unlimited) | 0.046Ohm | - | - | - | STANDARD: MIL-W-16878/4 | YES | STRANDED | 3 | - | CE; MIL; NEMA | 22 AWG | 600V | WIRE AND CABLE | - | White | 19/34 | Communication, Control | 0.154 (3.91mm) | - | Polytetrafluoroethylene (PTFE) | - | Braid | 90% | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 5489C SL001 Alpha Wire | 790 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 (9 Pair Twisted) | - | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.372 (9.45mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5102C SL001 Alpha Wire | 998 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | - | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.196 (4.98mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 |