- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Shielding
- Reach Compliance Code
- RoHS
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Strands | Number of Pairs | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3076F 003250 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -40°C~105°C | Spool | 2011 | DataBus® | Active | Not Applicable | 2 (1 Pair) | 18 AWG | - | WIRE AND CABLE | - | - | Orange | 7/26 | - | 0.280 (7.11mm) | - | Polyolefin (PO) | Foil | 100% | - | - | - | Drain Wire | 250.0' 76.2m | - | ROHS3 Compliant | - | ||
![]() 86401CY SL002 Alpha Wire | 929 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/36 | - | 0.186 (4.72mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | - | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 85018CY BK001 Alpha Wire | 16 |
| Datasheet | 8 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 20 AWG | 600V | - | - | - | Black | 63/38 | - | 0.662 (16.81mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6454 BK005 Alpha Wire | 2971 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 3 (1.5 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | Black | 7/30 | - | 0.300 (7.62mm) | - | High Density Polyethylene (HDPE) | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | 100.0' 30.5m | 0.0420 1.067mm | ROHS3 Compliant | - | ||
![]() 65005 SL002 Alpha Wire | 505 |
| Datasheet | 5 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 20 AWG | 600V | WIRE AND CABLE | - | - | Slate | 10/30 | - | 0.305 (7.75mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0380 0.965mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5022C SL005 Alpha Wire | 2698 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.232 (5.89mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86105CY SL002 Alpha Wire | 963 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 26 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/34 | - | 0.211 (5.36mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | - | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5192C SL002 Alpha Wire | 666 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | - | - | - | Slate | 7/30 | Communication, Control | 0.172 (4.37mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5483C SL002 Alpha Wire | 637 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | Communication, Control | 0.249 (6.32mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5008C SL002 Alpha Wire | 36 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 8 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.235 (5.97mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5104C SL002 Alpha Wire | 737 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.217 (5.51mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5562C SL002 Alpha Wire | 16 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -30°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 12 | 20 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.375 (9.53mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2343 | ||
![]() 1503373 Phoenix Contact | 611 |
| Datasheet | 4 Weeks | Cable | - | 9.319962kg | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | PU | 300V | -40°C~90°C | - | 2011 | - | Active | 1 (Unlimited) | 19 | 20 AWG | - | - | - | 20 AWG | Black | - | - | 0.413 (10.49mm) | 10.4902 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 164.0' 50.0m | - | RoHS Compliant | - | ||
![]() 5004C SL002 Alpha Wire | 528 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.189 (4.80mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 09456000502 HARTING | 2094 |
| Datasheet | 8 Weeks | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6a | PVC | 600V | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 26 AWG | 100V | - | Multi-Pair | 26 AWG | Yellow | 7/26 | Industrial Environments - IP65 | 0.272 (6.91mm) | 6.9088 mm | Polyethylene (PE) | Foil, Braid | 100%, 70% | 6.9 mm | 7 | 4 | - | 328.1' 100.0m | - | ROHS3 Compliant | UL Style 20276 | ||
![]() 5462C SL002 Alpha Wire | 804 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 20 AWG | 300V | - | - | - | Slate | 7/28 | Communication, Control | 0.212 (5.38mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5934 SL001 Alpha Wire | 6 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 | 28 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/36 | Communication, Control | 0.181 (4.60mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5215C SL002 Alpha Wire | 20 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 27 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.438 (11.13mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45193 BK199 Alpha Wire | 97 |
| Datasheet | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 22 AWG | 300V | - | - | - | Black | 7/30 | - | 0.232 (5.89mm) | - | Thermoplastic Elastomer (TPE) | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45366 SL199 Alpha Wire | 26 |
| Datasheet | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 6 | 16 AWG | 300V | WIRE AND CABLE | - | - | Slate | 19/0.0117 | - | 0.373 (9.47mm) | - | Thermoplastic Elastomer (TPE) | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 |