- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65025 SL002 Alpha Wire | 35 |
| Datasheet | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 25 | 20 AWG | 600V | WIRE AND CABLE | - | - | Slate | 10/30 | 0.615 (15.62mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65812CY SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 12 | 18 AWG | 600V | - | - | - | Slate | 16/30 | 0.568 (14.43mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86610CY SL001 Alpha Wire | 35 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 20 (10 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 10/34 | 0.427 (10.85mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | - | - | Biological Compatibility, Drain Wire | - | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 85010CY BK002 Alpha Wire | 33 |
| Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 10 | 20 AWG | 600V | - | - | - | Black | 63/38 | 0.545 (13.84mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6361 SL002 Alpha Wire | 33 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | 37 | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | 0.514 (13.06mm) | Foam Polyethylene (FPE) | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6432 SL002 Alpha Wire | 33 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 22 (11 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 19/30 | 0.671 (17.04mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 295000101000 Belden | In Stock | - | - | - | Cable | 84.821773 kg | Copper | - | - | Belden Wire & Cable | - | 1 | BELDEN INC | PVC | Polyvinyl Chloride (PVC) | Belden Wire & Cable | 295000101000 | Active | 5.54 | Compliant | Yes | Due to size or weight of the product, your shipping charge may increase. | 187 lbs | 1 kV | 1 kV | - | - | - | 29500 | - | - | Motor Supply | Black | Cable | Shielded | unknown | 3 | - | - | WIRE AND CABLE | 1000 ft | 16 AWG | Black | - | - | - | Multi-Conductor Cables | - | - | 12.19 mm | 26 x 30 | 16 AWG | Suitable for AC motor drive and variable frequency drive (VFD) | Multi-Conductor Cables | 304.8 m | - | - | - | ||
![]() 6455 BK002 Alpha Wire | 837 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 (2 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | Black | 7/30 | 0.350 (8.89mm) | High Density Polyethylene (HDPE) | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | - | ||
![]() 6308 SL002 Alpha Wire | 855 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 | 24 AWG | 300V | - | - | - | Slate | 7/32 | 0.298 (7.57mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6314 BK002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | - | Copper, Tinned | Polyethylene (PE) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | 6 (3 Pair Twisted) | 20 AWG | 350V | - | - | - | Black | 10/30 | 0.291 (7.39mm) | Polypropylene (PP) | - | Foil | 100% | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | - | ||
![]() 86007CY SL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 7 | 28 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/36 | 0.223 (5.66mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5480C SL002 Alpha Wire | 993 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 (10 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | 0.373 (9.47mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 85012CY BK001 Alpha Wire | 16 |
| Datasheet | 8 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 12 | 20 AWG | 600V | - | - | - | Black | 63/38 | 0.564 (14.33mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65841 SL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 41 | 18 AWG | 600V | - | - | - | Slate | 16/30 | 0.835 (21.21mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 85025 BK002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 25 | 18 AWG | 600V | - | - | - | Black | 105/38 | 0.691 (17.55mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85612CY BK002 Alpha Wire | 16 |
| Datasheet | 8 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 12 | 16 AWG | 600V | - | - | - | Black | 105/38 | 0.700 (17.78mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | 500.0' 152.4m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65641 SL005 Alpha Wire | 32 |
| Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 41 | 16 AWG | 600V | - | - | - | Slate | 26/30 | 0.959 (24.36mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0750 1.905mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 6643 WH001 Alpha Wire | 49 |
| Datasheet | 13 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | 3 | 20 AWG | 300V | - | - | - | White | 7/28 | 0.192 (4.88mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 65412 SL002 Alpha Wire | 41 |
| Datasheet | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 12 | 14 AWG | 600V | - | - | - | Slate | 41/30 | 0.667 (16.94mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.0850 2.159mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 85603CY BK002 Alpha Wire | 32 |
| Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 3 | 16 AWG | 600V | - | - | - | Black | 105/38 | 0.419 (10.64mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 |