- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Shipping Restrictions | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Wire Gauge - AWG | Features | Product Category | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1067 SL002 Alpha Wire | 548 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 7 | - | 16 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 19/0.0117 | Communication, Control | 0.468 (11.89mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | - | 0.0470 1.194mm | - | ROHS3 Compliant | - | ||
![]() 65003CY SL001 Alpha Wire | 840 |
| Datasheet | 6 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3 | - | 20 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 10/30 | - | 0.339 (8.61mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | Biological Compatibility | - | - | 1000.0' 304.8m | - | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5483C SL001 Alpha Wire | 907 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 (3 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/28 | Communication, Control | 0.249 (6.32mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5293C SL001 Alpha Wire | 554 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 (3 Pair Twisted) | - | 20 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/28 | Communication, Control | 0.344 (8.74mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5010C SL001 Alpha Wire | 699 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 | - | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/30 | Communication, Control | 0.268 (6.81mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 5524 SL001 Alpha Wire | 32 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 | - | 18 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 16/30 | - | 0.427 (10.85mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0630 1.600mm | - | ROHS3 Compliant | UL Style 2501 | ||
![]() 5905C SL005 Alpha Wire | 2361 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | 22 AWG | 300V | - | - | - | - | Slate | Solid | - | 0.273 (6.93mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | - | 100.0' 30.5m | - | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() E2106S.30.86 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | 100 | 11.339809kg | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | - | Multi-Conductor | - | - | PVC | - | - | - | - | - | - | - | - | - | 0°C~75°C | - | - | - | Active | 1 (Unlimited) | - | 75°C | 0°C | Natural | - | - | - | 6 | UL | 22 AWG | 300V | - | Multi-Conductor | - | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.176 (4.47mm) | 4.4704 mm | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 342.9mm | 1000.0' 304.8m | 228.6mm | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() 29504010250 Belden | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | Belden Wire & Cable | - | 1 | BELDEN INC | - | Polyvinyl Chloride (PVC) | Belden Wire & Cable | 29504010250 | Active | 5.56 | Details | Due to size or weight of the product, your shipping charge may increase. | 156 lbs | 1 kV | - | - | - | 29504 | - | - | Motor Supply | - | - | - | Cable | Shielded | compliant | 3 Conductor | - | - | - | WIRE AND CABLE | - | 250 ft | - | Black | - | - | - | - | - | Multi-Conductor Cables | - | - | 6.53 mm | 7 x 19 x 29 | 8 AWG | Suitable for AC motor drive and variable frequency drive (VFD) | Multi-Conductor Cables | - | - | - | - | - | - | - | ||
![]() 5002C SL001 Alpha Wire | 764 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | - | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/30 | Communication, Control | 0.168 (4.27mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5192C SL001 Alpha Wire | 876 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | - | 22 AWG | 300V | - | - | - | - | Slate | 7/30 | Communication, Control | 0.172 (4.37mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5166C SL005 Alpha Wire | 858 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 | - | 18 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 16/30 | Communication, Control | 0.335 (8.51mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | - | 100.0' 30.5m | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5060/30C SL001 Alpha Wire | 16 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | Not Applicable | - | - | - | - | - | - | - | 30 | - | 20 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/28 | Communication, Control | 0.517 (13.13mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 25093 YL199 Alpha Wire | 8 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3 | - | 24 AWG | 300V | - | - | - | - | Yellow | 7/32 | - | 0.167 (4.24mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | - | - | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25093 BL199 Alpha Wire | 8 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | - | - | not_compliant | 3 | - | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Blue | 7/32 | - | 0.167 (4.24mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | - | - | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5364C SL001 Alpha Wire | 840 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 | - | 16 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 19/0.0117 | Communication, Control | 0.292 (7.42mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5504UE 008U1000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | compliant | 6 | - | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Gray | 7/30 | Security, Sound | 0.168 (4.27mm) | - | Polypropylene (PP) | - | - | - | - | - | - | Rip Cord | - | - | 1000.0' 304.8m | - | 0.0170 0.432mm | - | RoHS Compliant | UL Style CMR | ||
![]() 5174C SL001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | - | - | - | - | - | - | - | 4 | - | 16 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 19/0.0117 | Communication, Control | 0.316 (8.03mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() PUR6004BU-W Panduit Corp | 2559 |
| - | 6 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | - | Multi-Pair, Cat6 | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | - | TX6000™ | Active | Not Applicable | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | 23 AWG | - | WIRE AND CABLE | - | - | - | Blue | - | - | 0.231 (5.87mm) | - | Polyolefin (PO) | - | - | - | - | - | - | Drain Wire, Flame Retardant | - | - | 1000.0' 304.8m | - | - | - | ROHS3 Compliant | - | ||
![]() 25192 SL199 Alpha Wire | 13 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | - | - | not_compliant | 2 | - | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/30 | - | 0.172 (4.37mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 |