- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Brand | Cable Length (m) | Cable Types | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Impedance (Ohm) | Insulation DC Resistance | Insulation Diameter (mm) | Insulation Materials | Jacket Material | Manufacturer | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Part # Aliases | Size (AWG) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Shielding | Construction | Insulation Color | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Wire/Cable Diameter | Rated Current | Shield Type | Shield Coverage | Rated Voltage | Stranding | Wire and Cable Name | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5121C SL005 Alpha Wire | 944 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 0.053Ohm | - | - | - | - | YES | STRANDED | - | 2 (1 Pair Twisted) | CE; CSA; IEC; UL | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Foil, Braid | 100%, 70% | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5121C SL001 Alpha Wire | 938 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 (1 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5264C SL005 Alpha Wire | 524 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 1998 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | Communication, Control | 0.243 (6.17mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5325C SL002 Alpha Wire | 31 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 27 | - | 20 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | Communication, Control | 0.515 (13.08mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 65603 SL199 Alpha Wire | 5 |
| Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3 | - | 16 AWG | 600V | - | - | - | Slate | 26/30 | - | 0.300 (7.62mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 45192 SL199 Alpha Wire | 26 |
| Datasheet | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | - | 0.222 (5.64mm) | Thermoplastic Elastomer (TPE) | - | - | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0450 1.143mm | - | Non-RoHS Compliant | ISO 10993 | ||
![]() 6451 SL001 Alpha Wire | 1019 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2009 | DeviceNet™ | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4 (2 Pair Twisted) | - | 15 AWG, 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 19/0.0135; 19/30 | Communication, Control | 0.480 (12.19mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Foil, Braid | 100%, 65% | - | - | - | - | Oil Resistant | - | 1000.0' 304.8m | 0.0600 1.524mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Tinned Copper | - | - | 3M Electronic Solutions Division | 30.48 | - | EAR99 | 1 | 8544.49.30.80 | 91 | 10000MOhm/10ft | 0.66 | Polyvinyl Chloride (PVC) | Polyvinyl Chloride | 3M | 80 | 9.12 | 150V | 05113861075 80610465249 | 28 | 100 lbs | 150 V | - | Roll | - | 3600X | Active | - | Shielded Twisted Pair Cable | - | - | - | - | Cable | Shielded | - | Multi Color | 68 | - | - | - | - | 1000 ft | - | Beige | - | - | - | - | Multi-Conductor Cables | - | - | Foil/Braid | - | - | 7 x 36 | - | 28 AWG | Suitable for higher current applications | Multi-Conductor Cables | - | - | - | RoHS Compliant | - | ||
![]() 5471L SL001 Alpha Wire | 2244 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | - | - | - | Slate | 7/32 | - | 0.161 (4.09mm) | Low Smoke Zero Halogen (LSZH) | - | - | - | Foil | 100% | - | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0300 0.762mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 65403 SL002 Alpha Wire | 756 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3 | - | 14 AWG | 600V | - | - | - | Slate | 41/30 | - | 0.351 (8.92mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5110/20C BK199 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Black | 7/30 | Communication, Control | 0.359 (9.12mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 8761 060U500 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | PE | - | - | - | - | - | - | - | - | - | -20°C~60°C | - | - | - | Active | 1 (Unlimited) | - | 0.052Ohm | - | - | - | - | NO | STRANDED | - | 2 (1 Pair Twisted) | UL | 22 AWG | - | WIRE AND CABLE | - | - | Chrome | 7/30 | - | 0.175 (4.45mm) | Polyethylene (PE) | - | - | 2.9A | Foil | 100% | 300V | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | Drain Wire | - | 500.0' 152.4m | 0.0250 0.635mm | - | ROHS3 Compliant | - | ||
![]() PUP6504IG-UY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | - | Active | Not Applicable | - | - | 60°C | -10°C | Grey | - | - | - | - | 8 | - | - | - | - | 305m | 23 AWG | - | - | - | - | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 5093C SL033 Alpha Wire | 519 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3 | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | Communication, Control | 0.167 (4.24mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 328.1' 100.0m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 45162 BK005 Alpha Wire | 817 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | - | 18 AWG | 300V | - | - | - | Black | 16/30 | - | 0.280 (7.11mm) | Thermoplastic Elastomer (TPE) | - | - | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 85804CY BK005 Alpha Wire | 116 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4 | - | 18 AWG | 600V | WIRE AND CABLE | - | - | Black | 105/38 | - | 0.414 (10.52mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Braid | 85% | - | - | - | - | - | - | 100.0' 30.5m | 0.0400 1.016mm | - | ROHS3 Compliant | UL Style 2587 | ||
![]() 6366 SL002 Alpha Wire | 637 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12 (6 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.308 (7.82mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Foil, Braid | 100%, 65% | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 6654 WH005 Alpha Wire | 119 |
| Datasheet | 14 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4 | - | 18 AWG | 300V | - | - | - | White | 7/28 | - | 0.232 (5.89mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2576 | ||
![]() 5905C SL001 Alpha Wire | 1019 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | Solid | - | 0.273 (6.93mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Foil | 100% | - | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 6368 SL002 Alpha Wire | 811 | - | Datasheet | 6 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 (10 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.379 (9.63mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Foil, Braid | 100%, 65% | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 |