- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Wire/Cable Diameter | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1502206 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | 3.450931kg | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | PU | -25°C~80°C | - | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | 3 | - | 22 AWG | 300V | WIRE AND CABLE | - | 22 AWG | Gray | - | - | 0.205 (5.21mm) | 5.207 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 328.1' 100.0m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ||
![]() PUP6004BU-UY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Copper | - | - | - | - | - | Spool | 2008 | - | - | Active | Not Applicable | - | 60°C | -10°C | Blue | - | - | - | 8 | - | - | - | - | 305m | 23 AWG | - | - | - | - | - | - | 6.35 mm | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 5193C SL002 Alpha Wire | 959 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3 | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.180 (4.57mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5485C SL005 Alpha Wire | 599 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 (5 Pair Twisted) | - | 22 AWG | 300V | - | - | - | Slate | 7/28 | Communication, Control | 0.295 (7.49mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5692 SL005 Alpha Wire | 804 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/34 | Communication, Control | 0.227 (5.77mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86508CY SL005 Alpha Wire | 558 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2006 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 (8 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/34 | - | 0.355 (9.02mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5070C SL005 Alpha Wire | 891 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | 0.023Ohm | - | - | - | NO | STRANDED | - | 10 | CE; CSA; IEC; UL | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | Communication, Control | 0.384 (9.75mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86402CY SL002 Alpha Wire | 794 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 | - | 28 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/36 | - | 0.231 (5.87mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0450 1.143mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5300C SL005 Alpha Wire | 545 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5 | - | 24 AWG | 300V | - | - | - | Slate | 7/32 | Communication, Control | 0.278 (7.06mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | - | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5196C SL002 Alpha Wire | 970 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 | - | 22 AWG | 300V | - | - | - | Slate | 7/30 | Communication, Control | 0.223 (5.66mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5106C SL002 Alpha Wire | 614 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.247 (6.27mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5072C SL002 Alpha Wire | 736 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | - | 16 AWG | 300V | - | - | - | Slate | 19/0.0117 | Communication, Control | 0.250 (6.35mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5073C SL001 Alpha Wire | 840 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3 | - | 16 AWG | 300V | WIRE AND CABLE | - | - | Slate | 19/0.0117 | Communication, Control | 0.264 (6.71mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5368C SL001 Alpha Wire | 890 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 | - | 16 AWG | 300V | WIRE AND CABLE | - | - | Slate | 19/0.0117 | Communication, Control | 0.376 (9.55mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65604 SL002 Alpha Wire | 542 |
| Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 | - | 16 AWG | 600V | - | - | - | Slate | 26/30 | - | 0.328 (8.33mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 83395 002500 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Copper, Tinned | Silicone Rubber | Aluminum | Multi-Conductor | - | -70°C~150°C | Spool | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | compliant | 3 | - | 22 AWG | - | WIRE AND CABLE | - | - | Red | 7/30 | Communication, Control, Instrumentation | 0.208 (5.28mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0315 0.800mm | - | - | RoHS Compliant | UL Style 4516 | ||
![]() 58809 SL001 Alpha Wire | 841 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | - | -25°C~125°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 (9 Pair Twisted) | - | 24 AWG | 150V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.256 (6.50mm) | - | Fluorinated Ethylene-Propylene (FEP) | - | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0110 0.279mm | - | - | ROHS3 Compliant | - | ||
![]() 77216 SL001 Alpha Wire | 49 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | -50°C~105°C | Spool | - | EcoCable® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5 | - | 18 AWG | 600V | WIRE AND CABLE | - | - | Slate | 16/30 | - | 0.278 (7.06mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil, Braid | 100% | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993 | ||
![]() 1623127 Phoenix Contact | 9 |
| Datasheet | 6 Weeks | - | - | - | Polyurethane (PU) | - | Multi-Pair, Cat5 | - | -40°C~80°C | - | 2016 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 13 | - | 14 AWG, 20 AWG, 22 AWG | 300V | WIRE AND CABLE | - | - | Orange | - | - | 0.575 (14.61mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | 3.28' 1.00m | - | - | - | RoHS Compliant | - | ||
![]() 5168C SL001 Alpha Wire | 978 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | - | Active | Not Applicable | 0.024Ohm | - | - | - | YES | STRANDED | - | 8 | CE; CSA; IEC; UL | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | Communication, Control | 0.360 (9.14mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993 |