- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8899010000 Weidmüller | 2762 |
| Datasheet | 8 Weeks | Copper, Bare | Polyurethane (PU) | Aluminum; Copper, Tinned | Multi-Pair | PU | -40°C~70°C | - | 2011 | - | Active | 1 (Unlimited) | INTERCONNECTION DEVICE | - | - | - | 4 (2 Pair Twisted) | - | 22 AWG | 600V | - | Multi-Conductor | 22 AWG | Green | 7/22 | - | 0.264 (6.71mm) | 6.7056 mm | Polyethylene (PE) | Foil, Braid | 100%, 85% | - | - | 328.1' 100.0m | - | RoHS Compliant | - | ||
![]() 5445 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 14 AWG | 600V | WIRE AND CABLE | - | - | Slate | 41/30 | Communication, Control | 0.505 (12.83mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 86107CY SL002 Alpha Wire | 525 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 7 | - | 26 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/34 | - | 0.237 (6.02mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6456 BK002 Alpha Wire | 500 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Black | 7/30 | - | 0.414 (10.52mm) | - | High Density Polyethylene (HDPE) | Foil, Braid | 100%, 65% | - | Drain Wire | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | - | ||
![]() 65804CY SL002 Alpha Wire | 1400 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 18 AWG | 600V | WIRE AND CABLE | - | - | Slate | 16/30 | - | 0.384 (9.75mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5581C SL001 Alpha Wire | 527 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 7 | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.285 (7.24mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 21895 | ||
![]() 5156C SL001 Alpha Wire | 2655 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | - | 0.034Ohm | YES | TWISTED | 6 | CE; CSA; IEC; UL | 20 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | Communication, Control | 0.308 (7.82mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 6310 SL005 Alpha Wire | 679 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 30 | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.366 (9.30mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 29503F 0101000 Belden Inc. | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | -40°C~90°C | Spool | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 10 AWG | - | WIRE AND CABLE | - | - | Black | 7x37x34 | Motor Supply, Variable Frequency Drive (VFD) | 0.716 (18.19mm) | - | Polyolefin (PO) | Foil, Braid | 100%, 85% | - | Drain Wire, Oil Resistant, UV Resistant | 1000.0' 304.8m | 0.0730 1.854mm | ROHS3 Compliant | - | ||
![]() 5262C SL005 Alpha Wire | 345 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | - | - | - | Slate | 7/32 | Communication, Control | 0.212 (5.38mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 3222 SL005 Alpha Wire | 2749 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 22 AWG | 600V | WIRE AND CABLE | - | - | Slate | 19/34 | Communication, Control | 0.184 (4.67mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 100.0' 30.5m | 0.0170 0.432mm | ROHS3 Compliant | - | ||
![]() 5477C SL002 Alpha Wire | 500 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 14 (7 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.292 (7.42mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6322 SL005 Alpha Wire | 962 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 16 (8 Pair Twisted) | - | 24 AWG | 300V | - | - | - | Slate | 7/32 | - | 0.499 (12.67mm) | - | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | - | Drain Wire | 100.0' 30.5m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 5018C SL033 Alpha Wire | 802 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 8 | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.215 (5.46mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 6418 SL002 Alpha Wire | 729 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.291 (7.39mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0430 1.092mm | ROHS3 Compliant | - | ||
![]() 65807 SL001 Alpha Wire | 950 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 7 | - | 18 AWG | 600V | WIRE AND CABLE | - | - | Slate | 16/30 | - | 0.351 (8.92mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 6307 SL001 Alpha Wire | 922 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 15 | - | 24 AWG | 300V | - | - | - | Slate | 7/32 | - | 0.270 (6.86mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6632 WH001 Alpha Wire | 859 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Multi-Conductor | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 22 AWG | 300V | - | - | - | White | 7/28 | - | 0.167 (4.24mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 6386 SL001 Alpha Wire | 798 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.317 (8.05mm) | - | Polyethylene (PE) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6377 SL001 Alpha Wire | 723 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.337 (8.56mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 |