- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Wire/Cable Diameter | Rated Current | Shield Type | Shield Coverage | Rated Voltage | Stranding | Wire and Cable Name | Number of Strands | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5062C SL005 Alpha Wire | 2692 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | Communication, Control | 0.226 (5.74mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5673 SL005 Alpha Wire | 531 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 15 | - | 26 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/34 | Communication, Control | 0.248 (6.30mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 1441545 Phoenix Contact | 808 |
| Datasheet | 4 Weeks | Cable | 100 | 222.220005g | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -25°C~80°C | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 17 | - | 26 AWG | 250V | - | 100m | 26 AWG | Black | - | - | 0.268 (6.81mm) | 6.8072 mm | Poly-Vinyl Chloride (PVC) | 6.6 mm | - | - | - | - | - | - | 18 | - | 328.1' 100.0m | - | RoHS Compliant | - | ||
![]() 5699 SL001 Alpha Wire | 16 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/34 | Communication, Control | 0.289 (7.34mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 25012 SL199 Alpha Wire | 36 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 2 | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.156 (3.96mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() F18004KW BK199 Alpha Wire | 25 |
| Datasheet | - | - | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 18 AWG | 600V | - | - | - | Black | 41/34 | - | 0.333 (8.46mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 79214 SL001 Alpha Wire | 50 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | 7 | - | 18 AWG | 600V | WIRE AND CABLE | - | - | Slate | 16/30 | - | 0.311 (7.90mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79205 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | 7 | - | 20 AWG | 600V | - | - | - | Slate | 10/30 | - | 0.272 (6.91mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79112 SL001 Alpha Wire | 41 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 18 AWG | 600V | - | - | - | Slate | 16/30 | - | 0.284 (7.21mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | Braid | 85% | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78420 SL005 Alpha Wire | 560 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | 40 (20 Pair Twisted) | - | 20 AWG | 300V | - | - | - | Slate | 19/32 | - | 0.559 (14.20mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 79108 SL001 Alpha Wire | 22 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | 18 | - | 20 AWG | 600V | - | - | - | Slate | 10/30 | - | 0.376 (9.55mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | Braid | 85% | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 9541 060100 Belden Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | -30°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.082Ohm | NO | STRANDED | - | 15 | UL | 24 AWG | - | WIRE AND CABLE | - | - | Chrome | 7/32 | Computer | 0.284 (7.21mm) | - | Poly-Vinyl Chloride (PVC) | - | 1.75A | Foil | 100% | 300V | 7X32 | FLEXIBLE CORD AND FIXTURE WIRE | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 8469 060100 Belden Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~60°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 9 | - | 18 AWG | - | WIRE AND CABLE | - | - | Chrome | 19/30 | Audio, Control, Instrumentation | 0.364 (9.25mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.0370 0.940mm | ROHS3 Compliant | - | ||
![]() 5674 SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 26 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/34 | Communication, Control | 0.150 (3.81mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5695 SL001 Alpha Wire | 33 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/34 | Communication, Control | 0.224 (5.69mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 79207 SL001 Alpha Wire | 50 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | 12 | - | 20 AWG | 600V | - | - | - | Slate | 10/30 | - | 0.335 (8.51mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65605 SL002 Alpha Wire | 955 |
| Datasheet | 5 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 16 AWG | 600V | - | - | - | Slate | 26/30 | - | 0.361 (9.17mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5486C SL001 Alpha Wire | 601 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | - | - | - | Slate | 7/28 | Communication, Control | 0.320 (8.13mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 7622 WH001 Alpha Wire | 49 |
| Datasheet | 15 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 24 AWG | 600V | WIRE AND CABLE | - | - | White | 7/32 | - | 0.163 (4.14mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Braid | 90% | - | - | - | - | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 6209C SL002 Alpha Wire | 49 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 18 (9 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.408 (10.36mm) | - | Foam Polypropylene (FPP) | - | - | Foil | 100% | - | - | - | - | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 |