- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85805 BK005 Alpha Wire | 28 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 18 AWG | 600V | - | Black | 105/38 | - | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86506CY SL001 Alpha Wire | 823 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.313 (7.95mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65825CY SL005 Alpha Wire | 21 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.776 (19.71mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86007CY SL001 Alpha Wire | 913 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.223 (5.66mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 8740 060U500 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | - | 2011 | - | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 22 AWG | - | WIRE AND CABLE | Chrome | Solid | Audio, Control, Instrumentation | 0.156 (3.96mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 5139/27C SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 54 (27 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 1.004 (25.50mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0830 2.108mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5136C SL001 Alpha Wire | 36 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.488 (12.40mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 25492 BK005 Alpha Wire | 2202 |
| Datasheet | 6 Weeks | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | -30°C~90°C | Spool | 2010 | Xtra-Guard® 2 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | 300V | - | Black | 7/32 | - | 0.216 (5.49mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 65012 SL005 Alpha Wire | 131 |
| Datasheet | 6 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 12 | 20 AWG | 600V | - | Slate | 10/30 | - | 0.433 (11.00mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 1454 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polychloroprene | Copper, Tinned | Multi-Conductor | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 | 18 AWG | 600V | WIRE AND CABLE | Black | 41/34 | Communication, Control | 0.392 (9.96mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | Braid | 85% | - | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | - | ||
![]() 85404 BK005 Alpha Wire | 848 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 14 AWG | 600V | WIRE AND CABLE | Black | 266/38 | - | 0.424 (10.77mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 5941 SL001 Alpha Wire | 22 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 10 (5 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.228 (5.79mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 1120 CL002 Alpha Wire | 737 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 28 AWG | 200V | - | Clear | 7/36 | Communication, Control | 0.115 (2.92mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | - | ROHS3 Compliant | - | ||
![]() 1895L SL002 Alpha Wire | 41 |
| Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | -20°C~75°C | Spool | 2011 | - | Active | 1 (Unlimited) | 2 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.181 (4.60mm) | Low Smoke Zero Halogen (LSZH) | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 57602 SL001 Alpha Wire | 41 |
| Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -5°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.165 (4.19mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 57008 SL002 Alpha Wire | 38 |
| Datasheet | 15 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 8 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.167 (4.24mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 6012L SL002 Alpha Wire | 38 |
| Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.386 (9.80mm) | Low Smoke Zero Halogen (LSZH) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 58119 SL002 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 9 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.201 (5.11mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() CJ3837-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Multi-Conductor | 150°C | - | 2010 | - | Active | 1 (Unlimited) | 3 | 16 AWG | 600V | - | White | 19/29 | - | 0.177 (4.50mm) | Ethylene Tetrafluoroethylene (ETFE) | Braid | 85% | - | - | 0.0080 0.203mm | RoHS Compliant | - | ||
![]() 1726 SL002 Alpha Wire | 832 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 15 | 20 AWG | 600V | - | Slate | 26/34 | Communication, Control | 0.421 (10.69mm) | Polyethylene (PE) | Braid | 85% | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | - |