- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Package Quantity | Approvals | Cable Types | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Temperature | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Insulation | Wire/Cable Diameter | Outside Diameter | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Gauge | Wire Gauge - AWG | Conductor Type | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6719 VI001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | WIRE AND CABLE | - | - | Violet | 105/30 | 0.144 (3.66mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | - | ROHS3 Compliant | - | UL Style 11028 | ||
![]() 5874 OR001 Alpha Wire | In Stock | - | Datasheet | 31 Weeks | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.073Ohm | - | - | NO | STRANDED | - | 1 | - | MIL-W-16878; NEMA; UL | 24 AWG | 1000V | - | WIRE AND CABLE | - | - | Orange | 19/36 | 0.054 (1.37mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | - | ROHS3 Compliant | - | UL Style 1180 | ||
![]() 55A0111-14-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | 600 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | Hook-Up | - | ETFE | - | - | - | - | - | - | - | - | 600V | - | -65°C~150°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | unknown | 1 | 600V | - | 14 AWG | - | Compliant | - | - | 14 AWG | Black | 19/27 | 0.085 (2.16mm) | 2.159 mm | - | 2.16 mm | 2.159 mm | - | - | 19 | 1.778 mm | 27 AWG | - | - | - | - | Enter Number of Feet in Order Quantity | - | 127μm | RoHS Compliant | Not Applicable | - | ||
![]() WH22-06-25 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | UL;CSA | Hook-Up | - | PVC | NTE Electronics | WH22-06-25 | - | NTE Electronics, Inc | Spool | Active | - | - | - | 300 Volts AC | 90°C | - | - | WH | - | - | - | - | Hook-Up Wire | - | - | - | - | - | - | 22 AWG | 300V | - | - | - | - | Blue | - | - | - | - | - | - | 7 | - | - | - | - | - | - | Stranded | - | 25 Feet | - | 0.015 Inches | - | - | - | ||
![]() 39128 0131000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | Polyphenylene Oxide (PPO) | - | - | + 105 C | - | - | - | Details | 1 lb | - | 600 V | - | - | - | 39128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 ft | - | Blue (Dark Blue) | - | - | - | - | - | 1 mm | 7 x 36 | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | - | - | ||
![]() 392250 RD002 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | - | 1 | - | UL | 22 AWG | 20kV | - | WIRE AND CABLE | - | - | Red | 7/30 | 0.131 (3.33mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.050 1.27mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 391645 BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 15kV | - | WIRE AND CABLE | - | - | Black | 26/30 | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.045 1.14mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 891000 GR001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10 AWG | 300V | - | WIRE AND CABLE | - | - | Green | 105/30 | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style 1569/1581 | ||
![]() 1854 WS005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | WIRE AND CABLE | - | - | White, Gray Stripe | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() 3131000 TN005 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | - | - | Hook-Up, Shielded | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | - | - | Tan | 105/30 | 0.180 (4.57mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | - | ROHS3 Compliant | - | UL Style 5196 | ||
![]() 3131000 TN002 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | - | - | Hook-Up, Shielded | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | - | - | Tan | 105/30 | 0.180 (4.57mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.005 0.13mm | - | ROHS3 Compliant | - | UL Style 5196 | ||
![]() 780001 SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1/0 AWG | 600V | - | WIRE AND CABLE | - | - | Slate | 1045/30 | 0.592 (15.04mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.082 2.08mm | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 298 SV001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Annealed Tinned | No Jacketing - Bare Wire | - | - | Bus Bar | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~200°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | None (Non-Insulated) | Solid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | ROHS3 Compliant | - | ASTM B-33 | ||
![]() 396133 WH001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 6 AWG | 600V | - | WIRE AND CABLE | - | - | White | 133/27 | 0.339 (8.61mm) | - | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.063 1.60mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 3213 | ||
![]() WH22-00-100 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | UL;CSA | Hook-Up | - | PVC | NTE Electronics | WH22-00-100 | - | NTE Electronics, Inc | Spool | Active | - | - | - | 300 Volts AC | 90°C | - | - | WH | - | - | - | Black | Hook-Up Wire | - | - | - | - | - | - | 22 AWG | 300V | - | - | - | - | Black | - | - | - | PVC | - | - | 7 | - | - | - | - | 22 AWG | - | Stranded | - | 100 Feet | - | 0.015 Inches | - | - | - | ||
![]() 461019 VI001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | WIRE AND CABLE | - | - | Violet | 19/0.0234 | 0.181 (4.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() PV0430 BK001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Solar Cable (Photovoltaic) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4 AWG | 2000V | - | - | - | - | Black | 420/30 | 0.491 (12.47mm) | - | - | - | - | - | - | - | - | - | - | - | - | UV Resistant, XLPE Insulation | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | - | ||
![]() 541626 RD005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | PVC/NYLON | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.013Ohm | - | - | NO | STRANDED | - | 1 | - | UL | 16 AWG | 600V | - | WIRE AND CABLE | - | - | Red | 26/30 | 0.099 (2.51mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | - | UL Style TFFN | ||
![]() 39X1620 WH001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Silver Coated | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.013Ohm | - | - | NO | STRANDED | - | 1 | - | UL | 16 AWG | 20kV | - | WIRE AND CABLE | - | - | White | 41/32 | 0.164 (4.17mm) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.053 1.35mm | - | ROHS3 Compliant | - | ISO 10993 | ||
![]() PV0230 BK001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Solar Cable (Photovoltaic) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 AWG | 2000V | - | - | - | - | Black | 665/30 | 0.558 (14.17mm) | - | - | - | - | - | - | - | - | - | - | - | - | UV Resistant, XLPE Insulation | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | - | - |