- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Package Quantity | Approvals | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Temperature | Mfr | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Insulation | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Gauge | Wire Gauge - AWG | Conductor Type | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 461019 YL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | - | - | - | Yellow | 19/0.0234 | 0.181 (4.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | UL Style 1015/1230 | ||
![]() 780001 RD005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/0 AWG | 600V | - | - | WIRE AND CABLE | - | - | Red | 1045/30 | 0.592 (15.04mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.082 2.08mm | - | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 391000 WH002 Alpha Wire | 530 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | WIRE AND CABLE | - | - | White | 105/30 | 0.212 (5.38mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.047 1.19mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 3212 | ||
![]() 7134 YL001 Alpha Wire | 623 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | - | - | - | - | Yellow | 19/0.0117 | 0.088 (2.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | UL Style 1430 | ||
![]() 1553 VI005 Alpha Wire | 728 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | 0.037Ohm | - | - | - | - | STANDARD: MIL-W-76B | - | NO | STRANDED | - | 1 | - | MIL | 20 AWG | 1000V | - | - | WIRE AND CABLE | - | - | Violet | 10/30 | 0.069 (1.75mm) | - | - | - | - | - | 10X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | - | ||
![]() 892007 BK005 Alpha Wire | 30 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | - | - | - | Black | 7/28 | 0.070 (1.78mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | UL Style 1007/1569 | ||
![]() 391262 WH005 Alpha Wire | 718 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 25kV | - | - | WIRE AND CABLE | - | - | White | 65/30 | 0.217 (5.51mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 3239 | ||
![]() 400R0111-10-9 TE Connectivity | In Stock | - | - | 14 Weeks | - | - | Tinned Copper | - | - | - | - | 1 | TE CONNECTIVITY LTD | Polyolefin (PO) | - | 400R0111-10-9 | + 125 C | - | - | EG8787-000 | Active | - | 1.95 | Details | 1.632550 oz | - | 600 V | - | - | - | 400R | - | - | Dual Wall | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | WIRE AND CABLE | 1 ft | - | White | - | - | - | - | - | 3.38 mm | - | 37 x 26 | - | - | - | - | - | 10 AWG | - | - | - | - | - | - | - | - | - | ||
![]() 3070 BL005 Alpha Wire | 24 | - | Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | WIRE AND CABLE | - | - | Blue | 7/32 | 0.088 (2.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1015 | ||
![]() 55A0111-14-3 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | Hook-Up | - | - | ETFE | - | - | - | - | - | - | - | - | - | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | unknown | 1 | 600V | - | 14 AWG | - | Compliant | - | - | - | 14 AWG | Orange | 19/27 | 0.085 (2.16mm) | 2.159 mm | - | 2.16 mm | 2.159 mm | - | - | - | 19 | 1.778 mm | 27 AWG | - | - | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | - | ||
![]() 1553 WB005 Alpha Wire | 30 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 1000V | - | - | WIRE AND CABLE | - | - | White, Black Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7134 BL001 Alpha Wire | 798 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | - | WIRE AND CABLE | - | - | Blue | 19/0.0117 | 0.088 (2.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | UL Style 1430 | ||
![]() 3051 SL013 Alpha Wire | 4149 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | - | WIRE AND CABLE | - | - | Slate | 7/30 | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 5000' 1524.0m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 1565 BK001 Alpha Wire | 2874 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 1000V | - | - | - | - | - | Black | Solid | 0.072 (1.83mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | - | ||
![]() 780001 GY005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/0 AWG | 600V | - | - | - | - | - | Green, Yellow Stripe | 1045/30 | 0.592 (15.04mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.082 2.08mm | - | - | ROHS3 Compliant | - | UL Style 1232/1284 | ||
![]() 1557 BR005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 1000V | - | - | - | - | - | Brown | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3055 WY001 Alpha Wire | 24 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | - | - | - | White, Yellow Stripe | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | ISO 10993, UL Style 1007/1569 | ||
![]() 1551 BK005 Alpha Wire | 125 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | - | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 1000V | - | - | - | - | - | Black | 7/30 | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ROHS3 Compliant | - | - | ||
![]() WH22-05-25 NTE Electronics, Inc. | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | UL;CSA | Hook-Up | - | - | PVC | NTE Electronics | WH22-05-25 | - | NTE Electronics, Inc | Spool | - | - | Active | - | - | - | - | 300 Volts AC | 90°C | - | - | WH | - | - | - | - | - | - | Green | Hook-Up Wire | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | - | - | - | - | Green | - | - | - | PVC | - | - | - | 7 | - | - | - | - | 22 AWG | - | Stranded | - | 25 Feet | - | 0.015 Inches | - | - | - | - | ||
![]() 44A0111-28-0 TE Connectivity Raychem Cable Protection | 102 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | External | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | - | - | Hook-Up, Dual Wall | - | - | Polyalkene | - | - | - | - | - | - | - | - | - | - | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | 150°C | -65°C | Black | - | - | 600V | - | - | - | 1 | 600V | - | 28 AWG | 600V | Compliant | 600V | - | - | 28 AWG | Black | 7/36 | 0.030 (0.76mm) | - | - | 762 μm | 760 μm | Black | - | - | 7 | 381 μm | 36 AWG | - | - | - | - | 1.00' 0.30m | - | 80μm | Unknown | RoHS Compliant | Not Applicable | - |