- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22UL1061STRBRO100 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 300V | Brown | 7/30 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 22UL1061STRVIO250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 300V | Violet | 7/30 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 30-02120 Tensility International Corporation | 35 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 28 AWG | 600V | Gray | Solid | 0.035 (0.89mm) | - | 1000.7 (305.0m) | 0.011 (0.28mm) | UL Style 11028 | ||
![]() 16UL1061STRBLA500 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 300V | Black | 26/30 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 28UL1061STRBLU250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 300V | Blue | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 22UL1061STRYEL1000 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 300V | Yellow | 7/30 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 18UL1061STRGRA25 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 18 AWG | 300V | Gray | 16/30 | 0.068 (1.73mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 18UL1061STRRED100 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 18 AWG | 300V | Red | 16/30 | 0.068 (1.73mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 26UL1061STRBLA500 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 300V | Black | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 26UL1061STRGRA250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 300V | Gray | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 26UL1061STRYEL250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 300V | Yellow | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 20UL1061STRBLA100 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 20 AWG | 300V | Black | 7/28 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 16UL1061STRGRE1000 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 300V | Green | 26/30 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 28UL1061STRORA25 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 300V | Orange | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 28UL1061STRORA250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 300V | Orange | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 20UL1061STRBLU100 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 20 AWG | 300V | Blue | 7/28 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 26UL1061STRBLU250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 300V | Blue | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 28UL1061STRBLA25 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 300V | Black | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 18UL1061STRYEL25 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 18 AWG | 300V | Yellow | 16/30 | 0.068 (1.73mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 24UL1061STRWHI25 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 24 AWG | 300V | White | 7/32 | 0.044 (1.12mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 |