- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke according to IEC 61034-2 | Material core insulation | Mfr | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1235104K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | Yes | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1235000K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | Yes | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249584 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | Yes | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249643 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | Yes | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15331015 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4151301 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | Black | No | PVC | No | Polyvinyl chloride (PVC) | - | 70 | 750 | 450 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726078 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | Purple | No | - | No | Other | - | 35 | 750 | 450 | 12.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15301003K Lapp | In Stock | - | - | - | - | - | - | Tinned | - | No | - | No | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0065202 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | Red | No | - | No | Rubber - silicone rubber (SIR) | - | 0.75 | 500 | 300 | 2.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4571202 Lapp | In Stock | - | - | - | - | - | Class 2 = stranded | Tinned | - | No | - | No | - | - | 16 | - | - | 5.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726037 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | Brown | No | - | No | Other | - | 25 | 750 | 450 | 10.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512293S Lapp | 2467 |
| - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4161002 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | Blue | No | - | No | Polyvinyl chloride (PVC) | - | 25 | 750 | 450 | 10.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510093K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0061105 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | White | No | - | No | Rubber - silicone rubber (SIR) | - | 95 | 500 | 300 | 16.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0087105 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0098003 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | Silver-plated | - | No | - | No | - | LAPP | - | - | - | - | Spool | Active | -190°C ~ 200°C | ÖLFLEX® | 24 AWG | - | Brown | - | 0.045 (1.14mm) | - | - | - | - | ||
![]() 0104006 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | Silver-plated | - | No | - | No | - | LAPP | - | - | - | - | Spool | Active | -190°C ~ 200°C | ÖLFLEX® | 18 AWG | - | Green | - | 0.069 (1.75mm) | - | - | - | - | ||
![]() 4160609K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160602K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |