- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02546 Tensility International Corporation | 2349 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 18 AWG | 300V | Green | 19/0.0093 | 0.071 (1.80mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02566 Tensility International Corporation | 2222 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | Tensility International Corp | Bulk | Active | -80°C ~ 200°C | - | 22 AWG | 300V | Green | 19/0.0059 | 0.056 (1.42mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 24UL1061STRRED25 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 24 AWG | 300V | Red | 7/32 | 0.044 (1.12mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 26UL1061STRORA250 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 300V | Orange | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 20UL1061STRRED1000 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 20 AWG | 300V | Red | 7/28 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 26UL1061STRBLA1000 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 300V | Black | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 28UL1061STRVIO250 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 300V | Violet | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 24UL1061STRGRA500 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 24 AWG | 300V | Gray | 7/32 | 0.044 (1.12mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 26UL1061STRBRO250 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 300V | Brown | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 18UL1061STRVIO500 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 18 AWG | 300V | Violet | 16/30 | 0.068 (1.73mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 26UL1061STRYEL500 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 300V | Yellow | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 28UL1061STRRED1000 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 300V | Red | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 24UL1061STRBLA500 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 24 AWG | 300V | Black | 7/32 | 0.044 (1.12mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 28UL1061STRGRE25 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 300V | Green | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 16UL1061STRYEL100 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 300V | Yellow | 26/30 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 22UL1061STRORA100 Remington | In Stock | - | - | Copper, Tinned | - | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 300V | Orange | 7/30 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 18UL1429STRBRO500 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 18 AWG | 150V | Brown | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 28UL1429STRGRA500 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 150V | Gray | 7/36 | 0.036 (0.91mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 28UL1429STRVIO25 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 150V | Violet | 7/36 | 0.036 (0.91mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 22UL1429STRORA100 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 150V | Orange | 7/30 | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1429 |