- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Jacket Material | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-02563 Tensility International Corporation | 144 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | - | -80°C ~ 200°C | - | 22 AWG | 300V | White | 19/0.0059 | 0.056 (1.42mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02548 Tensility International Corporation | 4157 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | - | -80°C ~ 200°C | - | 18 AWG | 300V | Purple | 19/0.0093 | 0.071 (1.80mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02505 Tensility International Corporation | In Stock | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | Tensility International Corp | Spool | Active | - | -80°C ~ 200°C | - | 10 AWG | 300V | Blue | 19/0.0236 | 0.150 (3.81mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 26UL1429STRBRO1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 26 AWG | 150V | Brown | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 20UL1429STRGRE100 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 20 AWG | 150V | Green | 19/32 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 18UL1429STRBLA100 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 18 AWG | 150V | Black | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 28UL1429STRVIO1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 28 AWG | 150V | Violet | 7/36 | 0.036 (0.91mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 16UL1429STRVIO25 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 16 AWG | 150V | Violet | 19/29 | 0.078 (1.98mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 26UL1429STRVIO250 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 26 AWG | 150V | Violet | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 18UL1429STRGRA25 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 18 AWG | 150V | Gray | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 26UL1429STRGRA1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 26 AWG | 150V | Gray | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 18UL1429STRYEL1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 18 AWG | 150V | Yellow | 19/30 | 0.066 (1.68mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 20UL1429STRYEL1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 20 AWG | 150V | Yellow | 19/32 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 22UL1429STRBLA1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 22 AWG | 150V | Black | 7/30 | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() 28UL1429STRBLA100 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Hook-Up | - | Remington Industries | Bulk | Active | - | 80°C | - | 28 AWG | 150V | Black | 7/36 | 0.036 (0.91mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1429 | ||
![]() VG-95218-T020-A007 Raychem | In Stock | - | - | Tinned Copper | - | - | - | PVF2 | - | - | - | 600V | - | - | 15AWG | - | - | - | - | - | - | - | - | - | ||
![]() FLT0111-0.50-0 Raychem | 57 | - | - | Tinned Copper | - | - | - | PVDF | - | - | - | 600V | - | - | 21AWG | - | - | - | - | - | - | - | - | - | ||
![]() FLT0111-0.50-2 Raychem | 55 | - | - | Tinned Copper | - | - | - | PVDF | - | - | - | 600V | - | - | 21AWG | - | - | - | - | - | - | - | - | - | ||
![]() FLHTC0311-0.35-2 Raychem | 99 | - | - | Copper | - | - | - | ETFE | - | - | - | 600V | - | - | 22AWG | - | - | - | - | - | - | - | - | - | ||
![]() FLHTC0311-0.35-0 Raychem | 75 | - | - | Copper | - | - | - | ETFE | - | - | - | 600V | - | - | 22AWG | - | - | - | - | - | - | - | - | - |